CO2Meter.com CM1107H 5% CO2 Dual Channel NDIR CO2 Sensor CM1107H

Description
The CM1107H 5% CO2 Dual Channel NDIR CO2 Sensor is designed to measure up to 5% CO2 by volume for safety alarm applications in breweries, beverage industries, cold chain facilities and indoor grow spaces. Features Dual Channel NDIR CO2 Sensing Capabilities High Accuracy supports WELL, RESET, ASHRAE & California Title 24 Maintenance Free - Automatic Baseline Calibration (ABC) Temperature and Humidity Compensation Throughout the Entire Measurement Range Small, Compact Design Long lifespan - 10+ years Applications: Safety Restaurant and Beverage Indoor Greenhouse Cold Chain Facilities Models CM1107H 5% CO2 Dual Channel NDIR CO2 Sensor - designed to monitor 0-5% CO2 in air dual channel for safety alarm applications. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. Note: pinned sensors may require minor pin clipping.
Request a Quote
Description
The CM1107H 5% CO2 Dual Channel NDIR CO2 Sensor is designed to measure up to 5% CO2 by volume for safety alarm applications in breweries, beverage industries, cold chain facilities and indoor grow spaces. Features Dual Channel NDIR CO2 Sensing Capabilities High Accuracy supports WELL, RESET, ASHRAE & California Title 24 Maintenance Free - Automatic Baseline Calibration (ABC) Temperature and Humidity Compensation Throughout the Entire Measurement Range Small, Compact Design Long lifespan - 10+ years Applications: Safety Restaurant and Beverage Indoor Greenhouse Cold Chain Facilities Models CM1107H 5% CO2 Dual Channel NDIR CO2 Sensor - designed to monitor 0-5% CO2 in air dual channel for safety alarm applications. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. Note: pinned sensors may require minor pin clipping.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CM1107H 5% CO2 Dual Channel NDIR CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
CM1107H 5% CO2 Dual Channel NDIR CO2 Sensor
CM1107H 5% CO2 Dual Channel NDIR CO2 Sensor
The CM1107H 5% CO2 Dual Channel NDIR CO2 Sensor is designed to measure up to 5% CO2 by volume for safety alarm applications in breweries, beverage industries, cold chain facilities and indoor grow spaces. Features Dual Channel NDIR CO2 Sensing Capabilities High Accuracy supports WELL, RESET, ASHRAE & California Title 24 Maintenance Free - Automatic Baseline Calibration (ABC) Temperature and Humidity Compensation Throughout the Entire Measurement Range Small, Compact Design Long lifespan - 10+ years Applications: Safety Restaurant and Beverage Indoor Greenhouse Cold Chain Facilities Models CM1107H 5% CO2 Dual Channel NDIR CO2 Sensor - designed to monitor 0-5% CO2 in air dual channel for safety alarm applications. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. Note: pinned sensors may require minor pin clipping.

The CM1107H 5% CO2 Dual Channel NDIR CO2 Sensor is designed to measure up to 5% CO2 by volume for safety alarm applications in breweries, beverage industries, cold chain facilities and indoor grow spaces.

Features

  • Dual Channel NDIR CO2 Sensing Capabilities
  • High Accuracy supports WELL, RESET, ASHRAE & California Title 24
  • Maintenance Free - Automatic Baseline Calibration (ABC)
  • Temperature and Humidity Compensation Throughout the Entire Measurement Range
  • Small, Compact Design
  • Long lifespan - 10+ years

Applications:

  • Safety
  • Restaurant and Beverage
  • Indoor Greenhouse
  • Cold Chain Facilities

Models

  • CM1107H 5% CO2 Dual Channel NDIR CO2 Sensor - designed to monitor 0-5% CO2 in air dual channel for safety alarm applications.
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here. Note: pinned sensors may require minor pin clipping.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name CM1107H 5% CO2 Dual Channel NDIR CO2 Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

ECO-5011A-01 High Accuracy 0-1000ppm CO Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO; (0 to 1,000ppm)
Number of Gases Monitored Single
View Details
SBH-2A Cubic 2% Propane Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types (0-2% Vol)
Electrical Outputs Voltage
View Details
Carbon Dioxide (CO2) Combustible Fixed Gas Detector (0-5000ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; CO2; (Combustible Fixed Gas Detectors - Carbon Dioxide (CO2) Combustible Fixed Gas Detector (0-5000ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
SprintIR®-6S-100 100% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-100%)
Number of Gases Monitored Single
View Details