CO2Meter.com 033-9-0023 K33 ICB 10% CO2 Sensor 033-9-0023

Description
The (033-9-0023) K33 ICB CO2 sensor (formerly known as SE-0025) measures up to 10% carbon dioxide in biological or scientific applications where high levels of CO2 are maintained in an enclosed environment. Features Long-life NDIR CO2 Sampling Sensor Individually calibrated for peak performance Easy communication using industry standard I/O Properly configured, can take a sample containing almost 100% humidity Models 033-9-0023 K33 ICB 10% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. For our K33 ICB 30% CO2 sensor click here. CM-0058 K33 ICB 10% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. The Devkit includes a K33 ICB sensor with pre-soldered connectors that provide power and connectivity. Use it for evaluation, rapid application development or for experiments. Uses our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.
Request a Quote
Description
The (033-9-0023) K33 ICB CO2 sensor (formerly known as SE-0025) measures up to 10% carbon dioxide in biological or scientific applications where high levels of CO2 are maintained in an enclosed environment. Features Long-life NDIR CO2 Sampling Sensor Individually calibrated for peak performance Easy communication using industry standard I/O Properly configured, can take a sample containing almost 100% humidity Models 033-9-0023 K33 ICB 10% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. For our K33 ICB 30% CO2 sensor click here. CM-0058 K33 ICB 10% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. The Devkit includes a K33 ICB sensor with pre-soldered connectors that provide power and connectivity. Use it for evaluation, rapid application development or for experiments. Uses our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
033-9-0023 K33 ICB 10% CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
033-9-0023 K33 ICB 10% CO2 Sensor
033-9-0023 K33 ICB 10% CO2 Sensor
The (033-9-0023) K33 ICB CO2 sensor (formerly known as SE-0025) measures up to 10% carbon dioxide in biological or scientific applications where high levels of CO2 are maintained in an enclosed environment. Features Long-life NDIR CO2 Sampling Sensor Individually calibrated for peak performance Easy communication using industry standard I/O Properly configured, can take a sample containing almost 100% humidity Models 033-9-0023 K33 ICB 10% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. For our K33 ICB 30% CO2 sensor click here. CM-0058 K33 ICB 10% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. The Devkit includes a K33 ICB sensor with pre-soldered connectors that provide power and connectivity. Use it for evaluation, rapid application development or for experiments. Uses our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.

The (033-9-0023) K33 ICB CO2 sensor (formerly known as SE-0025) measures up to 10% carbon dioxide in biological or scientific applications where high levels of CO2 are maintained in an enclosed environment.

Features

  • Long-life NDIR CO2 Sampling Sensor
  • Individually calibrated for peak performance
  • Easy communication using industry standard I/O
  • Properly configured, can take a sample containing almost 100% humidity

Models

  • 033-9-0023 K33 ICB 10% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. For our K33 ICB 30% CO2 sensor click here.
  • CM-0058 K33 ICB 10% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. The Devkit includes a K33 ICB sensor with pre-soldered connectors that provide power and connectivity. Use it for evaluation, rapid application development or for experiments. Uses our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name 033-9-0023 K33 ICB 10% CO2 Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

AM4205H-LC-R32 Cubic R32 A2L Refrigerant Gas Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types (R32)
Number of Gases Monitored Single
View Details
TX Oxygen Industrial Sensor with Transmitter -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0.1 to 25% O2)
Number of Gases Monitored Single
View Details
Space Pro: Smart CO2, VOC, Temperature, Humidity Monitor for Commercial Buildings -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0 - 100 %)
Number of Gases Monitored Single
View Details
CH-A3 Alphasense 2.5% Pellistor Gas Sensor -  - CO2Meter.com
Specs
Gas Types (CH-A3 Alphasense 2.5% Pellistor Gas Sensor)
Number of Gases Monitored Single
View Details