CO2Meter.com Remote Sensor for Gaslab Multi-Gas Detector RS-MC2-0-E1125-A-0-P

Description
Remote Sensors for the Gaslab Multi-Gas Detector are designed to measure combustible, toxic gases and oxygen as well as refrigerants. The remote sensors can only be operated in conjunction with the sensor boards on the MSC2 Gaslab Multi Gas Detectors. These remote sensors can not be used in potentially explosive atmospheres and must only be employed in areas within the environmental conditions as specified by the manufacturer. Features Internal functional control with integrated watchdog Easy maintenance//calibra tion by exchange of the sensor or on-site calibration High Accuracy, selectivity and reliability Low zero-point drift Sensor with long life expectancy (dependent upon gas) Hardware and software according to SIL compliant development process 4-20mA (or 2-10V) analog output with selectable signal output for special mode (fault, maintenance, service, et) Reverse polarity protected, overload and short-circuit proof IP65 protection (when installed)
Request a Quote
Description
Remote Sensors for the Gaslab Multi-Gas Detector are designed to measure combustible, toxic gases and oxygen as well as refrigerants. The remote sensors can only be operated in conjunction with the sensor boards on the MSC2 Gaslab Multi Gas Detectors. These remote sensors can not be used in potentially explosive atmospheres and must only be employed in areas within the environmental conditions as specified by the manufacturer. Features Internal functional control with integrated watchdog Easy maintenance//calibra tion by exchange of the sensor or on-site calibration High Accuracy, selectivity and reliability Low zero-point drift Sensor with long life expectancy (dependent upon gas) Hardware and software according to SIL compliant development process 4-20mA (or 2-10V) analog output with selectable signal output for special mode (fault, maintenance, service, et) Reverse polarity protected, overload and short-circuit proof IP65 protection (when installed)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Remote Sensor for Gaslab Multi-Gas Detector -  - CO2Meter.com
Ormond Beach, FL, United States
Remote Sensor for Gaslab Multi-Gas Detector
Remote Sensor for Gaslab Multi-Gas Detector
Remote Sensors for the Gaslab Multi-Gas Detector are designed to measure combustible, toxic gases and oxygen as well as refrigerants. The remote sensors can only be operated in conjunction with the sensor boards on the MSC2 Gaslab Multi Gas Detectors. These remote sensors can not be used in potentially explosive atmospheres and must only be employed in areas within the environmental conditions as specified by the manufacturer. Features Internal functional control with integrated watchdog Easy maintenance//calibra tion by exchange of the sensor or on-site calibration High Accuracy, selectivity and reliability Low zero-point drift Sensor with long life expectancy (dependent upon gas) Hardware and software according to SIL compliant development process 4-20mA (or 2-10V) analog output with selectable signal output for special mode (fault, maintenance, service, et) Reverse polarity protected, overload and short-circuit proof IP65 protection (when installed)

Remote Sensors for the Gaslab Multi-Gas Detector are designed to measure combustible, toxic gases and oxygen as well as refrigerants.

The remote sensors can only be operated in conjunction with the sensor boards on the MSC2 Gaslab Multi Gas Detectors. These remote sensors can not be used in potentially explosive atmospheres and must only be employed in areas within the environmental conditions as specified by the manufacturer.

Features

  • Internal functional control with integrated watchdog
  • Easy maintenance//calibration by exchange of the sensor or on-site calibration
  • High Accuracy, selectivity and reliability
  • Low zero-point drift
  • Sensor with long life expectancy (dependent upon gas)
  • Hardware and software according to SIL compliant development process
  • 4-20mA (or 2-10V) analog output with selectable signal output for special mode (fault, maintenance, service, et)
  • Reverse polarity protected, overload and short-circuit proof
  • IP65 protection (when installed)
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name Remote Sensor for Gaslab Multi-Gas Detector
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

004-0-0050 Senseair S8 2% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0.04-2% vol)
Number of Gases Monitored Single
View Details
SDK / Sensor Replacement Cables -  - CO2Meter.com
Specs
Gas Types (SDK / Sensor Replacement Cables)
Number of Gases Monitored Single
View Details
AM4205H-LC-R32 Cubic R32 A2L Refrigerant Gas Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types (R32)
Number of Gases Monitored Single
View Details
Ammonia (NH3) Fixed Gas Detector w/ Remote Sensor (0-100ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-100ppm)
Number of Gases Monitored Single
View Details