CO2Meter.com CO2, Temp, and RH Indoor Air Quality Monitor CM-225

Description
The CO2, Temp, and RH Indoor Air Quality Monitor is a simple, low-cost, and maintenance-free fixed wall-mounted device. This unit is designed to be installed in indoor air environments such as homes, office buildings, classrooms, or commercial settings. Features ACCURATE: Precise NDIR technology to measure CO2 concentrations CUSTOM: Offers 4 pre-set programs dependent on desired parameters POWER: 100-240V AC Power Supply INTERFACED: designed for indoor-air ventilation, window control systems CERTIFIED: Meets LEED Certification COMPLIANT: CE and ROHS compliant
Request a Quote
Description
The CO2, Temp, and RH Indoor Air Quality Monitor is a simple, low-cost, and maintenance-free fixed wall-mounted device. This unit is designed to be installed in indoor air environments such as homes, office buildings, classrooms, or commercial settings. Features ACCURATE: Precise NDIR technology to measure CO2 concentrations CUSTOM: Offers 4 pre-set programs dependent on desired parameters POWER: 100-240V AC Power Supply INTERFACED: designed for indoor-air ventilation, window control systems CERTIFIED: Meets LEED Certification COMPLIANT: CE and ROHS compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CO2, Temp, and RH Indoor Air Quality Monitor -  - CO2Meter.com
Ormond Beach, FL, United States
CO2, Temp, and RH Indoor Air Quality Monitor
CO2, Temp, and RH Indoor Air Quality Monitor
The CO2, Temp, and RH Indoor Air Quality Monitor is a simple, low-cost, and maintenance-free fixed wall-mounted device. This unit is designed to be installed in indoor air environments such as homes, office buildings, classrooms, or commercial settings. Features ACCURATE: Precise NDIR technology to measure CO2 concentrations CUSTOM: Offers 4 pre-set programs dependent on desired parameters POWER: 100-240V AC Power Supply INTERFACED: designed for indoor-air ventilation, window control systems CERTIFIED: Meets LEED Certification COMPLIANT: CE and ROHS compliant

The CO2, Temp, and RH Indoor Air Quality Monitor is a simple, low-cost, and maintenance-free fixed wall-mounted device. This unit is designed to be installed in indoor air environments such as homes, office buildings, classrooms, or commercial settings.

Features

  • ACCURATE: Precise NDIR technology to measure CO2 concentrations
  • CUSTOM: Offers 4 pre-set programs dependent on desired parameters
  • POWER: 100-240V AC Power Supply
  • INTERFACED: designed for indoor-air ventilation, window control systems
  • CERTIFIED: Meets LEED Certification
  • COMPLIANT: CE and ROHS compliant
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name CO2, Temp, and RH Indoor Air Quality Monitor
Gas Types CO2; (Search Results - CO2, Temp, and RH Indoor Air Quality Monitor)
Unlock Full Specs
to access all available technical data

Similar Products

033-9-0023 K33 ICB 10% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 – 100,000 ppm (0-10%))
Number of Gases Monitored Single
View Details
Filters & Water Traps for Sensor Pump Kit -  - CO2Meter.com
Specs
Gas Types (Filters & Water Traps for Sensor Pump Kit)
Number of Gases Monitored Single
View Details
ExplorIR®-W 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5% CO2)
Number of Gases Monitored Single
View Details
Fixed Ammonia (NH3) Gas Detector (0-100ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-100ppm)
Number of Gases Monitored Single
View Details