CO2Meter.com 033-9-0027 K33 ICB 30% CO2 Sensor

Description
The (033-9-0027) K33 ICB CO2 sensor (formerly known as the SE-0026) is designed to measure up to 30% carbon dioxide in real time in biological or scientific applications where artificially high levels of CO2 are maintained in an enclosed apparatus. Features Long-life NDIR CO2 Sampling Sensor Easy communication using industry standard I/O Little interference or cross sensitivity from NO2 below and CO above Properly configured, can take a sample containing almost 100% humidity Models CM-0027 K33 ICB 30% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. The Devkit includes a K33 ICB sensor with pre-soldered connectors that provide power and connectivity. Use it for evaluation, rapid application development or for experiments. Uses our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. 033-9-0027: K33 ICB 30% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. For higher accuracy 10% CO2 model click here.
Request a Quote
Description
The (033-9-0027) K33 ICB CO2 sensor (formerly known as the SE-0026) is designed to measure up to 30% carbon dioxide in real time in biological or scientific applications where artificially high levels of CO2 are maintained in an enclosed apparatus. Features Long-life NDIR CO2 Sampling Sensor Easy communication using industry standard I/O Little interference or cross sensitivity from NO2 below and CO above Properly configured, can take a sample containing almost 100% humidity Models CM-0027 K33 ICB 30% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. The Devkit includes a K33 ICB sensor with pre-soldered connectors that provide power and connectivity. Use it for evaluation, rapid application development or for experiments. Uses our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. 033-9-0027: K33 ICB 30% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. For higher accuracy 10% CO2 model click here.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
033-9-0027 K33 ICB 30% CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
033-9-0027 K33 ICB 30% CO2 Sensor
033-9-0027 K33 ICB 30% CO2 Sensor
The (033-9-0027) K33 ICB CO2 sensor (formerly known as the SE-0026) is designed to measure up to 30% carbon dioxide in real time in biological or scientific applications where artificially high levels of CO2 are maintained in an enclosed apparatus. Features Long-life NDIR CO2 Sampling Sensor Easy communication using industry standard I/O Little interference or cross sensitivity from NO2 below and CO above Properly configured, can take a sample containing almost 100% humidity Models CM-0027 K33 ICB 30% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. The Devkit includes a K33 ICB sensor with pre-soldered connectors that provide power and connectivity. Use it for evaluation, rapid application development or for experiments. Uses our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. 033-9-0027: K33 ICB 30% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. For higher accuracy 10% CO2 model click here.

The (033-9-0027) K33 ICB CO2 sensor (formerly known as the SE-0026) is designed to measure up to 30% carbon dioxide in real time in biological or scientific applications where artificially high levels of CO2 are maintained in an enclosed apparatus.

Features

  • Long-life NDIR CO2 Sampling Sensor
  • Easy communication using industry standard I/O
  • Little interference or cross sensitivity from NO2 below and CO above
  • Properly configured, can take a sample containing almost 100% humidity

Models

  • CM-0027 K33 ICB 30% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. The Devkit includes a K33 ICB sensor with pre-soldered connectors that provide power and connectivity. Use it for evaluation, rapid application development or for experiments. Uses our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.
  • 033-9-0027: K33 ICB 30% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. For higher accuracy 10% CO2 model click here.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name 033-9-0027 K33 ICB 30% CO2 Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

Cubic 100% Methane Sensor -  - CO2Meter.com
Specs
Gas Types Methane (CH4) / Natural Gas; (Search Results - Cubic 100% Methane Sensor)
Number of Gases Monitored Single
View Details
Sensor Tube Cap Adapter for MX Board -  - CO2Meter.com
Specs
Gas Types (Sensor Tube Cap Adapter for MX Board)
Number of Gases Monitored Single
View Details
TecWeld Oxygen and Carbon Dioxide Weld Purge Monitor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; O2; (0-5%)
Number of Gases Monitored Single
View Details
Nitrogen Dioxide NO2 Combustible Fixed Gas Detector (0-100ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; NO2; (Combustible Fixed Gas Detectors - Nitrogen Dioxide NO2 Combustible Fixed Gas Detector (0-100ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details