CO2Meter.com LOX-O2-F UV Flux 25% Oxygen Flow Through Sensor LOX-O2-F

Description
The LOX-O2-F UV Flux 25% Oxygen Flow Through Sensor (formerly known as OX-0055) is designed to be used anywhere 0-25% oxygen levels need to be monitored in a closed system. This makes it a valuable tool for industry, researchers or scientific study. The sensor benefits from lower power requirements than electrochemical and galvanic sensors, while providing a longer lifetime due to the non-depleting sensing principle. The LOX-O2 is ppO2 and temperature compensated, enabling linear operation over a wide range without the need for additional system components. It does not contain lead or any other hazardous materials and has negligible cross sensitivity to other gases. Features Flow-through housing for easy sample gas management Fast response T90 <10s Works in a vacuum and high oxygen concentrations RoHs & REACH compliant Models LOX-O2-F: UVFlux Oxygen Sensor – For research, science, experiments or integration into high-volume OEM products. CM-42990: UVFlux Oxygen Sensor w/ MX Board and Flow Through Tube Cap CM-42991: UVFlux Oxygen Sensor Development Kit CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order the sensor on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The LOX-O2-F UV Flux 25% Oxygen Flow Through Sensor (formerly known as OX-0055) is designed to be used anywhere 0-25% oxygen levels need to be monitored in a closed system. This makes it a valuable tool for industry, researchers or scientific study. The sensor benefits from lower power requirements than electrochemical and galvanic sensors, while providing a longer lifetime due to the non-depleting sensing principle. The LOX-O2 is ppO2 and temperature compensated, enabling linear operation over a wide range without the need for additional system components. It does not contain lead or any other hazardous materials and has negligible cross sensitivity to other gases. Features Flow-through housing for easy sample gas management Fast response T90 <10s Works in a vacuum and high oxygen concentrations RoHs & REACH compliant Models LOX-O2-F: UVFlux Oxygen Sensor – For research, science, experiments or integration into high-volume OEM products. CM-42990: UVFlux Oxygen Sensor w/ MX Board and Flow Through Tube Cap CM-42991: UVFlux Oxygen Sensor Development Kit CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order the sensor on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LOX-O2-F UV Flux 25% Oxygen Flow Through Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
LOX-O2-F UV Flux 25% Oxygen Flow Through Sensor
LOX-O2-F UV Flux 25% Oxygen Flow Through Sensor
The LOX-O2-F UV Flux 25% Oxygen Flow Through Sensor (formerly known as OX-0055) is designed to be used anywhere 0-25% oxygen levels need to be monitored in a closed system. This makes it a valuable tool for industry, researchers or scientific study. The sensor benefits from lower power requirements than electrochemical and galvanic sensors, while providing a longer lifetime due to the non-depleting sensing principle. The LOX-O2 is ppO2 and temperature compensated, enabling linear operation over a wide range without the need for additional system components. It does not contain lead or any other hazardous materials and has negligible cross sensitivity to other gases. Features Flow-through housing for easy sample gas management Fast response T90 <10s Works in a vacuum and high oxygen concentrations RoHs & REACH compliant Models LOX-O2-F: UVFlux Oxygen Sensor – For research, science, experiments or integration into high-volume OEM products. CM-42990: UVFlux Oxygen Sensor w/ MX Board and Flow Through Tube Cap CM-42991: UVFlux Oxygen Sensor Development Kit CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order the sensor on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

The LOX-O2-F UV Flux 25% Oxygen Flow Through Sensor (formerly known as OX-0055) is designed to be used anywhere 0-25% oxygen levels need to be monitored in a closed system. This makes it a valuable tool for industry, researchers or scientific study.

The sensor benefits from lower power requirements than electrochemical and galvanic sensors, while providing a longer lifetime due to the non-depleting sensing principle.

The LOX-O2 is ppO2 and temperature compensated, enabling linear operation over a wide range without the need for additional system components. It does not contain lead or any other hazardous materials and has negligible cross sensitivity to other gases.

Features

  • Flow-through housing for easy sample gas management
  • Fast response T90 <10s
  • Works in a vacuum and high oxygen concentrations
  • RoHs & REACH compliant

Models

  • LOX-O2-F: UVFlux Oxygen Sensor – For research, science, experiments or integration into high-volume OEM products.
  • CM-42990: UVFlux Oxygen Sensor w/ MX Board and Flow Through Tube Cap
  • CM-42991: UVFlux Oxygen Sensor Development Kit
  • CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order the sensor on this page, then order the Devkit here.

We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name LOX-O2-F UV Flux 25% Oxygen Flow Through Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

HSA Oxygen and Carbon Dioxide Headspace Analyzer -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; O2; (Headspace volume [ml] 5-30 O2 concentration [mg/L] 0 - 0,1 Foreign gases [mL/L] 0-1)
Number of Gases Monitored Single
View Details
Ammonia (NH3) Combustible Fixed Gas Detector (0-100ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; (Combustible Fixed Gas Detectors - Ammonia (NH3) Combustible Fixed Gas Detector (0-100ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
CozIR®-LP2 5000ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-2,000 ppm, 0-5000 ppm, 0-1%)
Number of Gases Monitored Single
View Details
PM2008M-M Cubic Particulate Matter Sensors -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types (0~5,000μg/m³)
Electrical Outputs Voltage
View Details