CO2Meter.com AM1009 Integrated 5 in 1 IAQ Sensor AM1009

Description
The AM1009 Integrated 5 in 1 IAQ Sensor is an integrated air quality sensor module that measures airborne particle concentration, VOCs, NO2 concentration, temperature and relative humidity. This makes it useful as an IAQ sensor for those who also want to measure nitrogen dioxide: a reddish-brown, acidic, corrosive, and pungent gas that is highly reactive and poisonous: This IAQ sensor measures calculates the suspended particle number exactly, and outputs particle mass concentration μg/m3 directly via mathematical algorithm. VOC and NO2 concentration are measured by a combined MOX sensor, which can detect simultaneously. This sensor is also sought after due to its extremely high sensitivity to various kinds of organic volatile gases such as formaldehyde, benzene, ethanol, formic acid, nicotine and some inorganic gases like carbon monoxide, ammonia and hydrogen. Features 5 in 1 sensor module with integrated particle, VOC, NO2 and RH&T Real time PM1.0 PM2.5 and PM10 output simultaneously High accuracy, high sensitive and quick response Temperature compensation algorithm Matrix calibration technology and optimized algorithm, for high accuracy and consistency Long lifespan and high stability Models AM1009 - Integrated 5 in 1 IAQ Sensor - integrated air quality sensor module with particle concentration, VOC and NO2 concentration, temperature and relative humidity measurement.
Request a Quote
Description
The AM1009 Integrated 5 in 1 IAQ Sensor is an integrated air quality sensor module that measures airborne particle concentration, VOCs, NO2 concentration, temperature and relative humidity. This makes it useful as an IAQ sensor for those who also want to measure nitrogen dioxide: a reddish-brown, acidic, corrosive, and pungent gas that is highly reactive and poisonous: This IAQ sensor measures calculates the suspended particle number exactly, and outputs particle mass concentration μg/m3 directly via mathematical algorithm. VOC and NO2 concentration are measured by a combined MOX sensor, which can detect simultaneously. This sensor is also sought after due to its extremely high sensitivity to various kinds of organic volatile gases such as formaldehyde, benzene, ethanol, formic acid, nicotine and some inorganic gases like carbon monoxide, ammonia and hydrogen. Features 5 in 1 sensor module with integrated particle, VOC, NO2 and RH&T Real time PM1.0 PM2.5 and PM10 output simultaneously High accuracy, high sensitive and quick response Temperature compensation algorithm Matrix calibration technology and optimized algorithm, for high accuracy and consistency Long lifespan and high stability Models AM1009 - Integrated 5 in 1 IAQ Sensor - integrated air quality sensor module with particle concentration, VOC and NO2 concentration, temperature and relative humidity measurement.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AM1009 Integrated 5 in 1 IAQ Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
AM1009 Integrated 5 in 1 IAQ Sensor
AM1009 Integrated 5 in 1 IAQ Sensor
The AM1009 Integrated 5 in 1 IAQ Sensor is an integrated air quality sensor module that measures airborne particle concentration, VOCs, NO2 concentration, temperature and relative humidity. This makes it useful as an IAQ sensor for those who also want to measure nitrogen dioxide: a reddish-brown, acidic, corrosive, and pungent gas that is highly reactive and poisonous: This IAQ sensor measures calculates the suspended particle number exactly, and outputs particle mass concentration μg/m3 directly via mathematical algorithm. VOC and NO2 concentration are measured by a combined MOX sensor, which can detect simultaneously. This sensor is also sought after due to its extremely high sensitivity to various kinds of organic volatile gases such as formaldehyde, benzene, ethanol, formic acid, nicotine and some inorganic gases like carbon monoxide, ammonia and hydrogen. Features 5 in 1 sensor module with integrated particle, VOC, NO2 and RH&T Real time PM1.0 PM2.5 and PM10 output simultaneously High accuracy, high sensitive and quick response Temperature compensation algorithm Matrix calibration technology and optimized algorithm, for high accuracy and consistency Long lifespan and high stability Models AM1009 - Integrated 5 in 1 IAQ Sensor - integrated air quality sensor module with particle concentration, VOC and NO2 concentration, temperature and relative humidity measurement.

The AM1009 Integrated 5 in 1 IAQ Sensor is an integrated air quality sensor module that measures airborne particle concentration, VOCs, NO2 concentration, temperature and relative humidity. This makes it useful as an IAQ sensor for those who also want to measure nitrogen dioxide: a reddish-brown, acidic, corrosive, and pungent gas that is highly reactive and poisonous:

This IAQ sensor measures calculates the suspended particle number exactly, and outputs particle mass concentration μg/m3 directly via mathematical algorithm.

VOC and NO2 concentration are measured by a combined MOX sensor, which can detect simultaneously. This sensor is also sought after due to its extremely high sensitivity to various kinds of organic volatile gases such as formaldehyde, benzene, ethanol, formic acid, nicotine and some inorganic gases like carbon monoxide, ammonia and hydrogen.

Features

  • 5 in 1 sensor module with integrated particle, VOC, NO2 and RH&T
  • Real time PM1.0 PM2.5 and PM10 output simultaneously
  • High accuracy, high sensitive and quick response
  • Temperature compensation algorithm
  • Matrix calibration technology and optimized algorithm, for high accuracy and consistency
  • Long lifespan and high stability

Models

AM1009 - Integrated 5 in 1 IAQ Sensor - integrated air quality sensor module with particle concentration, VOC and NO2 concentration, temperature and relative humidity measurement.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name AM1009 Integrated 5 in 1 IAQ Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

CozIR®-LP2 5000ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-2,000 ppm, 0-5000 ppm, 0-1%)
Number of Gases Monitored Single
View Details
AM4203-FC A2L Refrigerant Leak Detection Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types (0~50% LFL (Extendable up to 100% LFL))
Number of Gases Monitored Single
View Details
SBH-2A Cubic 2% Propane Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types (0-2% Vol)
Electrical Outputs Voltage
View Details
HSA Oxygen and Carbon Dioxide Headspace Analyzer -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; O2; (Headspace volume [ml] 5-30 O2 concentration [mg/L] 0 - 0,1 Foreign gases [mL/L] 0-1)
Number of Gases Monitored Single
View Details