CANNON Instrument Company Low Temperature Viscometer TESC-5133

Description
The compact, economical TESC-5133 Low Temperature Viscometer integrates and automates the ASTM D5133 process of conditioning and testing low temperature viscosities of engine lubricants. The TESC 5133 Windows® 10 software application records sample temperature and viscosity throughout the test, then computes the temperature (Gel Index Temperature) at which there is a rapid change in viscosity (Gelation Index). Common applications include gear oils, automatic transmission fluids, torque and tractor fluids, industrial and automotive hydraulic oils, industrial lubricants, and other fluids where low-temperature viscosity is critical. Features and Benefits Fully integrated and automated conditioning and testing (−42 °C to +90 °C) Provides an automated alternative to ASTM D5133 testing Reduces result variability due to temperature fluctuation and operator intervention Provides superior precision Allows for unattended operation Sample thermal conditioning completed without operator intervention Reduces instrument set-up time TESC 5133 Windows® 10 software application records sample temperature and viscosity throughout the test, then computes the temperature (Gel Index Temperature) at which there is a rapid change in viscosity (Gelation Index) Cost-effective, ultra-compact design Allows installation of multiple TESC Systems in a relatively small benchtop area for redundancy and greater test versatility Conserves precious bench space Easy-lift system Configured for use with the Brookfield® DV2T viscometer 1/2 RV Simplifies positioning of the viscometer head Solid-state thermoelectric cooling Peltier cooling is environmentally friendly and does not require the use of hazardous bath fluids Enclosed sample chamber provides a uniform, controlled temperature environment during the entire test
Datasheet
Description
The compact, economical TESC-5133 Low Temperature Viscometer integrates and automates the ASTM D5133 process of conditioning and testing low temperature viscosities of engine lubricants. The TESC 5133 Windows® 10 software application records sample temperature and viscosity throughout the test, then computes the temperature (Gel Index Temperature) at which there is a rapid change in viscosity (Gelation Index). Common applications include gear oils, automatic transmission fluids, torque and tractor fluids, industrial and automotive hydraulic oils, industrial lubricants, and other fluids where low-temperature viscosity is critical. Features and Benefits Fully integrated and automated conditioning and testing (−42 °C to +90 °C) Provides an automated alternative to ASTM D5133 testing Reduces result variability due to temperature fluctuation and operator intervention Provides superior precision Allows for unattended operation Sample thermal conditioning completed without operator intervention Reduces instrument set-up time TESC 5133 Windows® 10 software application records sample temperature and viscosity throughout the test, then computes the temperature (Gel Index Temperature) at which there is a rapid change in viscosity (Gelation Index) Cost-effective, ultra-compact design Allows installation of multiple TESC Systems in a relatively small benchtop area for redundancy and greater test versatility Conserves precious bench space Easy-lift system Configured for use with the Brookfield® DV2T viscometer 1/2 RV Simplifies positioning of the viscometer head Solid-state thermoelectric cooling Peltier cooling is environmentally friendly and does not require the use of hazardous bath fluids Enclosed sample chamber provides a uniform, controlled temperature environment during the entire test
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Temperature Viscometer - TESC-5133 - CANNON Instrument Company
State College, PA, United States
Low Temperature Viscometer
TESC-5133
Low Temperature Viscometer TESC-5133
The compact, economical TESC-5133 Low Temperature Viscometer integrates and automates the ASTM D5133 process of conditioning and testing low temperature viscosities of engine lubricants. The TESC 5133 Windows® 10 software application records sample temperature and viscosity throughout the test, then computes the temperature (Gel Index Temperature) at which there is a rapid change in viscosity (Gelation Index). Common applications include gear oils, automatic transmission fluids, torque and tractor fluids, industrial and automotive hydraulic oils, industrial lubricants, and other fluids where low-temperature viscosity is critical. Features and Benefits Fully integrated and automated conditioning and testing (−42 °C to +90 °C) Provides an automated alternative to ASTM D5133 testing Reduces result variability due to temperature fluctuation and operator intervention Provides superior precision Allows for unattended operation Sample thermal conditioning completed without operator intervention Reduces instrument set-up time TESC 5133 Windows® 10 software application records sample temperature and viscosity throughout the test, then computes the temperature (Gel Index Temperature) at which there is a rapid change in viscosity (Gelation Index) Cost-effective, ultra-compact design Allows installation of multiple TESC Systems in a relatively small benchtop area for redundancy and greater test versatility Conserves precious bench space Easy-lift system Configured for use with the Brookfield® DV2T viscometer 1/2 RV Simplifies positioning of the viscometer head Solid-state thermoelectric cooling Peltier cooling is environmentally friendly and does not require the use of hazardous bath fluids Enclosed sample chamber provides a uniform, controlled temperature environment during the entire test

The compact, economical TESC-5133 Low Temperature Viscometer integrates and automates the ASTM D5133 process of conditioning and testing low temperature viscosities of engine lubricants. The TESC 5133 Windows® 10 software application records sample temperature and viscosity throughout the test, then computes the temperature (Gel Index Temperature) at which there is a rapid change in viscosity (Gelation Index).

Common applications include gear oils, automatic transmission fluids, torque and tractor fluids, industrial and automotive hydraulic oils, industrial lubricants, and other fluids where low-temperature viscosity is critical.

Features and Benefits

Fully integrated and automated conditioning and testing (−42 °C to +90 °C)

  • Provides an automated alternative to ASTM D5133 testing
  • Reduces result variability due to temperature fluctuation and operator intervention
  • Provides superior precision
  • Allows for unattended operation

Sample thermal conditioning completed without operator intervention

  • Reduces instrument set-up time
  • TESC 5133 Windows® 10 software application records sample temperature and viscosity throughout the test, then computes the temperature (Gel Index Temperature) at which there is a rapid change in viscosity (Gelation Index)

Cost-effective, ultra-compact design

  • Allows installation of multiple TESC Systems in a relatively small benchtop area for redundancy and greater test versatility
  • Conserves precious bench space

Easy-lift system

  • Configured for use with the Brookfield® DV2T viscometer 1/2 RV
  • Simplifies positioning of the viscometer head

Solid-state thermoelectric cooling

  • Peltier cooling is environmentally friendly and does not require the use of hazardous bath fluids
  • Enclosed sample chamber provides a uniform, controlled temperature environment during the entire test
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Viscometers
Product Number TESC-5133
Product Name Low Temperature Viscometer
Display & Special Features Temperature Measurement; Benchtop or Laboratory; Video
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
Dual-Bath Kinematic Viscometer - CAV® 4.2 - CANNON Instrument Company
Specs
Kinematic Viscosity Range 0.5000 to 10000 cSt (5.38E-6 to 0.1076 ft²/sec)
Display & Special Features Benchtop or Laboratory
Industry / Application Marine; Petroleum; Formulated Oil Analysis, Additive Analysis, Waxes/Paraffin, Crude Oil Testing, Glycols
View Details
B-One Touch Viscometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Display & Special Features PC Interface / Networkable
View Details
Lovis 2000 M/ME Microviscometer -  - Anton Paar
Specs
Dynamic Viscosity Range 0.3000 to 10000 cps
Accuracy 0.5000 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball
View Details