Gilson Company, Inc. Asphalt Institute Viscometer, Size 200, 2400-52000 Poise PT-114

Description
Gilson offers five sizes of Asphalt Institute Viscometers to determine viscosity of highly viscous materials such as bitumen at 140°F (60°C). The user measures elapsed time for a fixed volume of liquid to be drawn by vacuum through the graduated capillary tube. Time is multiplied by the viscometer constant to obtain absolute viscosity. Measurement requires a minimum sample size of 3ml and a bath depth of 7in (180mm). Certificate of calibration is supplied with each viscometer. Neoprene rubber holders to fit a 2in (51mm) diameter hole are ordered separately as PTA-100. Inquire if fixed metal holders preferred. Also see stopwatches and thermometers listed elsewhere. Est. Ship Wt.: 2lb (1kg).
Description
Gilson offers five sizes of Asphalt Institute Viscometers to determine viscosity of highly viscous materials such as bitumen at 140°F (60°C). The user measures elapsed time for a fixed volume of liquid to be drawn by vacuum through the graduated capillary tube. Time is multiplied by the viscometer constant to obtain absolute viscosity. Measurement requires a minimum sample size of 3ml and a bath depth of 7in (180mm). Certificate of calibration is supplied with each viscometer. Neoprene rubber holders to fit a 2in (51mm) diameter hole are ordered separately as PTA-100. Inquire if fixed metal holders preferred. Also see stopwatches and thermometers listed elsewhere. Est. Ship Wt.: 2lb (1kg).

Suppliers

Company
Product
Description
Supplier Links
Asphalt Institute Viscometer, Size 200, 2400-52000 Poise - PT-114 - Gilson Company, Inc.
Lewis Center, OH, USA
Asphalt Institute Viscometer, Size 200, 2400-52000 Poise
PT-114
Asphalt Institute Viscometer, Size 200, 2400-52000 Poise PT-114
Gilson offers five sizes of Asphalt Institute Viscometers to determine viscosity of highly viscous materials such as bitumen at 140°F (60°C). The user measures elapsed time for a fixed volume of liquid to be drawn by vacuum through the graduated capillary tube. Time is multiplied by the viscometer constant to obtain absolute viscosity. Measurement requires a minimum sample size of 3ml and a bath depth of 7in (180mm). Certificate of calibration is supplied with each viscometer. Neoprene rubber holders to fit a 2in (51mm) diameter hole are ordered separately as PTA-100. Inquire if fixed metal holders preferred. Also see stopwatches and thermometers listed elsewhere. Est. Ship Wt.: 2lb (1kg).

Gilson offers five sizes of Asphalt Institute Viscometers to determine viscosity of highly viscous materials such as bitumen at 140°F (60°C). The user measures elapsed time for a fixed volume of liquid to be drawn by vacuum through the graduated capillary tube. Time is multiplied by the viscometer constant to obtain absolute viscosity. Measurement requires a minimum sample size of 3ml and a bath depth of 7in (180mm). Certificate of calibration is supplied with each viscometer. Neoprene rubber holders to fit a 2in (51mm) diameter hole are ordered separately as PTA-100. Inquire if fixed metal holders preferred. Also see stopwatches and thermometers listed elsewhere. Est. Ship Wt.: 2lb (1kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Viscometers
Product Number PT-114
Product Name Asphalt Institute Viscometer, Size 200, 2400-52000 Poise
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
LabPak Viscometer -  - Saint Clair Systems, Inc.
Saint Clair Systems, Inc.
Specs
Dynamic Viscosity Range 0.0200 to ? cps
Technology / Test Method Electromagnetic Piston or Falling Ball
Display & Special Features Benchtop or Laboratory
View Details
Bostwick Consistometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
View Details