AMETEK Spectro Scientific Portable Kinematic Viscometer MiniVisc 3000

Description
Highlights The MiniVisc 3000 series (formerly the SpectroVisc Q3000 Series) viscometers are the first truly portable, solvent-free, temperature-controll ed kinematic viscometers, providing high-accuracy measurements for easy detection of viscosity variations caused by contamination, mix-up and oil degradation. The devices were designed to determine kinematic viscosity at 40C in the field for applications where immediate results are essential for determining the health of critical equipment. Principle of Operation MiniVisc 3000 viscometers use a patented split cell design that enables measurement of kinematic viscosity using only a few drops (60µL) of oil. When closed, the center pieces of the split cell form a funnel with 100 micron gap allowing oil to flow down by gravity. Sensors along the funnel are triggered when oil flows by and flow time between two sensors is measured. The kinematic viscosity is then calculated. When opened, the split cell can be easily cleaned with a non-abrasive cleaning pad and ready for next sample. The split cell is controlled at 40C throughout the measurement. The test time is proportional to viscosity, ranging from a few seconds to several minutes. The cleanliness of oil or color has no impact of the viscosity result.
Request a Quote Datasheet
Description
Highlights The MiniVisc 3000 series (formerly the SpectroVisc Q3000 Series) viscometers are the first truly portable, solvent-free, temperature-controll ed kinematic viscometers, providing high-accuracy measurements for easy detection of viscosity variations caused by contamination, mix-up and oil degradation. The devices were designed to determine kinematic viscosity at 40C in the field for applications where immediate results are essential for determining the health of critical equipment. Principle of Operation MiniVisc 3000 viscometers use a patented split cell design that enables measurement of kinematic viscosity using only a few drops (60µL) of oil. When closed, the center pieces of the split cell form a funnel with 100 micron gap allowing oil to flow down by gravity. Sensors along the funnel are triggered when oil flows by and flow time between two sensors is measured. The kinematic viscosity is then calculated. When opened, the split cell can be easily cleaned with a non-abrasive cleaning pad and ready for next sample. The split cell is controlled at 40C throughout the measurement. The test time is proportional to viscosity, ranging from a few seconds to several minutes. The cleanliness of oil or color has no impact of the viscosity result.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Chelmsford, MA, United States
Portable Kinematic Viscometer
MiniVisc 3000
Portable Kinematic Viscometer MiniVisc 3000
Highlights The MiniVisc 3000 series (formerly the SpectroVisc Q3000 Series) viscometers are the first truly portable, solvent-free, temperature-controll ed kinematic viscometers, providing high-accuracy measurements for easy detection of viscosity variations caused by contamination, mix-up and oil degradation. The devices were designed to determine kinematic viscosity at 40C in the field for applications where immediate results are essential for determining the health of critical equipment. Principle of Operation MiniVisc 3000 viscometers use a patented split cell design that enables measurement of kinematic viscosity using only a few drops (60µL) of oil. When closed, the center pieces of the split cell form a funnel with 100 micron gap allowing oil to flow down by gravity. Sensors along the funnel are triggered when oil flows by and flow time between two sensors is measured. The kinematic viscosity is then calculated. When opened, the split cell can be easily cleaned with a non-abrasive cleaning pad and ready for next sample. The split cell is controlled at 40C throughout the measurement. The test time is proportional to viscosity, ranging from a few seconds to several minutes. The cleanliness of oil or color has no impact of the viscosity result.

Highlights

The MiniVisc 3000 series (formerly the SpectroVisc Q3000 Series) viscometers are the first truly portable, solvent-free, temperature-controlled kinematic viscometers, providing high-accuracy measurements for easy detection of viscosity variations caused by contamination, mix-up and oil degradation. The devices were designed to determine kinematic viscosity at 40C in the field for applications where immediate results are essential for determining the health of critical equipment.

Principle of Operation

MiniVisc 3000 viscometers use a patented split cell design that enables measurement of kinematic viscosity using only a few drops (60µL) of oil. When closed, the center pieces of the split cell form a funnel with 100 micron gap allowing oil to flow down by gravity. Sensors along the funnel are triggered when oil flows by and flow time between two sensors is measured. The kinematic viscosity is then calculated. When opened, the split cell can be easily cleaned with a non-abrasive cleaning pad and ready for next sample. The split cell is controlled at 40C throughout the measurement.

The test time is proportional to viscosity, ranging from a few seconds to several minutes. The cleanliness of oil or color has no impact of the viscosity result.

Supplier's Site Datasheet

Technical Specifications

  AMETEK Spectro Scientific
Product Category Viscometers
Product Number MiniVisc 3000
Product Name Portable Kinematic Viscometer
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Expeditionary Oil Lab Fluid Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Technology / Test Method Capillary
Display & Special Features Handheld, Portable or Field; Video
Industry / Application Aerospace; Marine; Lube Condition Monitoring (Oil Analysis); Mining
View Details
Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details