CANNON Instrument Company Mini-Rotary Viscometer CMRV-4500

Description
For Low Temperature Pumping Viscosity of Engine Oils The CMRV-4500 is an automated mini-rotary viscometer for measuring low-temperature pumping viscosity from –5 °C to –40 °C. It has 9 test cells. It is thermoelectrically-c ooled via an external air/water heat exchanger. Common Applications Drive line lubricants New engine oils Used automotive oils Reliable and accurate results Meets requirements of ASTM D4684, ASTM D3829, ASTM D6821* and ASTM D6896 Meets latest SAE J300 specifications for low-temperature pumpability Reliable and accurate temperature control from –5 °C to –40 °C Dry gas purge regulator maintains a frost-free environment throughout the precise, microprocessor-contr olled cooling cycle Compact, efficient design Benchtop unit measures yield stress and viscosity for drive line lubricants and engine oils Solid-state thermoelectric cooling removes temperature gradients to provide significantly enhanced precision and superb temperature uniformity for all nine test cells Compact air/water heat exchanger provides a quiet, low-maintenance system that does not rely on potentially hazardous refrigerants High performance rotors with carbon fiber shafts minimize heat transfer in and out of test cells Integrated drawer unit for convenient storage of CMRV accessories including rotors, weights, and cell caps. Fully automated testing VISCPRO® software contains pre-configured methods for each SAE-specified oil grade and referenced ASTM methods Viscosity and yield stress are automatically calculated and saved Versatility Software allows custom cooling profile configuration Optional multi-unit interface kit permits control of up to four units from a single PC
Datasheet
Description
For Low Temperature Pumping Viscosity of Engine Oils The CMRV-4500 is an automated mini-rotary viscometer for measuring low-temperature pumping viscosity from –5 °C to –40 °C. It has 9 test cells. It is thermoelectrically-c ooled via an external air/water heat exchanger. Common Applications Drive line lubricants New engine oils Used automotive oils Reliable and accurate results Meets requirements of ASTM D4684, ASTM D3829, ASTM D6821* and ASTM D6896 Meets latest SAE J300 specifications for low-temperature pumpability Reliable and accurate temperature control from –5 °C to –40 °C Dry gas purge regulator maintains a frost-free environment throughout the precise, microprocessor-contr olled cooling cycle Compact, efficient design Benchtop unit measures yield stress and viscosity for drive line lubricants and engine oils Solid-state thermoelectric cooling removes temperature gradients to provide significantly enhanced precision and superb temperature uniformity for all nine test cells Compact air/water heat exchanger provides a quiet, low-maintenance system that does not rely on potentially hazardous refrigerants High performance rotors with carbon fiber shafts minimize heat transfer in and out of test cells Integrated drawer unit for convenient storage of CMRV accessories including rotors, weights, and cell caps. Fully automated testing VISCPRO® software contains pre-configured methods for each SAE-specified oil grade and referenced ASTM methods Viscosity and yield stress are automatically calculated and saved Versatility Software allows custom cooling profile configuration Optional multi-unit interface kit permits control of up to four units from a single PC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-Rotary Viscometer - CMRV-4500 - CANNON Instrument Company
State College, PA, United States
Mini-Rotary Viscometer
CMRV-4500
Mini-Rotary Viscometer CMRV-4500
For Low Temperature Pumping Viscosity of Engine Oils The CMRV-4500 is an automated mini-rotary viscometer for measuring low-temperature pumping viscosity from –5 °C to –40 °C. It has 9 test cells. It is thermoelectrically-c ooled via an external air/water heat exchanger. Common Applications Drive line lubricants New engine oils Used automotive oils Reliable and accurate results Meets requirements of ASTM D4684, ASTM D3829, ASTM D6821* and ASTM D6896 Meets latest SAE J300 specifications for low-temperature pumpability Reliable and accurate temperature control from –5 °C to –40 °C Dry gas purge regulator maintains a frost-free environment throughout the precise, microprocessor-contr olled cooling cycle Compact, efficient design Benchtop unit measures yield stress and viscosity for drive line lubricants and engine oils Solid-state thermoelectric cooling removes temperature gradients to provide significantly enhanced precision and superb temperature uniformity for all nine test cells Compact air/water heat exchanger provides a quiet, low-maintenance system that does not rely on potentially hazardous refrigerants High performance rotors with carbon fiber shafts minimize heat transfer in and out of test cells Integrated drawer unit for convenient storage of CMRV accessories including rotors, weights, and cell caps. Fully automated testing VISCPRO® software contains pre-configured methods for each SAE-specified oil grade and referenced ASTM methods Viscosity and yield stress are automatically calculated and saved Versatility Software allows custom cooling profile configuration Optional multi-unit interface kit permits control of up to four units from a single PC

For Low Temperature Pumping Viscosity of Engine Oils

The CMRV-4500 is an automated mini-rotary viscometer for measuring low-temperature pumping viscosity from –5 °C to –40 °C. It has 9 test cells. It is thermoelectrically-cooled via an external air/water heat exchanger.

Common Applications

  • Drive line lubricants
  • New engine oils
  • Used automotive oils

Reliable and accurate results

  • Meets requirements of ASTM D4684, ASTM D3829, ASTM D6821* and ASTM D6896
  • Meets latest SAE J300 specifications for low-temperature pumpability
  • Reliable and accurate temperature control from –5 °C to –40 °C
  • Dry gas purge regulator maintains a frost-free environment throughout the precise, microprocessor-controlled cooling cycle

Compact, efficient design

  • Benchtop unit measures yield stress and viscosity for drive line lubricants and engine oils
  • Solid-state thermoelectric cooling removes temperature gradients to provide significantly enhanced precision and superb temperature uniformity for all nine test cells
  • Compact air/water heat exchanger provides a quiet, low-maintenance system that does not rely on potentially hazardous refrigerants
  • High performance rotors with carbon fiber shafts minimize heat transfer in and out of test cells
  • Integrated drawer unit for convenient storage of CMRV accessories including rotors, weights, and cell caps.

Fully automated testing

  • VISCPRO® software contains pre-configured methods for each SAE-specified oil grade and referenced ASTM methods
  • Viscosity and yield stress are automatically calculated and saved

Versatility

  • Software allows custom cooling profile configuration
  • Optional multi-unit interface kit permits control of up to four units from a single PC
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Viscometers
Product Number CMRV-4500
Product Name Mini-Rotary Viscometer
Technology / Test Method Rotational
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
Automated Viscometers - ULTRAVIS 192 - CANNON Instrument Company
CANNON Instrument Company
Specs
Kinematic Viscosity Range 5 to 50 cSt (5.38E-5 to 5.38E-4 ft²/sec)
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Petroleum; Fleet Maintenance, Condition Monitoring
View Details
Viscometer - Visco 88 - Malvern Instruments, Inc.
Malvern Instruments, Inc.
Specs
Dynamic Viscosity Range 5 to 1.00E8 cps
Technology / Test Method Rotational
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software
View Details
In-Line Process Viscometer - VTX423-41 - TDCollaborative, LLC
Specs
Dynamic Viscosity Range 5 to 40 cps
Accuracy 2 ±% Full Scale
Technology / Test Method Vibratory / Oscillating Viscometry
View Details