CANNON Instrument Company Automatic Viscometer PolyVISC®

Description
For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions to 135 °C PolyVISC® is a fully automated, benchtop capillary viscometer with an 11 position sample handler for unattended processing and testing of of dilute solution viscosity of polymers in organic solvents and aqueous solutions. The ultra-stable thermostatic air chamber provides temperature control from 20 °C to 135 °C (with available options). Elastomers Plastics Thermoplastic elastomers Copolymers Biopolymers Polymer blends Oligomers Pre-polymers Resins Viscosity modifiers Designed to meet specific polymer industry needs Standard unit is compatible with organic solvents and aqueous solutions. Upgrade to PVDF/PTFE components permits testing with highly aggressive solvents. On-board software with specialized polymer calculations determines relative, inherent, reduced and intrinsic viscosity Ultra-stable thermostatic air chamber with AIRBATH® technology provides excellent temperature control (±0.01 °C) from 20 °C to 100 °C (high temperature bath option provides range to 135 °C) Kinematic viscosity range: 0.3 mm2/s (cSt) to 20,000 mm2/s (cSt) in 100-fold increments. Special ranges available. Fully automated bench-top testing User-friendly software controls the instrument and facilitates tasks such as sampling, measurement and viscometer tube washing. 11 position sample handler allows for unattended operation Automated processing reduces operator to operator variability Compact, robust design Bench-top design conserves valuable lab space Built-in thermoelectric cooling requires no external chiller Simplified maintenance & test versatility Accurately measures viscosity of opague and transparent samples. Standard infrared sensors available for transparent samples and some opague samples. AIRBATH® chamber allows for rapid temperature and viscometer changes Uses either a modified Atlantic compound viscometer tube (applicable for most samples) or a modified Ubbelohde tube (for volatile samples) Volatile sample testing option provides protection from solvent evaporation to enhance test precision and reduce the presence of toxic or corrosive vapors in the AIRBATH® chamber
Datasheet
Description
For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions to 135 °C PolyVISC® is a fully automated, benchtop capillary viscometer with an 11 position sample handler for unattended processing and testing of of dilute solution viscosity of polymers in organic solvents and aqueous solutions. The ultra-stable thermostatic air chamber provides temperature control from 20 °C to 135 °C (with available options). Elastomers Plastics Thermoplastic elastomers Copolymers Biopolymers Polymer blends Oligomers Pre-polymers Resins Viscosity modifiers Designed to meet specific polymer industry needs Standard unit is compatible with organic solvents and aqueous solutions. Upgrade to PVDF/PTFE components permits testing with highly aggressive solvents. On-board software with specialized polymer calculations determines relative, inherent, reduced and intrinsic viscosity Ultra-stable thermostatic air chamber with AIRBATH® technology provides excellent temperature control (±0.01 °C) from 20 °C to 100 °C (high temperature bath option provides range to 135 °C) Kinematic viscosity range: 0.3 mm2/s (cSt) to 20,000 mm2/s (cSt) in 100-fold increments. Special ranges available. Fully automated bench-top testing User-friendly software controls the instrument and facilitates tasks such as sampling, measurement and viscometer tube washing. 11 position sample handler allows for unattended operation Automated processing reduces operator to operator variability Compact, robust design Bench-top design conserves valuable lab space Built-in thermoelectric cooling requires no external chiller Simplified maintenance & test versatility Accurately measures viscosity of opague and transparent samples. Standard infrared sensors available for transparent samples and some opague samples. AIRBATH® chamber allows for rapid temperature and viscometer changes Uses either a modified Atlantic compound viscometer tube (applicable for most samples) or a modified Ubbelohde tube (for volatile samples) Volatile sample testing option provides protection from solvent evaporation to enhance test precision and reduce the presence of toxic or corrosive vapors in the AIRBATH® chamber
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Viscometer - PolyVISC® - CANNON Instrument Company
State College, PA, United States
Automatic Viscometer
PolyVISC®
Automatic Viscometer PolyVISC®
For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions to 135 °C PolyVISC® is a fully automated, benchtop capillary viscometer with an 11 position sample handler for unattended processing and testing of of dilute solution viscosity of polymers in organic solvents and aqueous solutions. The ultra-stable thermostatic air chamber provides temperature control from 20 °C to 135 °C (with available options). Elastomers Plastics Thermoplastic elastomers Copolymers Biopolymers Polymer blends Oligomers Pre-polymers Resins Viscosity modifiers Designed to meet specific polymer industry needs Standard unit is compatible with organic solvents and aqueous solutions. Upgrade to PVDF/PTFE components permits testing with highly aggressive solvents. On-board software with specialized polymer calculations determines relative, inherent, reduced and intrinsic viscosity Ultra-stable thermostatic air chamber with AIRBATH® technology provides excellent temperature control (±0.01 °C) from 20 °C to 100 °C (high temperature bath option provides range to 135 °C) Kinematic viscosity range: 0.3 mm2/s (cSt) to 20,000 mm2/s (cSt) in 100-fold increments. Special ranges available. Fully automated bench-top testing User-friendly software controls the instrument and facilitates tasks such as sampling, measurement and viscometer tube washing. 11 position sample handler allows for unattended operation Automated processing reduces operator to operator variability Compact, robust design Bench-top design conserves valuable lab space Built-in thermoelectric cooling requires no external chiller Simplified maintenance & test versatility Accurately measures viscosity of opague and transparent samples. Standard infrared sensors available for transparent samples and some opague samples. AIRBATH® chamber allows for rapid temperature and viscometer changes Uses either a modified Atlantic compound viscometer tube (applicable for most samples) or a modified Ubbelohde tube (for volatile samples) Volatile sample testing option provides protection from solvent evaporation to enhance test precision and reduce the presence of toxic or corrosive vapors in the AIRBATH® chamber

For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions to 135 °C

PolyVISC® is a fully automated, benchtop capillary viscometer with an 11 position sample handler for unattended processing and testing of of dilute solution viscosity of polymers in organic solvents and aqueous solutions. The ultra-stable thermostatic air chamber provides temperature control from 20 °C to 135 °C (with available options).

  • Elastomers
  • Plastics
  • Thermoplastic elastomers
  • Copolymers
  • Biopolymers
  • Polymer blends
  • Oligomers
  • Pre-polymers
  • Resins
  • Viscosity modifiers

Designed to meet specific polymer industry needs

  • Standard unit is compatible with organic solvents and aqueous solutions. Upgrade to PVDF/PTFE components permits testing with highly aggressive solvents.
  • On-board software with specialized polymer calculations determines relative, inherent, reduced and intrinsic viscosity
  • Ultra-stable thermostatic air chamber with AIRBATH® technology provides excellent temperature control (±0.01 °C) from 20 °C to 100 °C (high temperature bath option provides range to 135 °C)
  • Kinematic viscosity range: 0.3 mm2/s (cSt) to 20,000 mm2/s (cSt) in 100-fold increments. Special ranges available.

Fully automated bench-top testing

  • User-friendly software controls the instrument and facilitates tasks such as sampling, measurement and viscometer tube washing.
  • 11 position sample handler allows for unattended operation
  • Automated processing reduces operator to operator variability

Compact, robust design

  • Bench-top design conserves valuable lab space
  • Built-in thermoelectric cooling requires no external chiller

Simplified maintenance & test versatility

  • Accurately measures viscosity of opague and transparent samples. Standard infrared sensors available for transparent samples and some opague samples.
  • AIRBATH® chamber allows for rapid temperature and viscometer changes
  • Uses either a modified Atlantic compound viscometer tube (applicable for most samples) or a modified Ubbelohde tube (for volatile samples)
  • Volatile sample testing option provides protection from solvent evaporation to enhance test precision and reduce the presence of toxic or corrosive vapors in the AIRBATH® chamber
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Viscometers
Product Number PolyVISC®
Product Name Automatic Viscometer
Kinematic Viscosity Range 0.3000 to 20000 cSt (3.23E-6 to 0.2153 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
Automatic Viscometers - miniAV®-LT - CANNON Instrument Company
CANNON Instrument Company
Specs
Kinematic Viscosity Range ? to 20000 cSt (? to 0.2153 ft²/sec)
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Petroleum
View Details
Asphalt Binder Viscometer - Visco 2000 - Malvern Instruments, Inc.
Specs
Display & Special Features Benchtop or Laboratory
Industry / Application Asphalt
View Details
In-Line Process Viscometer - VTX423-41 - TDCollaborative, LLC
Specs
Dynamic Viscosity Range 5 to 40 cps
Accuracy 2 ±% Full Scale
Technology / Test Method Vibratory / Oscillating Viscometry
View Details