CANNON Instrument Company Automatic Viscometers miniPV®

Description
For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions miniPV® is a fully-automated, single sample, benchtop viscometer for testing dilute solution viscosity of polymers in organic solvents and aqueous solutions. The Ubbelohde-style tube covers a 100-fold viscosity range between 0.3 cSt and 5,000 cSt from 20 °C to 100 °C. Elastomers Plastics Thermoplastic elastomers Copolymers Biopolymers Polymer blends Oligomers Pre-polymers Resins Viscosity modifiers Designed to meet specific polymer industry needs Compatible with organic solvents and aqueous solutions On-board software with specialized polymer calculations determines relative, inherent, reduced, specific and intrinsic viscosity Superb temperature control (±0.01°C) from 20° C to 100 °C (with available options) Kinematic viscosity range: 0.3 mm²/s (cSt) to 5,000 mm²/s (cSt) in 100-fold increments. Special ranges available upon request. Compact, robust design Fits in roughly the same bench-top area as an analytical balance Conserves valuable lab space Proven CANNON® viscometer platform offers reliability and outstanding support Optional Peltier cooling is environmentally friendly and requires no external refrigeration Fully automated bench-top testing Software controls the instrument and facilitates tasks such as calibration, data entry, method specification, calculation selection, report formatting, and data exporting Single PC manages up to 4 instruments using VISCPRO® software Reduces operator to operator variability Reduced consumable costs ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50% Automated vial washing & drying reduces vial consumption and replaces manual washing Simplified maintenance & test versatility Modular bath for easy maintenance access Viscometer tube replacement completed in minutes Single-point temperature calibration avoids need for tube recalibration and maximizes test flexibility
Datasheet
Description
For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions miniPV® is a fully-automated, single sample, benchtop viscometer for testing dilute solution viscosity of polymers in organic solvents and aqueous solutions. The Ubbelohde-style tube covers a 100-fold viscosity range between 0.3 cSt and 5,000 cSt from 20 °C to 100 °C. Elastomers Plastics Thermoplastic elastomers Copolymers Biopolymers Polymer blends Oligomers Pre-polymers Resins Viscosity modifiers Designed to meet specific polymer industry needs Compatible with organic solvents and aqueous solutions On-board software with specialized polymer calculations determines relative, inherent, reduced, specific and intrinsic viscosity Superb temperature control (±0.01°C) from 20° C to 100 °C (with available options) Kinematic viscosity range: 0.3 mm²/s (cSt) to 5,000 mm²/s (cSt) in 100-fold increments. Special ranges available upon request. Compact, robust design Fits in roughly the same bench-top area as an analytical balance Conserves valuable lab space Proven CANNON® viscometer platform offers reliability and outstanding support Optional Peltier cooling is environmentally friendly and requires no external refrigeration Fully automated bench-top testing Software controls the instrument and facilitates tasks such as calibration, data entry, method specification, calculation selection, report formatting, and data exporting Single PC manages up to 4 instruments using VISCPRO® software Reduces operator to operator variability Reduced consumable costs ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50% Automated vial washing & drying reduces vial consumption and replaces manual washing Simplified maintenance & test versatility Modular bath for easy maintenance access Viscometer tube replacement completed in minutes Single-point temperature calibration avoids need for tube recalibration and maximizes test flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Viscometers - miniPV® - CANNON Instrument Company
State College, PA, United States
Automatic Viscometers
miniPV®
Automatic Viscometers miniPV®
For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions miniPV® is a fully-automated, single sample, benchtop viscometer for testing dilute solution viscosity of polymers in organic solvents and aqueous solutions. The Ubbelohde-style tube covers a 100-fold viscosity range between 0.3 cSt and 5,000 cSt from 20 °C to 100 °C. Elastomers Plastics Thermoplastic elastomers Copolymers Biopolymers Polymer blends Oligomers Pre-polymers Resins Viscosity modifiers Designed to meet specific polymer industry needs Compatible with organic solvents and aqueous solutions On-board software with specialized polymer calculations determines relative, inherent, reduced, specific and intrinsic viscosity Superb temperature control (±0.01°C) from 20° C to 100 °C (with available options) Kinematic viscosity range: 0.3 mm²/s (cSt) to 5,000 mm²/s (cSt) in 100-fold increments. Special ranges available upon request. Compact, robust design Fits in roughly the same bench-top area as an analytical balance Conserves valuable lab space Proven CANNON® viscometer platform offers reliability and outstanding support Optional Peltier cooling is environmentally friendly and requires no external refrigeration Fully automated bench-top testing Software controls the instrument and facilitates tasks such as calibration, data entry, method specification, calculation selection, report formatting, and data exporting Single PC manages up to 4 instruments using VISCPRO® software Reduces operator to operator variability Reduced consumable costs ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50% Automated vial washing & drying reduces vial consumption and replaces manual washing Simplified maintenance & test versatility Modular bath for easy maintenance access Viscometer tube replacement completed in minutes Single-point temperature calibration avoids need for tube recalibration and maximizes test flexibility

For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions

miniPV® is a fully-automated, single sample, benchtop viscometer for testing dilute solution viscosity of polymers in organic solvents and aqueous solutions. The Ubbelohde-style tube covers a 100-fold viscosity range between 0.3 cSt and 5,000 cSt from 20 °C to 100 °C.

  • Elastomers
  • Plastics
  • Thermoplastic elastomers
  • Copolymers
  • Biopolymers
  • Polymer blends
  • Oligomers
  • Pre-polymers
  • Resins
  • Viscosity modifiers

Designed to meet specific polymer industry needs

  • Compatible with organic solvents and aqueous solutions
  • On-board software with specialized polymer calculations determines relative, inherent, reduced, specific and intrinsic viscosity
  • Superb temperature control (±0.01°C) from 20° C to 100 °C (with available options)
  • Kinematic viscosity range: 0.3 mm²/s (cSt) to 5,000 mm²/s (cSt) in 100-fold increments. Special ranges available upon request.

Compact, robust design

  • Fits in roughly the same bench-top area as an analytical balance
  • Conserves valuable lab space
  • Proven CANNON® viscometer platform offers reliability and outstanding support
  • Optional Peltier cooling is environmentally friendly and requires no external refrigeration

Fully automated bench-top testing

  • Software controls the instrument and facilitates tasks such as calibration, data entry, method specification, calculation selection, report formatting, and data exporting
  • Single PC manages up to 4 instruments using VISCPRO® software
  • Reduces operator to operator variability

Reduced consumable costs

  • ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50%
  • Automated vial washing & drying reduces vial consumption and replaces manual washing

Simplified maintenance & test versatility

  • Modular bath for easy maintenance access
  • Viscometer tube replacement completed in minutes
  • Single-point temperature calibration avoids need for tube recalibration and maximizes test flexibility
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Viscometers
Product Number miniPV®
Product Name Automatic Viscometers
Kinematic Viscosity Range 0.3000 to 5000 cSt (3.23E-6 to 0.0538 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
Automatic Viscometers - miniAV®-LT - CANNON Instrument Company
CANNON Instrument Company
Specs
Kinematic Viscosity Range ? to 20000 cSt (? to 0.2153 ft²/sec)
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Petroleum
View Details
Bostwick Consistometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
View Details
Inline Viscometer for Hazordous Areas - L-Vis 510 - Anton Paar
Specs
Dynamic Viscosity Range 1 to 50 cps
Display & Special Features Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
Industry / Application Cosmetics; Chemical Processing; Food and Beverage; Petroleum; Pharmaceutical
View Details