TDCollaborative, LLC In-Line Process Viscometer VTX423-41

Description
The VTX423 is a simple, cost effective way to monitor and control process fluid viscosity. It inserts directly into a 1” line using a standard “Tee” or into a tank. Its ratings of 190 deg.C. [374F] and 1000psi [68bar], and suitability for use with opaque or contaminated fluids, makes it ideal for used oil, or residual fuel measurements, including Heavy Fuel Oil pre-combustion control. Control circuitry is housed in a rugged industrial enclosure mounted directly to the sensor. It runs on safe 24Vdc power, returning sourced 4-20ma signals AND a serial port data and setup link. The companion [optional] D422 display provides a visual high intensity 7-segment display with easy access to both the serial and 4-20ma data streams. All welded construction Patented “Hammer and Anvil” technique Increased low end sensitivity Stable ratio-metric measurement No–moving-parts reliability Fast and accurate response 5 measurements per second 1000 ohm Platinum RTD Outputs for monitoring and control 4-20ma, Viscosity and Temperature Serial port monitoring and set up Easily installed
Datasheet
Description
The VTX423 is a simple, cost effective way to monitor and control process fluid viscosity. It inserts directly into a 1” line using a standard “Tee” or into a tank. Its ratings of 190 deg.C. [374F] and 1000psi [68bar], and suitability for use with opaque or contaminated fluids, makes it ideal for used oil, or residual fuel measurements, including Heavy Fuel Oil pre-combustion control. Control circuitry is housed in a rugged industrial enclosure mounted directly to the sensor. It runs on safe 24Vdc power, returning sourced 4-20ma signals AND a serial port data and setup link. The companion [optional] D422 display provides a visual high intensity 7-segment display with easy access to both the serial and 4-20ma data streams. All welded construction Patented “Hammer and Anvil” technique Increased low end sensitivity Stable ratio-metric measurement No–moving-parts reliability Fast and accurate response 5 measurements per second 1000 ohm Platinum RTD Outputs for monitoring and control 4-20ma, Viscosity and Temperature Serial port monitoring and set up Easily installed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Process Viscometer - VTX423-41 - TDCollaborative, LLC
Woburn, MA, USA
In-Line Process Viscometer
VTX423-41
In-Line Process Viscometer VTX423-41
The VTX423 is a simple, cost effective way to monitor and control process fluid viscosity. It inserts directly into a 1” line using a standard “Tee” or into a tank. Its ratings of 190 deg.C. [374F] and 1000psi [68bar], and suitability for use with opaque or contaminated fluids, makes it ideal for used oil, or residual fuel measurements, including Heavy Fuel Oil pre-combustion control. Control circuitry is housed in a rugged industrial enclosure mounted directly to the sensor. It runs on safe 24Vdc power, returning sourced 4-20ma signals AND a serial port data and setup link. The companion [optional] D422 display provides a visual high intensity 7-segment display with easy access to both the serial and 4-20ma data streams. All welded construction Patented “Hammer and Anvil” technique Increased low end sensitivity Stable ratio-metric measurement No–moving-parts reliability Fast and accurate response 5 measurements per second 1000 ohm Platinum RTD Outputs for monitoring and control 4-20ma, Viscosity and Temperature Serial port monitoring and set up Easily installed

The VTX423 is a simple, cost effective way to monitor and control process fluid viscosity. It inserts directly into a 1” line using a standard “Tee” or into a tank. Its ratings of 190 deg.C. [374F] and 1000psi [68bar], and suitability for use with opaque or contaminated fluids, makes it ideal for used oil, or residual fuel measurements, including Heavy Fuel Oil pre-combustion control. Control circuitry is housed in a rugged industrial enclosure mounted directly to the sensor. It runs on safe 24Vdc power, returning sourced 4-20ma signals AND a serial port data and setup link. The companion [optional] D422 display provides a visual high intensity 7-segment display with easy access to both the serial and 4-20ma data streams.

  • All welded construction
  • Patented “Hammer and Anvil” technique
    • Increased low end sensitivity
    • Stable ratio-metric measurement
  • No–moving-parts reliability
  • Fast and accurate response
    • 5 measurements per second
    • 1000 ohm Platinum RTD
  • Outputs for monitoring and control
    • 4-20ma, Viscosity and Temperature
    • Serial port monitoring and set up
  • Easily installed
Supplier's Site Datasheet

Technical Specifications

  TDCollaborative, LLC
Product Category Viscometers
Product Number VTX423-41
Product Name In-Line Process Viscometer
Dynamic Viscosity Range 5 to 40 cps
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
M51 Inline Viscometer -  - Saint Clair Systems, Inc.
Saint Clair Systems, Inc.
Specs
Dynamic Viscosity Range 0.1000 to 2000 cps
Technology / Test Method Electromagnetic Piston or Falling Ball
Display & Special Features Process Line Mounted for Continuous Monitoring
View Details
In-Tank Viscometer - VTL423-41 - TDCollaborative, LLC
Specs
Dynamic Viscosity Range 5 to 40 cps
Accuracy 2 ±% Full Scale
Technology / Test Method Vibratory / Oscillating Viscometry
View Details
Asphalt Binder Viscometer - Visco 2000 - Malvern Instruments, Inc.
Specs
Display & Special Features Benchtop or Laboratory
Industry / Application Asphalt
View Details