CANNON Instrument Company Automatic Viscometers miniPV®-HX

Description
For Dilute Solution Viscosity of Polymers in Aggressive/Corrosive Solvents miniPV®-H is a fully automated, single sample, benchtop viscometer for testing polymer dilute solutions in aggressive solvents and corrosive acids. The Ubbelohde-style tube covers a 100-fold viscosity range between 0.3 cSt and 5,000 cSt from 15 °C to 100 °C. Thermoplastics Polyamides Biopolymers Designed to meet specific polymer industry needs Resistant to corrosive solvents and acids On-board software with specialized polymer calculations determines relative, inherent, reduced, specific and intrinsic viscosity Superb temperature control (±0.01°C) from 15 °C to 100 °C (with available options) Kinematic viscosity range: 0.3 mm2/s (cSt) to 5,000 mm2/s (cSt) in 100-fold increments. Special ranges available upon request. Compact, robust design Fits in roughly the same bench-top area as an analytical balance Conserves valuable lab space Proven CANNON® viscometer platform offers reliability and outstanding support Optional Peltier cooling is environmentally friendly and requires no external refrigeration Fully automated bench-top testing Software controls the instrument and facilitates tasks such as calibration, data entry, method specification, calculation selection, report formatting, and data exporting Single PC manages up to 4 instruments using VISCPRO® software Reduces operator to operator variability Reduced consumable costs ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50% Automated vial washing & drying reduces vial consumption and replaces manual washing Simplified maintenance & test versatility Modular bath for easy maintenance access Viscometer tube replacement completed in minutes Single-point temperature calibration avoids need for tube recalibration and maximizes test flexibility
Datasheet
Description
For Dilute Solution Viscosity of Polymers in Aggressive/Corrosive Solvents miniPV®-H is a fully automated, single sample, benchtop viscometer for testing polymer dilute solutions in aggressive solvents and corrosive acids. The Ubbelohde-style tube covers a 100-fold viscosity range between 0.3 cSt and 5,000 cSt from 15 °C to 100 °C. Thermoplastics Polyamides Biopolymers Designed to meet specific polymer industry needs Resistant to corrosive solvents and acids On-board software with specialized polymer calculations determines relative, inherent, reduced, specific and intrinsic viscosity Superb temperature control (±0.01°C) from 15 °C to 100 °C (with available options) Kinematic viscosity range: 0.3 mm2/s (cSt) to 5,000 mm2/s (cSt) in 100-fold increments. Special ranges available upon request. Compact, robust design Fits in roughly the same bench-top area as an analytical balance Conserves valuable lab space Proven CANNON® viscometer platform offers reliability and outstanding support Optional Peltier cooling is environmentally friendly and requires no external refrigeration Fully automated bench-top testing Software controls the instrument and facilitates tasks such as calibration, data entry, method specification, calculation selection, report formatting, and data exporting Single PC manages up to 4 instruments using VISCPRO® software Reduces operator to operator variability Reduced consumable costs ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50% Automated vial washing & drying reduces vial consumption and replaces manual washing Simplified maintenance & test versatility Modular bath for easy maintenance access Viscometer tube replacement completed in minutes Single-point temperature calibration avoids need for tube recalibration and maximizes test flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Viscometers - miniPV®-HX - CANNON Instrument Company
State College, PA, United States
Automatic Viscometers
miniPV®-HX
Automatic Viscometers miniPV®-HX
For Dilute Solution Viscosity of Polymers in Aggressive/Corrosive Solvents miniPV®-H is a fully automated, single sample, benchtop viscometer for testing polymer dilute solutions in aggressive solvents and corrosive acids. The Ubbelohde-style tube covers a 100-fold viscosity range between 0.3 cSt and 5,000 cSt from 15 °C to 100 °C. Thermoplastics Polyamides Biopolymers Designed to meet specific polymer industry needs Resistant to corrosive solvents and acids On-board software with specialized polymer calculations determines relative, inherent, reduced, specific and intrinsic viscosity Superb temperature control (±0.01°C) from 15 °C to 100 °C (with available options) Kinematic viscosity range: 0.3 mm2/s (cSt) to 5,000 mm2/s (cSt) in 100-fold increments. Special ranges available upon request. Compact, robust design Fits in roughly the same bench-top area as an analytical balance Conserves valuable lab space Proven CANNON® viscometer platform offers reliability and outstanding support Optional Peltier cooling is environmentally friendly and requires no external refrigeration Fully automated bench-top testing Software controls the instrument and facilitates tasks such as calibration, data entry, method specification, calculation selection, report formatting, and data exporting Single PC manages up to 4 instruments using VISCPRO® software Reduces operator to operator variability Reduced consumable costs ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50% Automated vial washing & drying reduces vial consumption and replaces manual washing Simplified maintenance & test versatility Modular bath for easy maintenance access Viscometer tube replacement completed in minutes Single-point temperature calibration avoids need for tube recalibration and maximizes test flexibility

For Dilute Solution Viscosity of Polymers in Aggressive/Corrosive Solvents

miniPV®-H is a fully automated, single sample, benchtop viscometer for testing polymer dilute solutions in aggressive solvents and corrosive acids. The Ubbelohde-style tube covers a 100-fold viscosity range between 0.3 cSt and 5,000 cSt from 15 °C to 100 °C.

  • Thermoplastics
  • Polyamides
  • Biopolymers

Designed to meet specific polymer industry needs

  • Resistant to corrosive solvents and acids
  • On-board software with specialized polymer calculations determines relative, inherent, reduced, specific and intrinsic viscosity
  • Superb temperature control (±0.01°C) from 15 °C to 100 °C (with available options)
  • Kinematic viscosity range: 0.3 mm2/s (cSt) to 5,000 mm2/s (cSt) in 100-fold increments. Special ranges available upon request.

Compact, robust design

  • Fits in roughly the same bench-top area as an analytical balance
  • Conserves valuable lab space
  • Proven CANNON® viscometer platform offers reliability and outstanding support
  • Optional Peltier cooling is environmentally friendly and requires no external refrigeration

Fully automated bench-top testing

  • Software controls the instrument and facilitates tasks such as calibration, data entry, method specification, calculation selection, report formatting, and data exporting
  • Single PC manages up to 4 instruments using VISCPRO® software
  • Reduces operator to operator variability

Reduced consumable costs

  • ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50%
  • Automated vial washing & drying reduces vial consumption and replaces manual washing

Simplified maintenance & test versatility

  • Modular bath for easy maintenance access
  • Viscometer tube replacement completed in minutes
  • Single-point temperature calibration avoids need for tube recalibration and maximizes test flexibility
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Viscometers
Product Number miniPV®-HX
Product Name Automatic Viscometers
Kinematic Viscosity Range 0.3000 to 5000 cSt (3.23E-6 to 0.0538 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
Automatic Viscometer - SimpleVIS® - CANNON Instrument Company
CANNON Instrument Company
Specs
Kinematic Viscosity Range 5.5 to 700 cSt (5.92E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Benchtop or Laboratory; Video
View Details
Viscometer - Visco 88 - Malvern Instruments, Inc.
Malvern Instruments, Inc.
Specs
Dynamic Viscosity Range 5 to 1.00E8 cps
Technology / Test Method Rotational
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software
View Details
In-Line Process Viscometer - VTX423-32 - TDCollaborative, LLC
Specs
Dynamic Viscosity Range 10 to 300 cps
Accuracy 2 ±% Full Scale
Technology / Test Method Vibratory / Oscillating Viscometry
View Details