CANNON Instrument Company Thermoelectric Sample Conditioner System TESC-2983

Description
ASTM D2983 automated Procedure D & ASTM D8210 - For Low Temperature Viscosity of Lubricants The compact, economical TESC-2983 (thermoelectric sample conditioner) viscometer system provides outstanding precision for the new ASTM D2983 automated procedure D conditioning and testing process for low temperature viscosity of gear oils and ATF, as well as ASTM D8210. Allows for unattended operation. Environmentally-frie ndly Peltier thermoelectric cooling does not require hazardous fluids. Small footprint conserves bench space and allows installation of multiple instruments for redundancy and multiple temperature cycles. Eliminates sample disruption during preheating, room temperature stabilization, cooling and final viscosity testing. Reduces result variability due to temperature fluctuation. Provides superior precision. Common Applications Gear oils Automatic transmission fluids Torque and tractor fluids Industrial and automotive hydraulic oils Industrial lubricants Other fluids where low-temperature viscosity is critical Superior precision in fully automated thermal conditioning and testing (−40 °C to +90 °C) Provides unsurpassed results for ASTM D2983 automated procedure D sample conditioning and testing Allows for unattended operation Eliminates sample disruption during preheating, room temperature stabilization, cooling and final viscosity testing Reduces result variability due to temperature fluctuation and operator intervention Cost effective, ultra-compact design with low energy consumption Small footprint conserves bench space and allows installation of multiple TESC systems, providing redundancy and multiple temperature cycles Dedicated PC is not required for standard instrument operation* Only 300 W power per unit Environmentally-frie ndly Peltier thermoelectric cooling Peltier cooling is environmentally-frie ndly and does not require the use of hazardous bath fluids or refrigerants Enclosed insulated sample chamber mitigates the effects of laboratory air temperature on the test Pre-developed test programs for common lubricants (gear oil and ATF) Reduces instrument set-up time Measures viscosity at multiple speeds automatically Easy-lift system Configured for use with the Brookfield® DV2T viscometer and compatible with most Brookfield® models Simplifies positioning of the viscometer head Digital recording, printing and exporting of thermal test history and final viscosity data for convenient import into Microsoft® Excel® or other programs * A PC is required to reprogram the unit for tests other than gear oil at −40° C
Datasheet
Description
ASTM D2983 automated Procedure D & ASTM D8210 - For Low Temperature Viscosity of Lubricants The compact, economical TESC-2983 (thermoelectric sample conditioner) viscometer system provides outstanding precision for the new ASTM D2983 automated procedure D conditioning and testing process for low temperature viscosity of gear oils and ATF, as well as ASTM D8210. Allows for unattended operation. Environmentally-frie ndly Peltier thermoelectric cooling does not require hazardous fluids. Small footprint conserves bench space and allows installation of multiple instruments for redundancy and multiple temperature cycles. Eliminates sample disruption during preheating, room temperature stabilization, cooling and final viscosity testing. Reduces result variability due to temperature fluctuation. Provides superior precision. Common Applications Gear oils Automatic transmission fluids Torque and tractor fluids Industrial and automotive hydraulic oils Industrial lubricants Other fluids where low-temperature viscosity is critical Superior precision in fully automated thermal conditioning and testing (−40 °C to +90 °C) Provides unsurpassed results for ASTM D2983 automated procedure D sample conditioning and testing Allows for unattended operation Eliminates sample disruption during preheating, room temperature stabilization, cooling and final viscosity testing Reduces result variability due to temperature fluctuation and operator intervention Cost effective, ultra-compact design with low energy consumption Small footprint conserves bench space and allows installation of multiple TESC systems, providing redundancy and multiple temperature cycles Dedicated PC is not required for standard instrument operation* Only 300 W power per unit Environmentally-frie ndly Peltier thermoelectric cooling Peltier cooling is environmentally-frie ndly and does not require the use of hazardous bath fluids or refrigerants Enclosed insulated sample chamber mitigates the effects of laboratory air temperature on the test Pre-developed test programs for common lubricants (gear oil and ATF) Reduces instrument set-up time Measures viscosity at multiple speeds automatically Easy-lift system Configured for use with the Brookfield® DV2T viscometer and compatible with most Brookfield® models Simplifies positioning of the viscometer head Digital recording, printing and exporting of thermal test history and final viscosity data for convenient import into Microsoft® Excel® or other programs * A PC is required to reprogram the unit for tests other than gear oil at −40° C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Sample Conditioner System - TESC-2983 - CANNON Instrument Company
State College, PA, United States
Thermoelectric Sample Conditioner System
TESC-2983
Thermoelectric Sample Conditioner System TESC-2983
ASTM D2983 automated Procedure D & ASTM D8210 - For Low Temperature Viscosity of Lubricants The compact, economical TESC-2983 (thermoelectric sample conditioner) viscometer system provides outstanding precision for the new ASTM D2983 automated procedure D conditioning and testing process for low temperature viscosity of gear oils and ATF, as well as ASTM D8210. Allows for unattended operation. Environmentally-frie ndly Peltier thermoelectric cooling does not require hazardous fluids. Small footprint conserves bench space and allows installation of multiple instruments for redundancy and multiple temperature cycles. Eliminates sample disruption during preheating, room temperature stabilization, cooling and final viscosity testing. Reduces result variability due to temperature fluctuation. Provides superior precision. Common Applications Gear oils Automatic transmission fluids Torque and tractor fluids Industrial and automotive hydraulic oils Industrial lubricants Other fluids where low-temperature viscosity is critical Superior precision in fully automated thermal conditioning and testing (−40 °C to +90 °C) Provides unsurpassed results for ASTM D2983 automated procedure D sample conditioning and testing Allows for unattended operation Eliminates sample disruption during preheating, room temperature stabilization, cooling and final viscosity testing Reduces result variability due to temperature fluctuation and operator intervention Cost effective, ultra-compact design with low energy consumption Small footprint conserves bench space and allows installation of multiple TESC systems, providing redundancy and multiple temperature cycles Dedicated PC is not required for standard instrument operation* Only 300 W power per unit Environmentally-frie ndly Peltier thermoelectric cooling Peltier cooling is environmentally-frie ndly and does not require the use of hazardous bath fluids or refrigerants Enclosed insulated sample chamber mitigates the effects of laboratory air temperature on the test Pre-developed test programs for common lubricants (gear oil and ATF) Reduces instrument set-up time Measures viscosity at multiple speeds automatically Easy-lift system Configured for use with the Brookfield® DV2T viscometer and compatible with most Brookfield® models Simplifies positioning of the viscometer head Digital recording, printing and exporting of thermal test history and final viscosity data for convenient import into Microsoft® Excel® or other programs * A PC is required to reprogram the unit for tests other than gear oil at −40° C

ASTM D2983 automated Procedure D & ASTM D8210 - For Low Temperature Viscosity of Lubricants

The compact, economical TESC-2983 (thermoelectric sample conditioner) viscometer system provides outstanding precision for the new ASTM D2983 automated procedure D conditioning and testing process for low temperature viscosity of gear oils and ATF, as well as ASTM D8210. Allows for unattended operation. Environmentally-friendly Peltier thermoelectric cooling does not require hazardous fluids. Small footprint conserves bench space and allows installation of multiple instruments for redundancy and multiple temperature cycles. Eliminates sample disruption during preheating, room temperature stabilization, cooling and final viscosity testing. Reduces result variability due to temperature fluctuation. Provides superior precision.

Common Applications

  • Gear oils
  • Automatic transmission fluids
  • Torque and tractor fluids
  • Industrial and automotive hydraulic oils
  • Industrial lubricants
  • Other fluids where low-temperature viscosity is critical

Superior precision in fully automated thermal conditioning and testing (−40 °C to +90 °C)

  • Provides unsurpassed results for ASTM D2983 automated procedure D sample conditioning and testing
  • Allows for unattended operation
  • Eliminates sample disruption during preheating, room temperature stabilization, cooling and final viscosity testing
  • Reduces result variability due to temperature fluctuation and operator intervention

Cost effective, ultra-compact design with low energy consumption

  • Small footprint conserves bench space and allows installation of multiple TESC systems, providing redundancy and multiple temperature cycles
  • Dedicated PC is not required for standard instrument operation*
  • Only 300 W power per unit

Environmentally-friendly Peltier thermoelectric cooling

  • Peltier cooling is environmentally-friendly and does not require the use of hazardous bath fluids or refrigerants
  • Enclosed insulated sample chamber mitigates the effects of laboratory air temperature on the test

Pre-developed test programs for common lubricants (gear oil and ATF)

  • Reduces instrument set-up time
  • Measures viscosity at multiple speeds automatically

Easy-lift system

  • Configured for use with the Brookfield® DV2T viscometer and compatible with most Brookfield® models
  • Simplifies positioning of the viscometer head

Digital recording, printing and exporting of thermal test history and final viscosity data for convenient import into Microsoft® Excel® or other programs

* A PC is required to reprogram the unit for tests other than gear oil at −40° C

Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Viscometers
Product Number TESC-2983
Product Name Thermoelectric Sample Conditioner System
Dynamic Viscosity Range 9000 to 150000 cps
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
Automatic Viscometers - miniAV® - CANNON Instrument Company
CANNON Instrument Company
Specs
Kinematic Viscosity Range 0.3000 to 6000 cSt (3.23E-6 to 0.0646 ft²/sec)
Accuracy 0.0100 ±% Full Scale
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
View Details
Viscometer - Visco 88 - Malvern Instruments, Inc.
Malvern Instruments, Inc.
Specs
Dynamic Viscosity Range 5 to 1.00E8 cps
Technology / Test Method Rotational
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software
View Details
In-Line Process Viscometer - VTX423-41 - TDCollaborative, LLC
Specs
Dynamic Viscosity Range 5 to 40 cps
Accuracy 2 ±% Full Scale
Technology / Test Method Vibratory / Oscillating Viscometry
View Details