TDCollaborative, LLC In-Tank Viscometer VTL423-41

Description
The VTX423T is a simple, cost effective way to mnitor and control fluid viscosity in day tanks, mix tanks, etc.. It inserts directly into a tank. Its ratings of 100 deg.C. [212F] makes it suitability for use with most unpressurized fluids. Control circuitry is housed in a rugged industrial enclosure mounted directly to the sensor. It runs on safe 24Vdc power, returning sourced 4-20ma signals AND a serial port data and setup link. The companion [optional] D422 display provides a visual high intensity 7-segment display with easy access to both the serial and 4-20ma data streams. All welded construction Patented “Hammer and Anvil” technique Increased low end sensitivity Stable ratio-metric measurement No–moving-parts reliability Fast and accurate response 5 measurements per second 1000 ohm Platinum RTD Outputs for monitoring and control 4-20ma, Viscosity and Temperature Serial port monitoring and set up Easily installed using built in tank flange adaptor
Datasheet
Description
The VTX423T is a simple, cost effective way to mnitor and control fluid viscosity in day tanks, mix tanks, etc.. It inserts directly into a tank. Its ratings of 100 deg.C. [212F] makes it suitability for use with most unpressurized fluids. Control circuitry is housed in a rugged industrial enclosure mounted directly to the sensor. It runs on safe 24Vdc power, returning sourced 4-20ma signals AND a serial port data and setup link. The companion [optional] D422 display provides a visual high intensity 7-segment display with easy access to both the serial and 4-20ma data streams. All welded construction Patented “Hammer and Anvil” technique Increased low end sensitivity Stable ratio-metric measurement No–moving-parts reliability Fast and accurate response 5 measurements per second 1000 ohm Platinum RTD Outputs for monitoring and control 4-20ma, Viscosity and Temperature Serial port monitoring and set up Easily installed using built in tank flange adaptor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Tank Viscometer - VTL423-41 - TDCollaborative, LLC
Woburn, MA, USA
In-Tank Viscometer
VTL423-41
In-Tank Viscometer VTL423-41
The VTX423T is a simple, cost effective way to mnitor and control fluid viscosity in day tanks, mix tanks, etc.. It inserts directly into a tank. Its ratings of 100 deg.C. [212F] makes it suitability for use with most unpressurized fluids. Control circuitry is housed in a rugged industrial enclosure mounted directly to the sensor. It runs on safe 24Vdc power, returning sourced 4-20ma signals AND a serial port data and setup link. The companion [optional] D422 display provides a visual high intensity 7-segment display with easy access to both the serial and 4-20ma data streams. All welded construction Patented “Hammer and Anvil” technique Increased low end sensitivity Stable ratio-metric measurement No–moving-parts reliability Fast and accurate response 5 measurements per second 1000 ohm Platinum RTD Outputs for monitoring and control 4-20ma, Viscosity and Temperature Serial port monitoring and set up Easily installed using built in tank flange adaptor

The VTX423T is a simple, cost effective way to mnitor and control fluid viscosity in day tanks, mix tanks, etc.. It inserts directly into a tank. Its ratings of 100 deg.C. [212F] makes it suitability for use with most unpressurized fluids. Control circuitry is housed in a rugged industrial enclosure mounted directly to the sensor. It runs on safe 24Vdc power, returning sourced 4-20ma signals AND a serial port data and setup link. The companion [optional] D422 display provides a visual high intensity 7-segment display with easy access to both the serial and 4-20ma data streams.

  • All welded construction
  • Patented “Hammer and Anvil” technique
    • Increased low end sensitivity
    • Stable ratio-metric measurement
  • No–moving-parts reliability
  • Fast and accurate response
    • 5 measurements per second
    • 1000 ohm Platinum RTD
  • Outputs for monitoring and control
    • 4-20ma, Viscosity and Temperature
    • Serial port monitoring and set up
  • Easily installed using built in tank flange adaptor
Supplier's Site Datasheet

Technical Specifications

  TDCollaborative, LLC
Product Category Viscometers
Product Number VTL423-41
Product Name In-Tank Viscometer
Dynamic Viscosity Range 5 to 40 cps
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
M10 Viscosity Sensor -  - Saint Clair Systems, Inc.
Saint Clair Systems, Inc.
Specs
Dynamic Viscosity Range 0.1000 to 1.00E6 cps
Technology / Test Method Electromagnetic Piston or Falling Ball
View Details
In-Tank Viscometer - VTL423-32 - TDCollaborative, LLC
Specs
Dynamic Viscosity Range 10 to 300 cps
Accuracy 2 ±% Full Scale
Technology / Test Method Vibratory / Oscillating Viscometry
View Details
Asphalt Binder Viscometer - Visco 2000 - Malvern Instruments, Inc.
Specs
Display & Special Features Benchtop or Laboratory
Industry / Application Asphalt
View Details