CANNON Instrument Company Dual-Bath Kinematic Viscometer CAV® 4.2

Description
The CANNON® CAV® 4.2 is an automated, high throughput, dual-bath viscometer for ASTM D445. The CAV® 4.2 combines CANNON® quality and reliability with modern design and unique features to enhance lab productivity, reduce costs, and improve data quality. Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols D445 precision in a modern, dependable design Temperature range: 20 °C to 100 °C (15 °C to 150 °C with available options) Viscosity range: 0.5 mm2/s to 10,000 mm2/s in 100-fold increments Dual, independent modular baths provide easy maintenance access and simultaneous testing at two different temperatures Two independent, fully-accessible sample handlers ensure reliable, unattended processing of up to 24 tests per hour Fully self-contained bench-top unit with flexible connectivity Simple, out-of-the-box installation. No external components required 35% smaller footprint conserves lab space Professional installation, VISCPRO® data storage and management software, viscometer tubes, standards, and high precision digital thermometer are included with each instrument A single unit can be run using the on-board computer, without need for an external PC, or a single PC can manage up to 4 units using VISCPRO® software Reduced consumable costs Tube design reduces solvent usage and disposal costs by 50% Automated vial washing and drying reduces vial consumption and replaces manual washing Easy change-out, versatile viscometer tubes Operators replace tubes in minutes, eliminating the need to schedule related service calls Single-point temperature calibration avoids tube recalibration costs and maximizes test flexibility Status indicator bath lights Colored lights provide a simple remote indication of operational status Flexible sample handling Multiple pre-defined/user-def ines test methods can be run in the same sample tray High throughput selective zone heative preheats individual samples to any temperature from ambient to 100 °C.
Datasheet
Description
The CANNON® CAV® 4.2 is an automated, high throughput, dual-bath viscometer for ASTM D445. The CAV® 4.2 combines CANNON® quality and reliability with modern design and unique features to enhance lab productivity, reduce costs, and improve data quality. Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols D445 precision in a modern, dependable design Temperature range: 20 °C to 100 °C (15 °C to 150 °C with available options) Viscosity range: 0.5 mm2/s to 10,000 mm2/s in 100-fold increments Dual, independent modular baths provide easy maintenance access and simultaneous testing at two different temperatures Two independent, fully-accessible sample handlers ensure reliable, unattended processing of up to 24 tests per hour Fully self-contained bench-top unit with flexible connectivity Simple, out-of-the-box installation. No external components required 35% smaller footprint conserves lab space Professional installation, VISCPRO® data storage and management software, viscometer tubes, standards, and high precision digital thermometer are included with each instrument A single unit can be run using the on-board computer, without need for an external PC, or a single PC can manage up to 4 units using VISCPRO® software Reduced consumable costs Tube design reduces solvent usage and disposal costs by 50% Automated vial washing and drying reduces vial consumption and replaces manual washing Easy change-out, versatile viscometer tubes Operators replace tubes in minutes, eliminating the need to schedule related service calls Single-point temperature calibration avoids tube recalibration costs and maximizes test flexibility Status indicator bath lights Colored lights provide a simple remote indication of operational status Flexible sample handling Multiple pre-defined/user-def ines test methods can be run in the same sample tray High throughput selective zone heative preheats individual samples to any temperature from ambient to 100 °C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Bath Kinematic Viscometer - CAV® 4.2 - CANNON Instrument Company
State College, PA, United States
Dual-Bath Kinematic Viscometer
CAV® 4.2
Dual-Bath Kinematic Viscometer CAV® 4.2
The CANNON® CAV® 4.2 is an automated, high throughput, dual-bath viscometer for ASTM D445. The CAV® 4.2 combines CANNON® quality and reliability with modern design and unique features to enhance lab productivity, reduce costs, and improve data quality. Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols D445 precision in a modern, dependable design Temperature range: 20 °C to 100 °C (15 °C to 150 °C with available options) Viscosity range: 0.5 mm2/s to 10,000 mm2/s in 100-fold increments Dual, independent modular baths provide easy maintenance access and simultaneous testing at two different temperatures Two independent, fully-accessible sample handlers ensure reliable, unattended processing of up to 24 tests per hour Fully self-contained bench-top unit with flexible connectivity Simple, out-of-the-box installation. No external components required 35% smaller footprint conserves lab space Professional installation, VISCPRO® data storage and management software, viscometer tubes, standards, and high precision digital thermometer are included with each instrument A single unit can be run using the on-board computer, without need for an external PC, or a single PC can manage up to 4 units using VISCPRO® software Reduced consumable costs Tube design reduces solvent usage and disposal costs by 50% Automated vial washing and drying reduces vial consumption and replaces manual washing Easy change-out, versatile viscometer tubes Operators replace tubes in minutes, eliminating the need to schedule related service calls Single-point temperature calibration avoids tube recalibration costs and maximizes test flexibility Status indicator bath lights Colored lights provide a simple remote indication of operational status Flexible sample handling Multiple pre-defined/user-def ines test methods can be run in the same sample tray High throughput selective zone heative preheats individual samples to any temperature from ambient to 100 °C.

The CANNON® CAV® 4.2 is an automated, high throughput, dual-bath viscometer for ASTM D445. The CAV® 4.2 combines CANNON® quality and reliability with modern design and unique features to enhance lab productivity, reduce costs, and improve data quality.

Common Applications

  • Formulated oil analysis
  • Hydraulic oil analysis
  • Additive analysis
  • Marine fuel testing
  • Base stock analysis
  • Light and heavy fuel testing
  • Waxes/paraffin
  • Crude oil testing
  • Glycols

D445 precision in a modern, dependable design

  • Temperature range: 20 °C to 100 °C (15 °C to 150 °C with available options)
  • Viscosity range: 0.5 mm2/s to 10,000 mm2/s in 100-fold increments
  • Dual, independent modular baths provide easy maintenance access and simultaneous testing at two different temperatures
  • Two independent, fully-accessible sample handlers ensure reliable, unattended processing of up to 24 tests per hour

Fully self-contained bench-top unit with flexible connectivity

  • Simple, out-of-the-box installation. No external components required
  • 35% smaller footprint conserves lab space
  • Professional installation, VISCPRO® data storage and management software, viscometer tubes, standards, and high precision digital thermometer are included with each instrument
  • A single unit can be run using the on-board computer, without need for an external PC, or a single PC can manage up to 4 units using VISCPRO® software

Reduced consumable costs

  • Tube design reduces solvent usage and disposal costs by 50%
  • Automated vial washing and drying reduces vial consumption and replaces manual washing

Easy change-out, versatile viscometer tubes

  • Operators replace tubes in minutes, eliminating the need to schedule related service calls
  • Single-point temperature calibration avoids tube recalibration costs and maximizes test flexibility

Status indicator bath lights

  • Colored lights provide a simple remote indication of operational status

Flexible sample handling

  • Multiple pre-defined/user-defines test methods can be run in the same sample tray
  • High throughput selective zone heative preheats individual samples to any temperature from ambient to 100 °C.
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Viscometers
Product Number CAV® 4.2
Product Name Dual-Bath Kinematic Viscometer
Kinematic Viscosity Range 0.5000 to 10000 cSt (5.38E-6 to 0.1076 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
Single-Bath Benchtop Kinematic Viscometer - CAV 4.1 - CANNON Instrument Company
Specs
Kinematic Viscosity Range 0.5000 to 10000 cSt (5.38E-6 to 0.1076 ft²/sec)
Technology / Test Method Other; SAE J300
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
View Details
Asphalt Binder Viscometer - Visco 2000 - Malvern Instruments, Inc.
Specs
Display & Special Features Benchtop or Laboratory
Industry / Application Asphalt
View Details
In-Tank Viscometer - VTL423-41 - TDCollaborative, LLC
Specs
Dynamic Viscosity Range 5 to 40 cps
Accuracy 2 ±% Full Scale
Technology / Test Method Vibratory / Oscillating Viscometry
View Details