CANNON Instrument Company Automatic Cold-Cranking Simulator CCS-2100

Description
For Apparent Viscosity of Engine Oils from –35 °C to –5 °C The automated CCS-2100 is a cold-cranking simulator for measuring apparent viscosity of engine oils from –35 °C to –5 °C. Automated sample loading, operation and solvent-free cleaning permit unattended processing of up to 30 samples. Common Applications Engine oils Lubricating oils Base stocks ASTM D5293 precision Meets all the requirements of ASTM D5293 and SAE J300 Temperature range: –35 °C to –5 °C Viscosity range: 900 mPa⋅s (cP) to 25,000 mPa⋅s (cP) Patented, thermoelectrically-c ooled rotor/stator offers outstanding temperature management Fully automated operation Automated sample loading and computer controlled testing for up to 30 samples provides completely unattended operation Software automatically calculates and records sample viscosities which can be saved, printed or exported A thermoelectric sample warming cycle greatly improves the sample flushing process and provides solvent-free cleaning Rotor speed is automatically measured by a high resolution digital encoder
Datasheet
Description
For Apparent Viscosity of Engine Oils from –35 °C to –5 °C The automated CCS-2100 is a cold-cranking simulator for measuring apparent viscosity of engine oils from –35 °C to –5 °C. Automated sample loading, operation and solvent-free cleaning permit unattended processing of up to 30 samples. Common Applications Engine oils Lubricating oils Base stocks ASTM D5293 precision Meets all the requirements of ASTM D5293 and SAE J300 Temperature range: –35 °C to –5 °C Viscosity range: 900 mPa⋅s (cP) to 25,000 mPa⋅s (cP) Patented, thermoelectrically-c ooled rotor/stator offers outstanding temperature management Fully automated operation Automated sample loading and computer controlled testing for up to 30 samples provides completely unattended operation Software automatically calculates and records sample viscosities which can be saved, printed or exported A thermoelectric sample warming cycle greatly improves the sample flushing process and provides solvent-free cleaning Rotor speed is automatically measured by a high resolution digital encoder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Cold-Cranking Simulator - CCS-2100 - CANNON Instrument Company
State College, PA, United States
Automatic Cold-Cranking Simulator
CCS-2100
Automatic Cold-Cranking Simulator CCS-2100
For Apparent Viscosity of Engine Oils from –35 °C to –5 °C The automated CCS-2100 is a cold-cranking simulator for measuring apparent viscosity of engine oils from –35 °C to –5 °C. Automated sample loading, operation and solvent-free cleaning permit unattended processing of up to 30 samples. Common Applications Engine oils Lubricating oils Base stocks ASTM D5293 precision Meets all the requirements of ASTM D5293 and SAE J300 Temperature range: –35 °C to –5 °C Viscosity range: 900 mPa⋅s (cP) to 25,000 mPa⋅s (cP) Patented, thermoelectrically-c ooled rotor/stator offers outstanding temperature management Fully automated operation Automated sample loading and computer controlled testing for up to 30 samples provides completely unattended operation Software automatically calculates and records sample viscosities which can be saved, printed or exported A thermoelectric sample warming cycle greatly improves the sample flushing process and provides solvent-free cleaning Rotor speed is automatically measured by a high resolution digital encoder

For Apparent Viscosity of Engine Oils from –35 °C to –5 °C

The automated CCS-2100 is a cold-cranking simulator for measuring apparent viscosity of engine oils from –35 °C to –5 °C. Automated sample loading, operation and solvent-free cleaning permit unattended processing of up to 30 samples.

Common Applications

  • Engine oils
  • Lubricating oils
  • Base stocks

ASTM D5293 precision

  • Meets all the requirements of ASTM D5293 and SAE J300
  • Temperature range: –35 °C to –5 °C
  • Viscosity range: 900 mPa⋅s (cP) to 25,000 mPa⋅s (cP)
  • Patented, thermoelectrically-cooled rotor/stator offers outstanding temperature management

Fully automated operation

  • Automated sample loading and computer controlled testing for up to 30 samples provides completely unattended operation
  • Software automatically calculates and records sample viscosities which can be saved, printed or exported
  • A thermoelectric sample warming cycle greatly improves the sample flushing process and provides solvent-free cleaning
  • Rotor speed is automatically measured by a high resolution digital encoder
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Viscometers
Product Number CCS-2100
Product Name Automatic Cold-Cranking Simulator
Dynamic Viscosity Range 900 to 2500 cps
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
High-Temperature High-Shear Viscometers -  - CANNON Instrument Company
Specs
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; Video
Industry / Application Petroleum
View Details
Asphalt Binder Viscometer - Visco 2000 - Malvern Instruments, Inc.
Specs
Display & Special Features Benchtop or Laboratory
Industry / Application Asphalt
View Details
In-Tank Viscometer - VTL423-41 - TDCollaborative, LLC
Specs
Dynamic Viscosity Range 5 to 40 cps
Accuracy 2 ±% Full Scale
Technology / Test Method Vibratory / Oscillating Viscometry
View Details