CANNON Instrument Company Automated Viscometers ULTRAVIS 192

Description
UltraVIS 192 is a fully automated, high speed, solvent-free viscometer for rapid kinematic viscosity measurement of transparent and opaque liquids with ASTM D445 precision capability. A 192-position sample handler (two 96-position trays) allows unattended processing of up to 30 samples per hour. The fast-run tube covers a 10-fold viscosity range at values between 5 mm2/s (cSt) and 50 mm2/s (cSt) at 100 °C. The UltraVIS 192 is optimized for condition monitoring of used oils. Common applications include in-service oil viscosity, used oil analysis, fleet maintenance, and condition monitoring.
Datasheet
Description
UltraVIS 192 is a fully automated, high speed, solvent-free viscometer for rapid kinematic viscosity measurement of transparent and opaque liquids with ASTM D445 precision capability. A 192-position sample handler (two 96-position trays) allows unattended processing of up to 30 samples per hour. The fast-run tube covers a 10-fold viscosity range at values between 5 mm2/s (cSt) and 50 mm2/s (cSt) at 100 °C. The UltraVIS 192 is optimized for condition monitoring of used oils. Common applications include in-service oil viscosity, used oil analysis, fleet maintenance, and condition monitoring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automated Viscometers - ULTRAVIS 192 - CANNON Instrument Company
State College, PA, United States
Automated Viscometers
ULTRAVIS 192
Automated Viscometers ULTRAVIS 192
UltraVIS 192 is a fully automated, high speed, solvent-free viscometer for rapid kinematic viscosity measurement of transparent and opaque liquids with ASTM D445 precision capability. A 192-position sample handler (two 96-position trays) allows unattended processing of up to 30 samples per hour. The fast-run tube covers a 10-fold viscosity range at values between 5 mm2/s (cSt) and 50 mm2/s (cSt) at 100 °C. The UltraVIS 192 is optimized for condition monitoring of used oils. Common applications include in-service oil viscosity, used oil analysis, fleet maintenance, and condition monitoring.

UltraVIS 192 is a fully automated, high speed, solvent-free viscometer for rapid kinematic viscosity measurement of transparent and opaque liquids with ASTM D445 precision capability. A 192-position sample handler (two 96-position trays) allows unattended processing of up to 30 samples per hour. The fast-run tube covers a 10-fold viscosity range at values between 5 mm2/s (cSt) and 50 mm2/s (cSt) at 100 °C. The UltraVIS 192 is optimized for condition monitoring of used oils.

Common applications include in-service oil viscosity, used oil analysis, fleet maintenance, and condition monitoring.

Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Viscometers
Product Number ULTRAVIS 192
Product Name Automated Viscometers
Kinematic Viscosity Range 5 to 50 cSt (5.38E-5 to 5.38E-4 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
Automatic Viscometer - PolyVISC® - CANNON Instrument Company
CANNON Instrument Company
Specs
Kinematic Viscosity Range 0.3000 to 20000 cSt (3.23E-6 to 0.2153 ft²/sec)
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Polymer
View Details
B-One Touch with R2-R7 Spindle Set -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Technology / Test Method Vibratory / Oscillating Viscometry
Display & Special Features PC Interface / Networkable
View Details
Kinematic Viscometer - SVM 2001 - Anton Paar
Specs
Dynamic Viscosity Range 0.2000 to 30000 cps
Display & Special Features Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
View Details