Highlights
The Spectro FieldLab 58 is a rugged, portable expeditionary fluid analysis system that gives operators in the field the ability to perform comprehensive, mobile lubricant sampling. The battery-powered device enables complete lubricant assessment for condition monitoring and rapid results that permit informed maintenance decisions. It takes only 3 ml of oil to perform a comprehensive oil analysis and no chemicals or solvents are needed for sample preparation or cleaning. The complete analysis, with all four tests, only takes about 5 – 7 minutes, depending on oil viscosity.
The FieldLab 58 includes four oil analysis technologies into a case weighing only 15kg and powered by Li-Ion battery so a comprehensive oil analysis can be conducted in the field wherever the asset is located. The four technologies are:
Energy Dispersive (ED) XRF for elemental analysis of 13 elements for particles larger than 5 micron. They are Al, Si, Cr, Fe, Ni, Pb, Cu, Sn, Mo, Ag, Zn, and V, common wear metals.
Infrared spectroscopy based on patented FluidScan ® direct infrared spectroscopy with fliptop cell for simple sample introduction. The IR produces oil properties such as Oxidation, Nitration, Sulfation, TBN and/or TAN, anti-wear additive depletion, and contamination such as water, soot, and glycol.
Viscometer based on patented split cell design used in MiniVisc 3000 Series . It measures kinematic viscosity at 40C.
Pore blockage particle counter that measures particle count for larger than 4 microns. ISO code is also reported.
A filtergram coupon is used for the pore blockage particle counter; the remaining particles on the filter are scanned by XRF for elemental analysis. In the meantime, viscosity and IR tests are performed simultaneously to speed test results.
A Li-Ion battery provides enough power for up to 4 hours of continuous operation. An on board computer with a touch screen controls all the hardware, as well as the asset and reference fluid database and alarm limits for immediate oil analysis report. Data can be synchronized to a PC via a USB using Fluid Manager software.
Key Features:
Rugged design with battery power for on-site, field use
No solvent, no chemical
Only use 3ml of oil
4 complete oil tests, over 20 oil analysis parameters in 5 to 7 minutes
On board computer with asset and reference oil database, alarm limits for immediate results
Intuitive, touch screen user interface
Highlights
The Spectro FieldLab 58 is a rugged, portable expeditionary fluid analysis system that gives operators in the field the ability to perform comprehensive, mobile lubricant sampling. The battery-powered device enables complete lubricant assessment for condition monitoring and rapid results that permit informed maintenance decisions. It takes only 3 ml of oil to perform a comprehensive oil analysis and no chemicals or solvents are needed for sample preparation or cleaning. The complete analysis, with all four tests, only takes about 5 – 7 minutes, depending on oil viscosity.
The FieldLab 58 includes four oil analysis technologies into a case weighing only 15kg and powered by Li-Ion battery so a comprehensive oil analysis can be conducted in the field wherever the asset is located. The four technologies are:
- Energy Dispersive (ED) XRF for elemental analysis of 13 elements for particles larger than 5 micron. They are Al, Si, Cr, Fe, Ni, Pb, Cu, Sn, Mo, Ag, Zn, and V, common wear metals.
- Infrared spectroscopy based on patented FluidScan ® direct infrared spectroscopy with fliptop cell for simple sample introduction. The IR produces oil properties such as Oxidation, Nitration, Sulfation, TBN and/or TAN, anti-wear additive depletion, and contamination such as water, soot, and glycol.
- Viscometer based on patented split cell design used in MiniVisc 3000 Series . It measures kinematic viscosity at 40C.
- Pore blockage particle counter that measures particle count for larger than 4 microns. ISO code is also reported.
A filtergram coupon is used for the pore blockage particle counter; the remaining particles on the filter are scanned by XRF for elemental analysis. In the meantime, viscosity and IR tests are performed simultaneously to speed test results.
A Li-Ion battery provides enough power for up to 4 hours of continuous operation. An on board computer with a touch screen controls all the hardware, as well as the asset and reference fluid database and alarm limits for immediate oil analysis report. Data can be synchronized to a PC via a USB using Fluid Manager software.
Key Features:
- Rugged design with battery power for on-site, field use
- No solvent, no chemical
- Only use 3ml of oil
- 4 complete oil tests, over 20 oil analysis parameters in 5 to 7 minutes
- On board computer with asset and reference oil database, alarm limits for immediate results
- Intuitive, touch screen user interface