Busch Vacuum Solutions Oil-Lubricated Rotary Vane Vacuum Pump R 5 RA 0400, 0502, 0630 C

Description
Reliable: robust construction, reliable operation, highly resilient carbon fiber vanes, proven performance, over 3 million pumps in operation High Performance: high pumping speed and low ultimate pressure, designed for continuous operation Flexible: application-oriented , various design options available, easy adaption to individual customer requirements and processes Low Operating Costs: energy-efficient, optimum cost-benefit ratio Easy Servicing: easy service routine The R 5 RA 0400 – 0630 C belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specially designed for use in a wide range of applications, such as food packaging, pneumatic conveying, vacuum cooling, vapor recovery and many more. They are perfectly suited for vacuum systems with large volume flows. Robustness and reliability of operation are the outstanding qualities of R 5 rotary vane vacuum pumps. These are just some of the reasons why proven Busch rotary vane technology has long established itself as the industry standard. Over 3 million R 5 rotary vane vacuum pumps are in operation worldwide in industry every day. Rotary vane technology has been continuously developed and optimized by Busch in the course of over 50 years, always with a strong focus on economy and reliability of operation. High efficiency is the benefit of this continual development. R 5 rotary vane vacuum pumps are characterized by high pumping speeds even in low pressure ranges and therefore rapid evacuation times. They feature highly durable Busch carbon fiber composite vanes as standard, ensuring optimum performance together with long service life. The specially designed exhaust filters provide excellent oil separation. Maintenance can easily be carried out by the operator. Apart from changing oil and filters at regular service intervals, no further maintenance is required. R 5 rotary vane vacuum pumps stand for advanced and energy-efficient vacuum generation in a wide variety of applications in industry throughout the world. You can always rely on the R 5 – whether used intermittently or around the clock.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0400, 0502, 0630 C - Busch Vacuum Solutions
Virginia Beach, VA, United States
Oil-Lubricated Rotary Vane Vacuum Pump
R 5 RA 0400, 0502, 0630 C
Oil-Lubricated Rotary Vane Vacuum Pump R 5 RA 0400, 0502, 0630 C
Reliable: robust construction, reliable operation, highly resilient carbon fiber vanes, proven performance, over 3 million pumps in operation High Performance: high pumping speed and low ultimate pressure, designed for continuous operation Flexible: application-oriented , various design options available, easy adaption to individual customer requirements and processes Low Operating Costs: energy-efficient, optimum cost-benefit ratio Easy Servicing: easy service routine The R 5 RA 0400 – 0630 C belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specially designed for use in a wide range of applications, such as food packaging, pneumatic conveying, vacuum cooling, vapor recovery and many more. They are perfectly suited for vacuum systems with large volume flows. Robustness and reliability of operation are the outstanding qualities of R 5 rotary vane vacuum pumps. These are just some of the reasons why proven Busch rotary vane technology has long established itself as the industry standard. Over 3 million R 5 rotary vane vacuum pumps are in operation worldwide in industry every day. Rotary vane technology has been continuously developed and optimized by Busch in the course of over 50 years, always with a strong focus on economy and reliability of operation. High efficiency is the benefit of this continual development. R 5 rotary vane vacuum pumps are characterized by high pumping speeds even in low pressure ranges and therefore rapid evacuation times. They feature highly durable Busch carbon fiber composite vanes as standard, ensuring optimum performance together with long service life. The specially designed exhaust filters provide excellent oil separation. Maintenance can easily be carried out by the operator. Apart from changing oil and filters at regular service intervals, no further maintenance is required. R 5 rotary vane vacuum pumps stand for advanced and energy-efficient vacuum generation in a wide variety of applications in industry throughout the world. You can always rely on the R 5 – whether used intermittently or around the clock.
  • Reliable:
    robust construction, reliable operation, highly resilient carbon fiber vanes, proven performance, over 3 million pumps in operation
  • High Performance:
    high pumping speed and low ultimate pressure, designed for continuous operation
  • Flexible:
    application-oriented, various design options available, easy adaption to individual customer requirements and processes
  • Low Operating Costs:
    energy-efficient, optimum cost-benefit ratio
  • Easy Servicing:
    easy service routine

The R 5 RA 0400 – 0630 C belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specially designed for use in a wide range of applications, such as food packaging, pneumatic conveying, vacuum cooling, vapor recovery and many more. They are perfectly suited for vacuum systems with large volume flows.

Robustness and reliability of operation are the outstanding qualities of R 5 rotary vane vacuum pumps. These are just some of the reasons why proven Busch rotary vane technology has long established itself as the industry standard. Over 3 million R 5 rotary vane vacuum pumps are in operation worldwide in industry every day.

Rotary vane technology has been continuously developed and optimized by Busch in the course of over 50 years, always with a strong focus on economy and reliability of operation. High efficiency is the benefit of this continual development.

R 5 rotary vane vacuum pumps are characterized by high pumping speeds even in low pressure ranges and therefore rapid evacuation times. They feature highly durable Busch carbon fiber composite vanes as standard, ensuring optimum performance together with long service life. The specially designed exhaust filters provide excellent oil separation.

Maintenance can easily be carried out by the operator. Apart from changing oil and filters at regular service intervals, no further maintenance is required.

R 5 rotary vane vacuum pumps stand for advanced and energy-efficient vacuum generation in a wide variety of applications in industry throughout the world. You can always rely on the R 5 – whether used intermittently or around the clock.

Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number R 5 RA 0400, 0502, 0630 C
Product Name Oil-Lubricated Rotary Vane Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
Features Gas Ballast (optional feature)
Pumping Speed 242 to 455 CFM (411 to 774 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Oil-Lubricated Rotary Vane Vacuum Pump - R 5 KB 0010 / 0016 E - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 0526 / 0726 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0010 C / 0016 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details
Dry-Running Rotary Vane Vacuum Pump/Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Paper Handling
View Details