Busch Vacuum Solutions Two-Stage Liquid Ring Vacuum Pump Dolphin LB 0526 / 0726 A

Description
Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 38 cfm to over 2500 cfm Ultimate pressure of 25 torr (29 HgV) Available in a wide range of materials Minimal moving/contacting parts allowing ease of service and maintenance Single mechanical seals standard Low vibration and noise level Reliability ANSI flanges and NEMA motors Some models are directly interchangeable with other brands Low heat emission Oil free discharge
Request a Quote
Description
Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 38 cfm to over 2500 cfm Ultimate pressure of 25 torr (29 HgV) Available in a wide range of materials Minimal moving/contacting parts allowing ease of service and maintenance Single mechanical seals standard Low vibration and noise level Reliability ANSI flanges and NEMA motors Some models are directly interchangeable with other brands Low heat emission Oil free discharge
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Dolphin LB 0526 / 0726 A is a two-stage liquid ring vacuum pump designed for wet and corrosive applications. It features a robust construction with high vapor and particle tolerance, making it suitable for various industrial environments. The nominal pumping speeds are 341 ACFM for the LB 0526 A and 453 ACFM for the LB 0726 A, both achieving an ultimate pressure of 25 TORR.

The pumps are available in multiple construction materials, including cast iron, stainless steel, and titanium, with an ATEX-certified version for hazardous environments. They operate with a nominal motor rating of 40 HP for the LB 0526 A and 50 HP for the LB 0726 A, both at a motor speed of 1750 RPM. The noise level is rated at 75 dB(A), and the pumps have a low weight of approximately 581 lbs for the LB 0526 A and 613 lbs for the LB 0726 A.

Additional accessories and options include recirculation systems, liquid separators, cavitation protection, heat exchangers, and various motor selections, enhancing the versatility of these pumps for different applications.

Datasheet Summary
Powered by GS/AI

The Dolphin LB 0526 / 0726 A is a two-stage liquid ring vacuum pump designed for wet and corrosive applications. It features a robust construction with high vapor and particle tolerance, making it suitable for various industrial environments. The nominal pumping speeds are 341 ACFM for the LB 0526 A and 453 ACFM for the LB 0726 A, both achieving an ultimate pressure of 25 TORR.

The pumps are available in multiple construction materials, including cast iron, stainless steel, and titanium, with an ATEX-certified version for hazardous environments. They operate with a nominal motor rating of 40 HP for the LB 0526 A and 50 HP for the LB 0726 A, both at a motor speed of 1750 RPM. The noise level is rated at 75 dB(A), and the pumps have a low weight of approximately 581 lbs for the LB 0526 A and 613 lbs for the LB 0726 A.

Additional accessories and options include recirculation systems, liquid separators, cavitation protection, heat exchangers, and various motor selections, enhancing the versatility of these pumps for different applications.

Suppliers

Company
Product
Description
Supplier Links
Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 0526 / 0726 A - Busch Vacuum Solutions
Virginia Beach, VA, United States
Two-Stage Liquid Ring Vacuum Pump
Dolphin LB 0526 / 0726 A
Two-Stage Liquid Ring Vacuum Pump Dolphin LB 0526 / 0726 A
Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 38 cfm to over 2500 cfm Ultimate pressure of 25 torr (29 HgV) Available in a wide range of materials Minimal moving/contacting parts allowing ease of service and maintenance Single mechanical seals standard Low vibration and noise level Reliability ANSI flanges and NEMA motors Some models are directly interchangeable with other brands Low heat emission Oil free discharge

Our Dolphin LB range of liquid ring two-stage vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product.

Features

  • Suction capacity from 38 cfm to over 2500 cfm
  • Ultimate pressure of 25 torr (29 HgV)
  • Available in a wide range of materials
  • Minimal moving/contacting parts allowing ease of service and maintenance
  • Single mechanical seals standard
  • Low vibration and noise level
  • Reliability
  • ANSI flanges and NEMA motors
  • Some models are directly interchangeable with other brands
  • Low heat emission
  • Oil free discharge
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number Dolphin LB 0526 / 0726 A
Product Name Two-Stage Liquid Ring Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
Pumping Speed 247 to 457 CFM (420 to 777 m³/hr)
Ultimate Vacuum 25 torr (28.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Liquid Ring Vacuum Pump - Dolphin LM 0530 / 0800 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LR 0700 / 1190 - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump
Mechanical Liquid Ring
View Details
Industrial Rotary Lobe Blowers, Vacuum and Overpressure Generation - Tyr WT 0100, 0150, 0280, 0390, 0600, 0730 BV/BP - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0165, 0205, 0255, 0305 D - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details