Busch Vacuum Solutions Compact Oil-Lubricated Rotary Vane Vacuum Pump R 5 KB 0010 / 0016 E

Description
The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle and high quality motor. The heavy duty non-return valve in the suction port prevents the vacuum chamber from venting through the pump after shutdown. Features Very compact, simple design for easy installation and low maintenance Air-cooled, requiring no water Direct drive, eliminating belts and gears to loosen or wear Oil mist eliminator for clean exhaust Quiet operation Oil supply and oil return line are integrated into the cylinder end plate Accessories Gas ballast valve to absorb gases containing water vapor. Level switch for the automatic checking of oil quantity within the oil mist separator. Inlet filter to protect the vacuum pump from ingress of solid and liquid particles. Filter pressure gauge to screw into the oil fill cap for easy checking of the degree of plugging of the exhaust filter. Motor safety switch to protect pump against overload. Vacuum regulating unit to adjust the required working pressure. Synthetic oil in case of high thermal load of pump.
Request a Quote Datasheet
Description
The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle and high quality motor. The heavy duty non-return valve in the suction port prevents the vacuum chamber from venting through the pump after shutdown. Features Very compact, simple design for easy installation and low maintenance Air-cooled, requiring no water Direct drive, eliminating belts and gears to loosen or wear Oil mist eliminator for clean exhaust Quiet operation Oil supply and oil return line are integrated into the cylinder end plate Accessories Gas ballast valve to absorb gases containing water vapor. Level switch for the automatic checking of oil quantity within the oil mist separator. Inlet filter to protect the vacuum pump from ingress of solid and liquid particles. Filter pressure gauge to screw into the oil fill cap for easy checking of the degree of plugging of the exhaust filter. Motor safety switch to protect pump against overload. Vacuum regulating unit to adjust the required working pressure. Synthetic oil in case of high thermal load of pump.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Oil-Lubricated Rotary Vane Vacuum Pump - R 5 KB 0010 / 0016 E - Busch Vacuum Solutions
Virginia Beach, VA, United States
Compact Oil-Lubricated Rotary Vane Vacuum Pump
R 5 KB 0010 / 0016 E
Compact Oil-Lubricated Rotary Vane Vacuum Pump R 5 KB 0010 / 0016 E
The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle and high quality motor. The heavy duty non-return valve in the suction port prevents the vacuum chamber from venting through the pump after shutdown. Features Very compact, simple design for easy installation and low maintenance Air-cooled, requiring no water Direct drive, eliminating belts and gears to loosen or wear Oil mist eliminator for clean exhaust Quiet operation Oil supply and oil return line are integrated into the cylinder end plate Accessories Gas ballast valve to absorb gases containing water vapor. Level switch for the automatic checking of oil quantity within the oil mist separator. Inlet filter to protect the vacuum pump from ingress of solid and liquid particles. Filter pressure gauge to screw into the oil fill cap for easy checking of the degree of plugging of the exhaust filter. Motor safety switch to protect pump against overload. Vacuum regulating unit to adjust the required working pressure. Synthetic oil in case of high thermal load of pump.

The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium.
The KB is a reliable pump because of its sturdy design, proven rotary vane principle and high quality motor. The heavy duty non-return valve in the suction port prevents the vacuum chamber from venting through the pump after shutdown.

Features

  • Very compact, simple design for easy installation and low maintenance
  • Air-cooled, requiring no water
  • Direct drive, eliminating belts and gears to loosen or wear
  • Oil mist eliminator for clean exhaust
  • Quiet operation
  • Oil supply and oil return line are integrated into the cylinder end plate

Accessories

  • Gas ballast valve to absorb gases containing water vapor.
  • Level switch for the automatic checking of oil quantity within the oil mist separator.
  • Inlet filter to protect the vacuum pump from ingress of solid and liquid particles.
  • Filter pressure gauge to screw into the oil fill cap for easy checking of the degree of plugging of the exhaust filter.
  • Motor safety switch to protect pump against overload.
  • Vacuum regulating unit to adjust the required working pressure.
  • Synthetic oil in case of high thermal load of pump.
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number R 5 KB 0010 / 0016 E
Product Name Compact Oil-Lubricated Rotary Vane Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
Features Gas Ballast (optional feature)
Pumping Speed 5.9 to 11.2 CFM (10.03 to 19.05 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Stage Liquid Ring Vacuum Pump - Dolphin LR 0700 / 1190 - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump
Mechanical Liquid Ring
View Details
Dry Screw Vacuum Pump - COBRA DS 0080 / 0160 G - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Semiconductor; Evacuation of Powder and Particle-laden Media
View Details
Oil-Lubricated Rotary Vane Vacuum Packaging Pump - R 5 RD 0360 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Packaging
View Details
Single-Stage Liquid Ring Vacuum Pump - Dolphin LA 0053, 0103, 0143 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details