Busch Vacuum Solutions Oil-Lubricated Rotary Vane Vacuum Pump R 5 RA 0010 C / 0016 C

Description
R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation These pumps are direct-driven by a standard motor. The inlet flange with integrated check valve prevents air from getting into the vacuum chamber when the pump is switched off. Environmentally safe Air-cooling, internal oil recirculation, integral oil separation for oil-free exhaust air, low vibration and noise levels allow this pump to be used in any environment. Easy to service Compact design, air-cooling and easy access allow quick and simple servicing with long service intervals. No preventative maintenance apart from routine oil changes is required.
Request a Quote Datasheet
Description
R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation These pumps are direct-driven by a standard motor. The inlet flange with integrated check valve prevents air from getting into the vacuum chamber when the pump is switched off. Environmentally safe Air-cooling, internal oil recirculation, integral oil separation for oil-free exhaust air, low vibration and noise levels allow this pump to be used in any environment. Easy to service Compact design, air-cooling and easy access allow quick and simple servicing with long service intervals. No preventative maintenance apart from routine oil changes is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0010 C / 0016 C - Busch Vacuum Solutions
Virginia Beach, VA, United States
Oil-Lubricated Rotary Vane Vacuum Pump
R 5 RA 0010 C / 0016 C
Oil-Lubricated Rotary Vane Vacuum Pump R 5 RA 0010 C / 0016 C
R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation These pumps are direct-driven by a standard motor. The inlet flange with integrated check valve prevents air from getting into the vacuum chamber when the pump is switched off. Environmentally safe Air-cooling, internal oil recirculation, integral oil separation for oil-free exhaust air, low vibration and noise levels allow this pump to be used in any environment. Easy to service Compact design, air-cooling and easy access allow quick and simple servicing with long service intervals. No preventative maintenance apart from routine oil changes is required.

R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications.

Reliable operation
These pumps are direct-driven by a standard motor. The inlet flange with integrated check valve prevents air from getting into the vacuum chamber when the pump is switched off.

Environmentally safe
Air-cooling, internal oil recirculation, integral oil separation for oil-free exhaust air, low vibration and noise levels allow this pump to be used in any environment.

Easy to service
Compact design, air-cooling and easy access allow quick and simple servicing with long service intervals. No preventative maintenance apart from routine oil changes is required.

Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number R 5 RA 0010 C / 0016 C
Product Name Oil-Lubricated Rotary Vane Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
Features Gas Ballast (optional feature)
Pumping Speed 5.9 to 11.2 CFM (10.03 to 19.05 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 3809 / 4409 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
One-Stage, Side Channel Regenerative Blower - Samos SB 0080, 0140, 0200 D2 - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
View Details
Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve - Panda WV 2400 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Oil-Lubricated Rotary Vane Vacuum Packaging Pump - R 5 RD 0200 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Packaging
View Details