Broadcom Inc. 40Gb/s Integrated Coherent Receiver RX-PMQPSK-40

Description
Avago’s 40Gb/s PM-QPSK Integrated Coherent Receiver integrates signal and local oscillator polarization splitters, two matched 90° optical hybrids, four high speed balanced detector pairs and four differential in/out linear TIAs with manual and automatic gain control in a single compact surface-mount package. The receiver makes use of Avago’s extensive portfolio of high speed InP based balanced photodetectors (PDs) and Silica Planar Lightguide Circuit (PLC) device technology for the 90° hybrid mixers. It also leverages Avago’s automated hybrid integration platform for mounting the balanced PDs directly onto the PLC chip to provide a highly integrated optical hybrid chip for high performance in a very small footprint.
Description
Avago’s 40Gb/s PM-QPSK Integrated Coherent Receiver integrates signal and local oscillator polarization splitters, two matched 90° optical hybrids, four high speed balanced detector pairs and four differential in/out linear TIAs with manual and automatic gain control in a single compact surface-mount package. The receiver makes use of Avago’s extensive portfolio of high speed InP based balanced photodetectors (PDs) and Silica Planar Lightguide Circuit (PLC) device technology for the 90° hybrid mixers. It also leverages Avago’s automated hybrid integration platform for mounting the balanced PDs directly onto the PLC chip to provide a highly integrated optical hybrid chip for high performance in a very small footprint.

Suppliers

Company
Product
Description
Supplier Links
40Gb/s Integrated Coherent Receiver - RX-PMQPSK-40 - Broadcom Inc.
San Jose, CA, USA
40Gb/s Integrated Coherent Receiver
RX-PMQPSK-40
40Gb/s Integrated Coherent Receiver RX-PMQPSK-40
Avago’s 40Gb/s PM-QPSK Integrated Coherent Receiver integrates signal and local oscillator polarization splitters, two matched 90° optical hybrids, four high speed balanced detector pairs and four differential in/out linear TIAs with manual and automatic gain control in a single compact surface-mount package. The receiver makes use of Avago’s extensive portfolio of high speed InP based balanced photodetectors (PDs) and Silica Planar Lightguide Circuit (PLC) device technology for the 90° hybrid mixers. It also leverages Avago’s automated hybrid integration platform for mounting the balanced PDs directly onto the PLC chip to provide a highly integrated optical hybrid chip for high performance in a very small footprint.

Avago’s 40Gb/s PM-QPSK Integrated Coherent Receiver integrates signal and local oscillator polarization splitters, two matched 90° optical hybrids, four high speed balanced detector pairs and four differential in/out linear TIAs with manual and automatic gain control in a single compact surface-mount package.

The receiver makes use of Avago’s extensive portfolio of high speed InP based balanced photodetectors (PDs) and Silica Planar Lightguide Circuit (PLC) device technology for the 90° hybrid mixers. It also leverages Avago’s automated hybrid integration platform for mounting the balanced PDs directly onto the PLC chip to provide a highly integrated optical hybrid chip for high performance in a very small footprint.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Receivers
Product Number RX-PMQPSK-40
Product Name 40Gb/s Integrated Coherent Receiver
Data Rate 40000 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Optical Receiver, Silicon, 320-1000 nm, 650 MHz, Free Space - 1607-AC-FS - Newport MKS
Specs
Rise Time 0.8000 ns
Bandwidth 0.0400 to 650 MHz
View Details
Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
20 GHz RF/Fiber Optic Receiver - MP-6000RX - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details