MACOM Receiver Optical Sub-Assembly (ROSA)

Description
MACOM's receiver optical sub assemblies (ROSA) are focused on the high performance/high bit rate optical tranceivers operating at 100Gbps and beyond. Our current 100Gbps ROSA is a 4 x 25G/28G 1310nm LAN-WDM ROSA, consisting of an Optical Demultiplexer to separate 4 wavelength light signals, high-sensitivity highly-reliable PIN photodiodes and high performance low power consumption MACOM quad Trans-Impedance Amplifier (TIA). The ROSA is assembled in a hermetic-sealed package with an LC receptacle for optical input and two flex circuits for DC/RF electrical connections. The ROSA is best suitable for CFP, CFP2, CFP4 and QSFP28 applications.
Description
MACOM's receiver optical sub assemblies (ROSA) are focused on the high performance/high bit rate optical tranceivers operating at 100Gbps and beyond. Our current 100Gbps ROSA is a 4 x 25G/28G 1310nm LAN-WDM ROSA, consisting of an Optical Demultiplexer to separate 4 wavelength light signals, high-sensitivity highly-reliable PIN photodiodes and high performance low power consumption MACOM quad Trans-Impedance Amplifier (TIA). The ROSA is assembled in a hermetic-sealed package with an LC receptacle for optical input and two flex circuits for DC/RF electrical connections. The ROSA is best suitable for CFP, CFP2, CFP4 and QSFP28 applications.

Suppliers

Company
Product
Description
Supplier Links
Receiver Optical Sub-Assembly (ROSA) -  - MACOM
Lowell, MA, USA
Receiver Optical Sub-Assembly (ROSA)
Receiver Optical Sub-Assembly (ROSA)
MACOM's receiver optical sub assemblies (ROSA) are focused on the high performance/high bit rate optical tranceivers operating at 100Gbps and beyond. Our current 100Gbps ROSA is a 4 x 25G/28G 1310nm LAN-WDM ROSA, consisting of an Optical Demultiplexer to separate 4 wavelength light signals, high-sensitivity highly-reliable PIN photodiodes and high performance low power consumption MACOM quad Trans-Impedance Amplifier (TIA). The ROSA is assembled in a hermetic-sealed package with an LC receptacle for optical input and two flex circuits for DC/RF electrical connections. The ROSA is best suitable for CFP, CFP2, CFP4 and QSFP28 applications.

MACOM's receiver optical sub assemblies (ROSA) are focused on the high performance/high bit rate optical tranceivers operating at 100Gbps and beyond. Our current 100Gbps ROSA is a 4 x 25G/28G 1310nm LAN-WDM ROSA, consisting of an Optical Demultiplexer to separate 4 wavelength light signals, high-sensitivity highly-reliable PIN photodiodes and high performance low power consumption MACOM quad Trans-Impedance Amplifier (TIA). The ROSA is assembled in a hermetic-sealed package with an LC receptacle for optical input and two flex circuits for DC/RF electrical connections. The ROSA is best suitable for CFP, CFP2, CFP4 and QSFP28 applications.

Supplier's Site

Technical Specifications

  MACOM
Product Category Fiber Optic Receivers
Product Name Receiver Optical Sub-Assembly (ROSA)
Photodiode Semiconductor Indium Gallium Arsenic
Amplifier Type Transimpedance
Connector Type LC
Data Rate 28000 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Detector, 830-2150 nm Battery Biased Extended InGaAs, 10 GHz, FC/UPC - 818-BB-51F - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0280 ns
Bandwidth 0.0 to 10000 MHz
View Details
Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Test and Measurement Receivers -  - MACOM
Specs
Photodiode Semiconductor Silicon (optional feature); Indium Gallium Arsenic (optional feature)
Sensitivity -27 to -11 dB
Responsivity 0.2000 to 1 A/W
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details