Broadcom Inc. Fiber Optic Receivers HFBR-2505C

Description
Fiber Optic Receiver General Purpose 2MBd 4.75V ~ 5.25V 6.2mA
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 2MBd 4.75V ~ 5.25V 6.2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - HFBR-2505C-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
HFBR-2505C-ND
Fiber Optic Receivers HFBR-2505C-ND
Fiber Optic Receiver General Purpose 2MBd 4.75V ~ 5.25V 6.2mA

Fiber Optic Receiver General Purpose 2MBd 4.75V ~ 5.25V 6.2mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number HFBR-2505C-ND
Product Name Fiber Optic Receivers
Data Rate 2 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber-Optic Photodector, PIN PD, 1030-1570 nm, 30 GHz, DC Coupled - F-PD-30-D-1064-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 28000 to 30000 MHz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
125 MBd Optical Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-2526Z - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Photodiode Semiconductor Silicon
Cable Type Multimode
View Details
2 suppliers