Broadcom Inc. 2 MBd Optical Receiver for SERCOS Applications, 2x4, RoHS Compliant HFBR-2602Z

Description
The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain a 655-nm AlGaAs emitter capable of efficiently launching optical power into 1000 mm plastic optical fiber. The optical output is specified at the end of 0.5 m of plastic optical fiber. The HFBR-1604Z is a selected version of the HFBR-1602Z, with power specified to meet the SERCOS high attenuation specifications. The HFBR-2602Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifier driving an open-collector Schottky output transistor. The HFBR-2602Z is designed for direct interfacing to popular logic families. The absence of an internal pullup resistor allows the open-collector output to be used with logic families such as CMOS requiring voltage excursions higher than VCC. The HFBR-2602Z has a dynamic range of 15 dB.
Request a Quote Datasheet
Description
The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain a 655-nm AlGaAs emitter capable of efficiently launching optical power into 1000 mm plastic optical fiber. The optical output is specified at the end of 0.5 m of plastic optical fiber. The HFBR-1604Z is a selected version of the HFBR-1602Z, with power specified to meet the SERCOS high attenuation specifications. The HFBR-2602Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifier driving an open-collector Schottky output transistor. The HFBR-2602Z is designed for direct interfacing to popular logic families. The absence of an internal pullup resistor allows the open-collector output to be used with logic families such as CMOS requiring voltage excursions higher than VCC. The HFBR-2602Z has a dynamic range of 15 dB.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 MBd Optical Receiver for SERCOS Applications, 2x4, RoHS Compliant - HFBR-2602Z - Broadcom Inc.
San Jose, CA, USA
2 MBd Optical Receiver for SERCOS Applications, 2x4, RoHS Compliant
HFBR-2602Z
2 MBd Optical Receiver for SERCOS Applications, 2x4, RoHS Compliant HFBR-2602Z
The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain a 655-nm AlGaAs emitter capable of efficiently launching optical power into 1000 mm plastic optical fiber. The optical output is specified at the end of 0.5 m of plastic optical fiber. The HFBR-1604Z is a selected version of the HFBR-1602Z, with power specified to meet the SERCOS high attenuation specifications. The HFBR-2602Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifier driving an open-collector Schottky output transistor. The HFBR-2602Z is designed for direct interfacing to popular logic families. The absence of an internal pullup resistor allows the open-collector output to be used with logic families such as CMOS requiring voltage excursions higher than VCC. The HFBR-2602Z has a dynamic range of 15 dB.

The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain a 655-nm AlGaAs emitter capable of efficiently launching optical power into 1000 mm plastic optical fiber. The optical output is specified at the end of 0.5 m of plastic optical fiber. The HFBR-1604Z is a selected version of the HFBR-1602Z, with power specified to meet the SERCOS high attenuation specifications.
The HFBR-2602Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifier driving an open-collector Schottky output transistor. The HFBR-2602Z is designed for direct interfacing to popular logic families. The absence of an internal pullup resistor allows the open-collector output to be used with logic families such as CMOS requiring voltage excursions higher than VCC. The HFBR-2602Z has a dynamic range of 15 dB.

Supplier's Site
Fibre Optic Receivers - 236852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
236852
Fibre Optic Receivers 236852
HFBR-2602 2MBd fibre optic rx, sma

HFBR-2602 2MBd fibre optic rx, sma

Supplier's Site
Fibre Optic Receivers - 1894854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894854
Fibre Optic Receivers 1894854
HFBR-2602 2MBD FIBRE OPTIC RX, SMA

HFBR-2602 2MBD FIBRE OPTIC RX, SMA

Supplier's Site
Fiber Optic Receivers - 516-2070-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2070-ND
Fiber Optic Receivers 516-2070-ND
Fiber Optic Receiver 2MBd 7V 10mA

Fiber Optic Receiver 2MBd 7V 10mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2602Z 236852 516-2070-ND
Product Name 2 MBd Optical Receiver for SERCOS Applications, 2x4, RoHS Compliant Fibre Optic Receivers Fiber Optic Receivers
Receiver Type PIN Photodiode
Photodiode Semiconductor Silicon
Cable Type Multimode
Connector Type SMA
Data Rate 16 Mbps 2 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, DC-Coupled, 800-1650 nm, 12 GHz, FC Multimode - 1544-B-50 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0320 ns
Bandwidth 0.0 to 12000 MHz
View Details
Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
20 GHz RF/Fiber Optic Receiver - MP-6000RX - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details
DC to 50  Megabaud Versatile Link Fiber Optic Receiver for 1 mm POF - AFBR-2529Z - Broadcom Inc.
Specs
Data Rate 50 Mbps
Stand Alone Stand Alone
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4 suppliers