Newport MKS Fiber-Optic Detector, 500-1630 nm, 25 GHz, FC Singlemode 1414

Description
The 1414 High Speed Fiber-Optic Detector shows a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. This near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky photodiode with peak responsivities of 0.6 A/W at 1300 nm. The active layer is twice as thick as in our ultrahigh-speed Model 101X module, producing a 50% greater responsivity over its 500 to 1630 nm wavelength range. The conversion gain with a 50 Ω load is 17 V/W. It has a FC single-mode input and Wiltron K electrical output. The detector uses a internal 9-V battery.
Request a Quote
Description
The 1414 High Speed Fiber-Optic Detector shows a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. This near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky photodiode with peak responsivities of 0.6 A/W at 1300 nm. The active layer is twice as thick as in our ultrahigh-speed Model 101X module, producing a 50% greater responsivity over its 500 to 1630 nm wavelength range. The conversion gain with a 50 Ω load is 17 V/W. It has a FC single-mode input and Wiltron K electrical output. The detector uses a internal 9-V battery.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber-Optic Detector, 500-1630 nm, 25 GHz, FC Singlemode - 1414 - Newport MKS
Irvine, CA, United States
Fiber-Optic Detector, 500-1630 nm, 25 GHz, FC Singlemode
1414
Fiber-Optic Detector, 500-1630 nm, 25 GHz, FC Singlemode 1414
The 1414 High Speed Fiber-Optic Detector shows a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. This near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky photodiode with peak responsivities of 0.6 A/W at 1300 nm. The active layer is twice as thick as in our ultrahigh-speed Model 101X module, producing a 50% greater responsivity over its 500 to 1630 nm wavelength range. The conversion gain with a 50 Ω load is 17 V/W. It has a FC single-mode input and Wiltron K electrical output. The detector uses a internal 9-V battery.

The 1414 High Speed Fiber-Optic Detector shows a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. This near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky photodiode with peak responsivities of 0.6 A/W at 1300 nm. The active layer is twice as thick as in our ultrahigh-speed Model 101X module, producing a 50% greater responsivity over its 500 to 1630 nm wavelength range. The conversion gain with a 50 Ω load is 17 V/W. It has a FC single-mode input and Wiltron K electrical output. The detector uses a internal 9-V battery.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 1414
Product Name Fiber-Optic Detector, 500-1630 nm, 25 GHz, FC Singlemode
Rise Time 0.0140 ns
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Detector, 1000-1650 nm Battery Biased InGaAs Detector, 15 GHz, FC/UPC - 818-BB-35F - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0250 ns
Bandwidth 0.0 to 15000 MHz
View Details
Optical Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, M4 - 2011-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details
Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, DC Coupled - F-PD-23-D-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 21000 MHz
View Details