Broadcom Inc. Optical Receiver for Industrial Applications with ST Port, RoHS Compliant HFBR-2412Z

Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor. This product is also available in other popular industry-standard connectors: SMA, SC and FC.
Request a Quote Datasheet
Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor. This product is also available in other popular industry-standard connectors: SMA, SC and FC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Receiver for Industrial Applications with ST Port, RoHS Compliant - HFBR-2412Z - Broadcom Inc.
San Jose, CA, USA
Optical Receiver for Industrial Applications with ST Port, RoHS Compliant
HFBR-2412Z
Optical Receiver for Industrial Applications with ST Port, RoHS Compliant HFBR-2412Z
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor. This product is also available in other popular industry-standard connectors: SMA, SC and FC.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications.

The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor.

This product is also available in other popular industry-standard connectors: SMA, SC and FC.

Supplier's Site
Fiber Optic Receivers - 516-2056-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2056-ND
Fiber Optic Receivers 516-2056-ND
Fiber Optic Receiver 5MBd -25.4dBm 4.75V ~ 5.25V 10mA

Fiber Optic Receiver 5MBd -25.4dBm 4.75V ~ 5.25V 10mA

Buy Now Datasheet
Fibre Optic Receivers - 6659649P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
6659649P
Fibre Optic Receivers 6659649P
Fibre Optic Receiver ST 5MBd,HFBR-2412Z

Fibre Optic Receiver ST 5MBd,HFBR-2412Z

Supplier's Site
Fibre Optic Receivers - 6659649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
6659649
Fibre Optic Receivers 6659649
Fibre Optic Receiver ST 5MBd,HFBR-2412Z

Fibre Optic Receiver ST 5MBd,HFBR-2412Z

Supplier's Site
Fibre Optic Receivers - 1894836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894836
Fibre Optic Receivers 1894836
FIBRE OPTIC RECEIVER ST 5MBD,HFBR-2412Z

FIBRE OPTIC RECEIVER ST 5MBD,HFBR-2412Z

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2412Z 516-2056-ND 6659649P 6659649
Product Name Optical Receiver for Industrial Applications with ST Port, RoHS Compliant Fiber Optic Receivers Fibre Optic Receivers Fibre Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Dual-in-Line Package
Photodiode Semiconductor Silicon
Amplifier Type Transimpedance
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 2707763 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
10MBd Metal Housing Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant - HFBR-2505AFZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type SMA
View Details
2 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details