Semtech Corp. Receiver Optical Sub-Assemblies (ROSAs)

Description
Semtech's complete line of PIN and APD Receive Optical Sub-Assemblies (ROSAs) products spans 850 nanometer (nm) to 1550 nm including limiting, linear and automatic gain control (AGC) functionality. Gennum PIN ROSAs operate at +3.3V±10% and from -40°C to +85°C, with highly accurate RSSI functionality and industry best dynamic range. The ROSA products feature Gennum's patented Rchip packaged in a fully compliant SC or LC type optical subassembly and are available with optional flex circuits.
Description
Semtech's complete line of PIN and APD Receive Optical Sub-Assemblies (ROSAs) products spans 850 nanometer (nm) to 1550 nm including limiting, linear and automatic gain control (AGC) functionality. Gennum PIN ROSAs operate at +3.3V±10% and from -40°C to +85°C, with highly accurate RSSI functionality and industry best dynamic range. The ROSA products feature Gennum's patented Rchip packaged in a fully compliant SC or LC type optical subassembly and are available with optional flex circuits.

Suppliers

Company
Product
Description
Supplier Links
Receiver Optical Sub-Assemblies (ROSAs) -  - Semtech Corp.
Camarillo, CA, USA
Receiver Optical Sub-Assemblies (ROSAs)
Receiver Optical Sub-Assemblies (ROSAs)
Semtech's complete line of PIN and APD Receive Optical Sub-Assemblies (ROSAs) products spans 850 nanometer (nm) to 1550 nm including limiting, linear and automatic gain control (AGC) functionality. Gennum PIN ROSAs operate at +3.3V±10% and from -40°C to +85°C, with highly accurate RSSI functionality and industry best dynamic range. The ROSA products feature Gennum's patented Rchip packaged in a fully compliant SC or LC type optical subassembly and are available with optional flex circuits.

Semtech's complete line of PIN and APD Receive Optical Sub-Assemblies (ROSAs) products spans 850 nanometer (nm) to 1550 nm including limiting, linear and automatic gain control (AGC) functionality. Gennum PIN ROSAs operate at +3.3V±10% and from -40°C to +85°C, with highly accurate RSSI functionality and industry best dynamic range.

The ROSA products feature Gennum's patented Rchip packaged in a fully compliant SC or LC type optical subassembly and are available with optional flex circuits.

Supplier's Site

Technical Specifications

  Semtech Corp.
Product Category Fiber Optic Receivers
Product Name Receiver Optical Sub-Assemblies (ROSAs)
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 2707763 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Auto-balanced Optical Receiver, Nirvana, 800-1700 nm, 125 kHz, 8-32 / M4 - 2017 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3000 ns
Bandwidth 0.0 to 0.1250 MHz
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details