Broadcom Inc. 5 MBd High Performance Link Receiver HFBR-2541ETZ

Description
Avago's 5 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-25xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-25xxETZ 5 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet
Description
Avago's 5 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-25xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-25xxETZ 5 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 MBd High Performance Link Receiver - HFBR-2541ETZ - Broadcom Inc.
San Jose, CA, USA
5 MBd High Performance Link Receiver
HFBR-2541ETZ
5 MBd High Performance Link Receiver HFBR-2541ETZ
Avago's 5 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-25xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-25xxETZ 5 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.

Avago's 5 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-25xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security.
The design of our 5 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-25xxETZ 5 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.

Supplier's Site
Fiber Optic Receivers - 516-3526-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3526-ND
Fiber Optic Receivers 516-3526-ND
Fiber Optic Receiver General Purpose 5MBd -21.6dBm 4.75V ~ 5.25V 1A

Fiber Optic Receiver General Purpose 5MBd -21.6dBm 4.75V ~ 5.25V 1A

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2541ETZ 516-3526-ND
Product Name 5 MBd High Performance Link Receiver Fiber Optic Receivers
Data Rate 5 Mbps 5 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber-Optic Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, FC/PC, AC-Coupled - 1601FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.4000 ns
Bandwidth 0.0300 to 1000 MHz
View Details
Receiver Optical Sub-Assemblies (ROSAs) -  - Semtech Corp.
Specs
Receiver Type PIN Photodiode
Photodiode Semiconductor Indium Gallium Arsenic
Data Rate 11300 Mbps
View Details
Fiber Optic Receivers - 516-AFBR-2413MZ-ND - DigiKey
Specs
Data Rate 10 Mbps
View Details