Broadcom Inc. 10 MBd Optical Receiver for PROFIBUS Applications, 1x4, RoHS Compliant HFBR-2515BZ

Description
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.
Request a Quote Datasheet
Description
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 MBd Optical Receiver for PROFIBUS Applications, 1x4, RoHS Compliant - HFBR-2515BZ - Broadcom Inc.
San Jose, CA, USA
10 MBd Optical Receiver for PROFIBUS Applications, 1x4, RoHS Compliant
HFBR-2515BZ
10 MBd Optical Receiver for PROFIBUS Applications, 1x4, RoHS Compliant HFBR-2515BZ
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.

All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.

Supplier's Site
Fiber Optic Receivers - 516-2417-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2417-ND
Fiber Optic Receivers 516-2417-ND
Fiber Optic Receiver General Purpose 10MBd 4.75V ~ 5.25V 27mA

Fiber Optic Receiver General Purpose 10MBd 4.75V ~ 5.25V 27mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2515BZ 516-2417-ND
Product Name 10 MBd Optical Receiver for PROFIBUS Applications, 1x4, RoHS Compliant Fiber Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Dual-In-Line Package
Photodiode Semiconductor Silicon
Cable Type Multimode
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Photodetector, 200-1100 nm UV-Silicon Detector, 118 MHz - 818-BB-27 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 118 MHz
View Details
Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Test and Measurement Receivers -  - MACOM
Specs
Photodiode Semiconductor Silicon (optional feature); Indium Gallium Arsenic (optional feature)
Sensitivity -27 to -11 dB
Responsivity 0.2000 to 1 A/W
View Details
SFH551/1-1V - 5MBd Receiver Diode with TTL out, and Direct Fiber Connector - SP000063855 - Broadcom Inc.
Specs
Packaging Type V-Housing
Photodiode Semiconductor Silicon
Data Rate 5 Mbps
View Details
3 suppliers