Newport MKS Adjustable Balanced Receiver, 320-1000 nm, 10 MHz, Free Space, M4 2107-FS-M

Description
The 2107-FS-M Adjustable Gain and Bandwidth Balanced Optical Receiver is a free space, 300 to 1070 nm photoreceiver with higher-gain and lower-bandwidth than our popular Model 20X1 laboratory photoreceivers. Ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry, this Silicon adjustable balanced photoreceivers can make all the difference when you're trying to see a small signal. It can even eliminate the need for lock-in amplifiers, enabling you to cancel out laser-intensity noise in any experimental setup that produces either a reference signal or balanced optical signals. M4 mounting thread. An external power supply or two 9-V batteries are required. Two batteries are included with the product, but a power supply and cables must be purchased separately. We recommend our power supply with either or power cable (all sold separately).
Request a Quote
Description
The 2107-FS-M Adjustable Gain and Bandwidth Balanced Optical Receiver is a free space, 300 to 1070 nm photoreceiver with higher-gain and lower-bandwidth than our popular Model 20X1 laboratory photoreceivers. Ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry, this Silicon adjustable balanced photoreceivers can make all the difference when you're trying to see a small signal. It can even eliminate the need for lock-in amplifiers, enabling you to cancel out laser-intensity noise in any experimental setup that produces either a reference signal or balanced optical signals. M4 mounting thread. An external power supply or two 9-V batteries are required. Two batteries are included with the product, but a power supply and cables must be purchased separately. We recommend our power supply with either or power cable (all sold separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adjustable Balanced Receiver, 320-1000 nm, 10 MHz, Free Space, M4 - 2107-FS-M - Newport MKS
Irvine, CA, United States
Adjustable Balanced Receiver, 320-1000 nm, 10 MHz, Free Space, M4
2107-FS-M
Adjustable Balanced Receiver, 320-1000 nm, 10 MHz, Free Space, M4 2107-FS-M
The 2107-FS-M Adjustable Gain and Bandwidth Balanced Optical Receiver is a free space, 300 to 1070 nm photoreceiver with higher-gain and lower-bandwidth than our popular Model 20X1 laboratory photoreceivers. Ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry, this Silicon adjustable balanced photoreceivers can make all the difference when you're trying to see a small signal. It can even eliminate the need for lock-in amplifiers, enabling you to cancel out laser-intensity noise in any experimental setup that produces either a reference signal or balanced optical signals. M4 mounting thread. An external power supply or two 9-V batteries are required. Two batteries are included with the product, but a power supply and cables must be purchased separately. We recommend our power supply with either or power cable (all sold separately).

The 2107-FS-M Adjustable Gain and Bandwidth Balanced Optical Receiver is a free space, 300 to 1070 nm photoreceiver with higher-gain and lower-bandwidth than our popular Model 20X1 laboratory photoreceivers. Ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry, this Silicon adjustable balanced photoreceivers can make all the difference when you're trying to see a small signal. It can even eliminate the need for lock-in amplifiers, enabling you to cancel out laser-intensity noise in any experimental setup that produces either a reference signal or balanced optical signals. M4 mounting thread.

An external power supply or two 9-V batteries are required. Two batteries are included with the product, but a power supply and cables must be purchased separately. We recommend our power supply with either or power cable (all sold separately).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 2107-FS-M
Product Name Adjustable Balanced Receiver, 320-1000 nm, 10 MHz, Free Space, M4
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Optical Receiver, Silicon, 320-1000 nm, 650 MHz, Free Space - 1607-AC-FS - Newport MKS
Specs
Rise Time 0.8000 ns
Bandwidth 0.0400 to 650 MHz
View Details
Balanced Fiber-Optic Receiver, 320-1000 nm Silicon Detectors, 80 MHz - 1807-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 80 MHz
View Details
Free Space Optical Receiver, 320-1000 nm Silicon, 125 MHz, DC-Coupled - 1801-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 125 MHz
View Details
Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, AC Coupled - F-PD-23-A-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 21000 MHz
Operating Temperature -49 to 167 F (-45 to 75 C)
View Details