Broadcom Inc. 40 KBd Low Current/Ext Distance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-2523Z

Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet
Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 KBd Low Current/Ext Distance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-2523Z - Broadcom Inc.
San Jose, CA, USA
40 KBd Low Current/Ext Distance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant
HFBR-2523Z
40 KBd Low Current/Ext Distance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-2523Z
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation, EMI/RFI immunity or data security.
The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

Supplier's Site
Fiber Optic Receivers - 516-2064-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2064-ND
Fiber Optic Receivers 516-2064-ND
Fiber Optic Receiver 40KBd 4.75V ~ 5.25V 3.7mA

Fiber Optic Receiver 40KBd 4.75V ~ 5.25V 3.7mA

Buy Now Datasheet
Fibre Optic Receivers - 236824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
236824
Fibre Optic Receivers 236824
Broadcom HFBR-2523Z Fibre Optic Receiver

Broadcom HFBR-2523Z Fibre Optic Receiver

Supplier's Site
Fibre Optic Receivers - 1894848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894848
Fibre Optic Receivers 1894848
Broadcom HFBR-2523Z Fibre Optic Receiver

Broadcom HFBR-2523Z Fibre Optic Receiver

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd.
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2523Z 516-2064-ND 236824
Product Name 40 KBd Low Current/Ext Distance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant Fiber Optic Receivers Fibre Optic Receivers
Receiver Type PIN Photodiode
Packaging Type 1 x 4 Horizontal Package
Photodiode Semiconductor Silicon
Amplifier Type Transimpedance
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Optical Receiver, 300-1050 nm Silicon Detector, 10 MHz, M4 - 2051-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
10G EPON OLT TRISA, with 10G 1577nm EML and 1.25G 1490nm DFB Transmitters and 1310nm 1G Burst Mode APD Receiver - BT-2442 - Broadcom Inc.
Specs
Receiver Type Avalanche Photodiode
Cable Type Single mode
Connector Type LC; SC
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details