Microwave Photonic Systems, Inc. 12 GHz RF/Fiber Optic Receiver MP-5000RX

Description
The MP-5000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable. The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF conversion out to 12 GHz. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 I/O interface. The I/O parameters include received optical power, temperature and alarm status. When the MP-5000RX 12GHz RF/Fiber Optic Receiver is linked with the MP-5000TX 12 GHz RF/Fiber Optic Transmitter, the combination provides an excellent choice for your ultra-wideband RF to Fiber Optic conversion applications.
Description
The MP-5000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable. The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF conversion out to 12 GHz. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 I/O interface. The I/O parameters include received optical power, temperature and alarm status. When the MP-5000RX 12GHz RF/Fiber Optic Receiver is linked with the MP-5000TX 12 GHz RF/Fiber Optic Transmitter, the combination provides an excellent choice for your ultra-wideband RF to Fiber Optic conversion applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The MP-5000RX is a 12 GHz RF/Fiber Optic Receiver designed for applications such as antenna remoting and ultra-broadband RF transmission using singlemode fiber optic cable. It features a high-speed, low distortion PIN photodiode detector that enables optical to RF conversion across a bandwidth of 1.0 MHz to 12 GHz. The device includes an onboard processor for status monitoring, which communicates with a host computer via an RS-232 I/O interface, providing parameters such as received optical power, temperature, and alarm status. The receiver operates with an input level of up to +5.0 dBm and has a responsivity of 0.70 A/W at 1310 nm or 0.75 A/W at 1550 nm. It supports a variety of applications including SATCOM, RADAR, and telemetry. The MP-5000RX is compatible with the MP-5000TX transmitter for comprehensive RF to fiber optic conversion solutions. It operates within a temperature range of -40 °C to +85 °C and has a compact design with dimensions of 5 inches by 3 inches by 1 inch.

Datasheet Summary
Powered by GS/AI

The MP-5000RX is a 12 GHz RF/Fiber Optic Receiver designed for applications such as antenna remoting and ultra-broadband RF transmission using singlemode fiber optic cable. It features a high-speed, low distortion PIN photodiode detector that enables optical to RF conversion across a bandwidth of 1.0 MHz to 12 GHz. The device includes an onboard processor for status monitoring, which communicates with a host computer via an RS-232 I/O interface, providing parameters such as received optical power, temperature, and alarm status. The receiver operates with an input level of up to +5.0 dBm and has a responsivity of 0.70 A/W at 1310 nm or 0.75 A/W at 1550 nm. It supports a variety of applications including SATCOM, RADAR, and telemetry. The MP-5000RX is compatible with the MP-5000TX transmitter for comprehensive RF to fiber optic conversion solutions. It operates within a temperature range of -40 °C to +85 °C and has a compact design with dimensions of 5 inches by 3 inches by 1 inch.

Suppliers

Company
Product
Description
Supplier Links
WestChester, PA, USA
12 GHz RF/Fiber Optic Receiver
MP-5000RX
12 GHz RF/Fiber Optic Receiver MP-5000RX
The MP-5000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable. The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF conversion out to 12 GHz. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 I/O interface. The I/O parameters include received optical power, temperature and alarm status. When the MP-5000RX 12GHz RF/Fiber Optic Receiver is linked with the MP-5000TX 12 GHz RF/Fiber Optic Transmitter, the combination provides an excellent choice for your ultra-wideband RF to Fiber Optic conversion applications.

The MP-5000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable. The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF conversion out to 12 GHz. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 I/O interface. The I/O parameters include received optical power, temperature and alarm status. When the MP-5000RX 12GHz RF/Fiber Optic Receiver is linked with the MP-5000TX 12 GHz RF/Fiber Optic Transmitter, the combination provides an excellent choice for your ultra-wideband RF to Fiber Optic conversion applications.

Supplier's Site Datasheet

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Fiber Optic Receivers
Product Number MP-5000RX
Product Name 12 GHz RF/Fiber Optic Receiver
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
Responsivity 0.7500 A/W
Bandwidth 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Detector, 500-890 nm Battery Biased GaAs Detector, 12.5 GHz, FC/UPC - 818-BB-45F - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0300 ns
Bandwidth 0.0 to 12500 MHz
View Details
Fibre Optic Receivers - 458679 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
3.5 GHz Linear Photonics Receiver - MP-2350RX - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC; SC
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details