Broadcom Inc. 155 MBd Optical Receiver for Industrial Applications, 2x4, Ext Temp (-40 to 85C), RoHS Compliant HFBR-2316TZ

Description
The HFBR-0300Z Series is designed to provide the most cost-effective 1300 nm fiber optic links for a wide variety of data communication applications from low-speed distance extenders up to SONET OC-3 signal rates. Pinouts identical to Avago HFBR-0400Z Series allow designers to easily upgrade their 820 nm links for farther distance. The trans-mitter and receiver are compatible with two popular optical fiber sizes: 50/125 μm and 62.5/125 μm diameter. This allows flexibility in choosing a fiber size. The 1300 nm wavelength is in the lower dispersion and attenuation region of fiber, and provides longer distance capabilities than 820 nm LED technology. Typical distance capabilities are 2 km at 125 MBd and 5 km at 32 MBd.
Request a Quote Datasheet
Description
The HFBR-0300Z Series is designed to provide the most cost-effective 1300 nm fiber optic links for a wide variety of data communication applications from low-speed distance extenders up to SONET OC-3 signal rates. Pinouts identical to Avago HFBR-0400Z Series allow designers to easily upgrade their 820 nm links for farther distance. The trans-mitter and receiver are compatible with two popular optical fiber sizes: 50/125 μm and 62.5/125 μm diameter. This allows flexibility in choosing a fiber size. The 1300 nm wavelength is in the lower dispersion and attenuation region of fiber, and provides longer distance capabilities than 820 nm LED technology. Typical distance capabilities are 2 km at 125 MBd and 5 km at 32 MBd.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 MBd Optical Receiver for Industrial Applications, 2x4, Ext Temp (-40 to  85C), RoHS Compliant - HFBR-2316TZ - Broadcom Inc.
San Jose, CA, USA
155 MBd Optical Receiver for Industrial Applications, 2x4, Ext Temp (-40 to 85C), RoHS Compliant
HFBR-2316TZ
155 MBd Optical Receiver for Industrial Applications, 2x4, Ext Temp (-40 to 85C), RoHS Compliant HFBR-2316TZ
The HFBR-0300Z Series is designed to provide the most cost-effective 1300 nm fiber optic links for a wide variety of data communication applications from low-speed distance extenders up to SONET OC-3 signal rates. Pinouts identical to Avago HFBR-0400Z Series allow designers to easily upgrade their 820 nm links for farther distance. The trans-mitter and receiver are compatible with two popular optical fiber sizes: 50/125 μm and 62.5/125 μm diameter. This allows flexibility in choosing a fiber size. The 1300 nm wavelength is in the lower dispersion and attenuation region of fiber, and provides longer distance capabilities than 820 nm LED technology. Typical distance capabilities are 2 km at 125 MBd and 5 km at 32 MBd.

The HFBR-0300Z Series is designed to provide the most cost-effective 1300 nm fiber optic links for a wide variety of data communication applications from low-speed distance extenders up to SONET OC-3 signal rates. Pinouts identical to Avago HFBR-0400Z Series allow designers to easily upgrade their 820 nm links for farther distance. The trans-mitter and receiver are compatible with two popular optical fiber sizes: 50/125 μm and 62.5/125 μm diameter. This allows flexibility in choosing a fiber size. The 1300 nm wavelength is in the lower dispersion and attenuation region of fiber, and provides longer distance capabilities than 820 nm LED technology. Typical distance capabilities are 2 km at 125 MBd and 5 km at 32 MBd.

Supplier's Site
Fiber Optic Receivers - 516-2052-5-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2052-5-ND
Fiber Optic Receivers 516-2052-5-ND
Fiber Optic Receiver 155Mbps -45dBm 4.75V ~ 5.25V 15mA

Fiber Optic Receiver 155Mbps -45dBm 4.75V ~ 5.25V 15mA

Buy Now Datasheet
Fibre Optic Receivers - 8019245P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8019245P
Fibre Optic Receivers 8019245P
Broadcom HFBR-2316TZ

Broadcom HFBR-2316TZ

Supplier's Site
Fibre Optic Receivers - 8019245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8019245
Fibre Optic Receivers 8019245
Broadcom HFBR-2316TZ

Broadcom HFBR-2316TZ

Supplier's Site
Fibre Optic Receivers - 1894831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894831
Fibre Optic Receivers 1894831
Broadcom HFBR-2316TZ

Broadcom HFBR-2316TZ

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd.
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2316TZ 516-2052-5-ND 8019245P 8019245 1894831
Product Name 155 MBd Optical Receiver for Industrial Applications, 2x4, Ext Temp (-40 to 85C), RoHS Compliant Fiber Optic Receivers Fibre Optic Receivers Fibre Optic Receivers Fibre Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Dual In-Line Package
Photodiode Semiconductor InGaAsP
Amplifier Type Transimpedance
Cable Type Single Mode / Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Receiver, Silicon, 300-1050 nm, 200 kHz Bandwidth, M4 - 2001-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details
Fibre Optic Receivers - 2707763 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Test and Measurement Receivers -  - MACOM
Specs
Photodiode Semiconductor Silicon (optional feature); Indium Gallium Arsenic (optional feature)
Sensitivity -27 to -11 dB
Responsivity 0.2000 to 1 A/W
View Details
DC to 5MBd Versatile Link Fiber Optic Receiver, Vertical Package for 1mm POF - AFBR-2531CZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Versatile Link Vertical Package
Rise Time 10 ns
View Details
3 suppliers