Broadcom Inc. SFH551/1-1V - 5MBd Receiver Diode with TTL out, and Direct Fiber Connector SP000063855

Description
The SFH551/1-1V is a low-cost 650nm digital receiver diode for simple optical data transmission with polymer optical fiber. It incorporates a photodetector with integrated IC and provides a TTL output signal. Maximum speed is 5MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an axial locking screw.
Request a Quote Datasheet
Description
The SFH551/1-1V is a low-cost 650nm digital receiver diode for simple optical data transmission with polymer optical fiber. It incorporates a photodetector with integrated IC and provides a TTL output signal. Maximum speed is 5MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an axial locking screw.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFH551/1-1V - 5MBd Receiver Diode with TTL out, and Direct Fiber Connector - SP000063855 - Broadcom Inc.
San Jose, CA, USA
SFH551/1-1V - 5MBd Receiver Diode with TTL out, and Direct Fiber Connector
SP000063855
SFH551/1-1V - 5MBd Receiver Diode with TTL out, and Direct Fiber Connector SP000063855
The SFH551/1-1V is a low-cost 650nm digital receiver diode for simple optical data transmission with polymer optical fiber. It incorporates a photodetector with integrated IC and provides a TTL output signal. Maximum speed is 5MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an axial locking screw.

The SFH551/1-1V is a low-cost 650nm digital receiver diode for simple optical data transmission with polymer optical fiber. It incorporates a photodetector with integrated IC and provides a TTL output signal. Maximum speed is 5MBd.
The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an axial locking screw.

Supplier's Site
Fibre Optic Receivers - 6961844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
6961844
Fibre Optic Receivers 6961844
5MBd Receiver Diode, TTL, Optical fibre

5MBd Receiver Diode, TTL, Optical fibre

Supplier's Site
Fibre Optic Receivers - 6961844P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
6961844P
Fibre Optic Receivers 6961844P
5MBd Receiver Diode, TTL, Optical fibre

5MBd Receiver Diode, TTL, Optical fibre

Supplier's Site
Fibre Optic Receivers - 1782970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1782970
Fibre Optic Receivers 1782970
5MBd Receiver Diode, TTL, Optical fibre

5MBd Receiver Diode, TTL, Optical fibre

Supplier's Site
Fiber Optic Receivers - 516-2455-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2455-ND
Fiber Optic Receivers 516-2455-ND
Fiber Optic Receiver General Purpose 5MBd -22dBm 4.75V ~ 5.25V 4mA

Fiber Optic Receiver General Purpose 5MBd -22dBm 4.75V ~ 5.25V 4mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number SP000063855 6961844 516-2455-ND
Product Name SFH551/1-1V - 5MBd Receiver Diode with TTL out, and Direct Fiber Connector Fibre Optic Receivers Fiber Optic Receivers
Packaging Type V-Housing
Photodiode Semiconductor Silicon
Data Rate 5 Mbps 5 Mbps 5 Mbps
Signal Output: Transistor-Transistor Logic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, DC Coupled - F-PD-23-D-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 21000 MHz
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
50MBd Miniature Link Fiber Optic Receiver with ST port - AFBR-2419Z - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Low-cost, Dual-inline Package that is Made of High Strength, Heat Resistant, Chemically Resistant, and UL 94V-O Flame Retardant ULTEM® Plastic
Cable Type Multimode
View Details
2 suppliers
CC-RX13 - 2-Channel, 1300 nm, Multi-mode or Single-mode, receiver -  - Ultra Energy
Specs
Cable Type Single mode (optional feature); Multimode
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details