MACOM Test and Measurement Receivers

Description
MACOM’s line of products for test & measurement include both instrument-style and OEM module configurations. We offer a full suite of standard components and instrumentation and the ability to customize products for unique requirements. The instrument-style detectors and receivers provide our customers with products in a hand-held, metal case for ease of use. The case contains the fiber-coupled module, power-conditioning circuitry, electronic output connector, fiber input connector and power switch with indicator light. All instrument-style products utilize our Clean-pulseTM technology to insure a high-fidelity pulse, which is required by demanding test and measurement applications. These products are designed for R&D, as well as the manufacturing floor and can be attached to virtually any diagnostic instrument to provide optical capability. Also offered are OEM modules for instrumentation and test system integration. These modules are easy to integrate and include a wide range of models covering from 2.5G to 100G with amplified and unamplified versions. The “XR” series of detectors and receivers is very versatile with extended wavelength a sensitivity of 700-1650 nm in a single unit and bandwidths up to 32 GHz. Contact a sales representative today to discuss your needs.
Description
MACOM’s line of products for test & measurement include both instrument-style and OEM module configurations. We offer a full suite of standard components and instrumentation and the ability to customize products for unique requirements. The instrument-style detectors and receivers provide our customers with products in a hand-held, metal case for ease of use. The case contains the fiber-coupled module, power-conditioning circuitry, electronic output connector, fiber input connector and power switch with indicator light. All instrument-style products utilize our Clean-pulseTM technology to insure a high-fidelity pulse, which is required by demanding test and measurement applications. These products are designed for R&D, as well as the manufacturing floor and can be attached to virtually any diagnostic instrument to provide optical capability. Also offered are OEM modules for instrumentation and test system integration. These modules are easy to integrate and include a wide range of models covering from 2.5G to 100G with amplified and unamplified versions. The “XR” series of detectors and receivers is very versatile with extended wavelength a sensitivity of 700-1650 nm in a single unit and bandwidths up to 32 GHz. Contact a sales representative today to discuss your needs.

Suppliers

Company
Product
Description
Supplier Links
Test and Measurement Receivers -  - MACOM
Lowell, MA, USA
Test and Measurement Receivers
Test and Measurement Receivers
MACOM’s line of products for test & measurement include both instrument-style and OEM module configurations. We offer a full suite of standard components and instrumentation and the ability to customize products for unique requirements. The instrument-style detectors and receivers provide our customers with products in a hand-held, metal case for ease of use. The case contains the fiber-coupled module, power-conditioning circuitry, electronic output connector, fiber input connector and power switch with indicator light. All instrument-style products utilize our Clean-pulseTM technology to insure a high-fidelity pulse, which is required by demanding test and measurement applications. These products are designed for R&D, as well as the manufacturing floor and can be attached to virtually any diagnostic instrument to provide optical capability. Also offered are OEM modules for instrumentation and test system integration. These modules are easy to integrate and include a wide range of models covering from 2.5G to 100G with amplified and unamplified versions. The “XR” series of detectors and receivers is very versatile with extended wavelength a sensitivity of 700-1650 nm in a single unit and bandwidths up to 32 GHz. Contact a sales representative today to discuss your needs.

MACOM’s line of products for test & measurement include both instrument-style and OEM module configurations. We offer a full suite of standard components and instrumentation and the ability to customize products for unique requirements. The instrument-style detectors and receivers provide our customers with products in a hand-held, metal case for ease of use. The case contains the fiber-coupled module, power-conditioning circuitry, electronic output connector, fiber input connector and power switch with indicator light. All instrument-style products utilize our Clean-pulseTM technology to insure a high-fidelity pulse, which is required by demanding test and measurement applications. These products are designed for R&D, as well as the manufacturing floor and can be attached to virtually any diagnostic instrument to provide optical capability. Also offered are OEM modules for instrumentation and test system integration. These modules are easy to integrate and include a wide range of models covering from 2.5G to 100G with amplified and unamplified versions. The “XR” series of detectors and receivers is very versatile with extended wavelength a sensitivity of 700-1650 nm in a single unit and bandwidths up to 32 GHz. Contact a sales representative today to discuss your needs.

Supplier's Site

Technical Specifications

  MACOM
Product Category Fiber Optic Receivers
Product Name Test and Measurement Receivers
Photodiode Semiconductor Silicon (optional feature); Indium Gallium Arsenic (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Balanced Receiver, 320-1000 nm, 10 MHz, Free Space, M4 - 2107-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details