Broadcom Inc. 10 MBd Optical Receiver for SERCOS Applications, 1x4, RoHS Compliant HFBR-2505AZ

Description
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.
Request a Quote Datasheet
Description
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 MBd Optical Receiver for SERCOS Applications, 1x4, RoHS Compliant - HFBR-2505AZ - Broadcom Inc.
San Jose, CA, USA
10 MBd Optical Receiver for SERCOS Applications, 1x4, RoHS Compliant
HFBR-2505AZ
10 MBd Optical Receiver for SERCOS Applications, 1x4, RoHS Compliant HFBR-2505AZ
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.

All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.

Supplier's Site
Fiber Optic Receivers - 516-2061-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2061-ND
Fiber Optic Receivers 516-2061-ND
Fiber Optic Receiver 10MBd -22dBm 5.5V 45mA

Fiber Optic Receiver 10MBd -22dBm 5.5V 45mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2505AZ 516-2061-ND
Product Name 10 MBd Optical Receiver for SERCOS Applications, 1x4, RoHS Compliant Fiber Optic Receivers
Receiver Type PIN Photodiode
Cable Type Single mode
Data Rate 80 Mbps 10 Mbps
Signal Output: Transistor-Transistor Logic
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Optical Receiver, 900-1700 nm InGaAs Detector, 10 MHz, 8-32. - 2053-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
10 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-2528Z - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type 1 x 4 Horizontal Package
Photodiode Semiconductor Silicon
View Details
2 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details