Newport MKS Balanced Fiber-Optic Receiver, Adjustable, 800-1700 nm, 10 MHz, 8-32 [Phase out] 2117-FC

Description
Please note that this product will be phased out upon depletion of existing stock. The recommended replacement is 2117-FC-M. The 2117-FC Adjustable Gain and Bandwidth Balanced Fiber-Optic Receiver is an FC connectorized, 900 to 1700 nm photoreceiver with higher-gain and lower-bandwidth than our popular Model 20X1 laboratory photoreceivers. Ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry, this InGaAs adjustable balanced photoreceivers can make all the difference when you're trying to see a small signal. It can even eliminate the need for lock-in amplifiers, enabling you to cancel out laser-intensity noise in any experimental setup that produces either a reference signal or balanced optical signals. 8-32 mounting thread. An external power supply or two 9-V batteries are required. Two batteries are included with the product, but a power supply and cables must be purchased separately. We recommend our power supply with either or power cable (all sold separately).
Request a Quote
Description
Please note that this product will be phased out upon depletion of existing stock. The recommended replacement is 2117-FC-M. The 2117-FC Adjustable Gain and Bandwidth Balanced Fiber-Optic Receiver is an FC connectorized, 900 to 1700 nm photoreceiver with higher-gain and lower-bandwidth than our popular Model 20X1 laboratory photoreceivers. Ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry, this InGaAs adjustable balanced photoreceivers can make all the difference when you're trying to see a small signal. It can even eliminate the need for lock-in amplifiers, enabling you to cancel out laser-intensity noise in any experimental setup that produces either a reference signal or balanced optical signals. 8-32 mounting thread. An external power supply or two 9-V batteries are required. Two batteries are included with the product, but a power supply and cables must be purchased separately. We recommend our power supply with either or power cable (all sold separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balanced Fiber-Optic Receiver, Adjustable, 800-1700 nm, 10 MHz, 8-32 [Phase out] - 2117-FC - Newport MKS
Irvine, CA, United States
Balanced Fiber-Optic Receiver, Adjustable, 800-1700 nm, 10 MHz, 8-32 [Phase out]
2117-FC
Balanced Fiber-Optic Receiver, Adjustable, 800-1700 nm, 10 MHz, 8-32 [Phase out] 2117-FC
Please note that this product will be phased out upon depletion of existing stock. The recommended replacement is 2117-FC-M. The 2117-FC Adjustable Gain and Bandwidth Balanced Fiber-Optic Receiver is an FC connectorized, 900 to 1700 nm photoreceiver with higher-gain and lower-bandwidth than our popular Model 20X1 laboratory photoreceivers. Ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry, this InGaAs adjustable balanced photoreceivers can make all the difference when you're trying to see a small signal. It can even eliminate the need for lock-in amplifiers, enabling you to cancel out laser-intensity noise in any experimental setup that produces either a reference signal or balanced optical signals. 8-32 mounting thread. An external power supply or two 9-V batteries are required. Two batteries are included with the product, but a power supply and cables must be purchased separately. We recommend our power supply with either or power cable (all sold separately).

Please note that this product will be phased out upon depletion of existing stock. The recommended replacement is 2117-FC-M.

The 2117-FC Adjustable Gain and Bandwidth Balanced Fiber-Optic Receiver is an FC connectorized, 900 to 1700 nm photoreceiver with higher-gain and lower-bandwidth than our popular Model 20X1 laboratory photoreceivers. Ideal for FM spectroscopy, absorption spectroscopy, or ellipsometry, this InGaAs adjustable balanced photoreceivers can make all the difference when you're trying to see a small signal. It can even eliminate the need for lock-in amplifiers, enabling you to cancel out laser-intensity noise in any experimental setup that produces either a reference signal or balanced optical signals. 8-32 mounting thread.

An external power supply or two 9-V batteries are required. Two batteries are included with the product, but a power supply and cables must be purchased separately. We recommend our power supply with either or power cable (all sold separately).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 2117-FC
Product Name Balanced Fiber-Optic Receiver, Adjustable, 800-1700 nm, 10 MHz, 8-32 [Phase out]
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Optical Receiver, 300-1050 nm Silicon Detector, 10 MHz, M4 - 2051-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fiber-Optic Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, FC/PC, AC-Coupled - 1601FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.4000 ns
Bandwidth 0.0300 to 1000 MHz
View Details
Fiber-Optic Detector, Time Domain, 500-1630 nm, 12 ps, FC Singlemode - 1024 - Newport MKS
Specs
Bandwidth 0.0 to 26000 MHz
Operating Temperature 50 to 95 F (10 to 35 C)
View Details
Balanced Fiber-Optic Receiver, 320-1000 nm Silicon Detectors, 80 MHz - 1807-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 80 MHz
View Details