Broadcom Inc. 10MBd Metal Housing Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant HFBR-2505AFZ

Description
HFBR-2505AFZ is metal housing optical receiver suitable for optical communication in industrial and harsh environment. It meets SERCOS application that allows data transmission from DC to 10MBd. The metal housing provides robust design that prevents optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity. HFBR-2505AFZ is designed to operate with transmitter HFBR-1505AFZ. This part is characterized with 200μm HCS® and 1mm POF cable for wide operating temperature from -40°C to +85°C
Request a Quote Datasheet
Description
HFBR-2505AFZ is metal housing optical receiver suitable for optical communication in industrial and harsh environment. It meets SERCOS application that allows data transmission from DC to 10MBd. The metal housing provides robust design that prevents optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity. HFBR-2505AFZ is designed to operate with transmitter HFBR-1505AFZ. This part is characterized with 200μm HCS® and 1mm POF cable for wide operating temperature from -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MBd Metal Housing Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant - HFBR-2505AFZ - Broadcom Inc.
San Jose, CA, USA
10MBd Metal Housing Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant
HFBR-2505AFZ
10MBd Metal Housing Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant HFBR-2505AFZ
HFBR-2505AFZ is metal housing optical receiver suitable for optical communication in industrial and harsh environment. It meets SERCOS application that allows data transmission from DC to 10MBd. The metal housing provides robust design that prevents optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity. HFBR-2505AFZ is designed to operate with transmitter HFBR-1505AFZ. This part is characterized with 200μm HCS® and 1mm POF cable for wide operating temperature from -40°C to +85°C

HFBR-2505AFZ is metal housing optical receiver suitable for optical communication in industrial and harsh environment. It meets SERCOS application that allows data transmission from DC to 10MBd. The metal housing provides robust design that prevents optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity.

HFBR-2505AFZ is designed to operate with transmitter HFBR-1505AFZ. This part is characterized with 200μm HCS® and 1mm POF cable for wide operating temperature from -40°C to +85°C

Supplier's Site
Fiber Optic Receivers - 516-3525-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3525-ND
Fiber Optic Receivers 516-3525-ND
Fiber Optic Receiver General Purpose 10MBd 4.75V ~ 5.25V 19mA

Fiber Optic Receiver General Purpose 10MBd 4.75V ~ 5.25V 19mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2505AFZ 516-3525-ND
Product Name 10MBd Metal Housing Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant Fiber Optic Receivers
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type SMA
Data Rate 80 Mbps 10 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Balanced Receiver, 320-1000 nm, 10 MHz, Free Space, M4 - 2107-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
155 MBd Optical Receiver for ATM/SONET OC-3, 2x8, RoHS Compliant - HFBR-2116TZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Data Rate 1240 Mbps
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details