Microwave Photonic Systems, Inc. 20 GHz RF/Fiber Optic Receiver MP-6000RX

Description
The MP-6000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable.The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF conversion out to 18 GHz. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 I/O interface. The I/O parameters include received optical power, temperature and alarm status.
Datasheet
Description
The MP-6000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable.The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF conversion out to 18 GHz. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 I/O interface. The I/O parameters include received optical power, temperature and alarm status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 GHz RF/Fiber Optic Receiver - MP-6000RX - Microwave Photonic Systems, Inc.
WestChester, PA, USA
20 GHz RF/Fiber Optic Receiver
MP-6000RX
20 GHz RF/Fiber Optic Receiver MP-6000RX
The MP-6000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable.The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF conversion out to 18 GHz. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 I/O interface. The I/O parameters include received optical power, temperature and alarm status.

The MP-6000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable.The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF conversion out to 18 GHz. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 I/O interface. The I/O parameters include received optical power, temperature and alarm status.

Supplier's Site Datasheet

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Fiber Optic Receivers
Product Number MP-6000RX
Product Name 20 GHz RF/Fiber Optic Receiver
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
Responsivity 0.7500 A/W
Bandwidth 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Optical Receiver, 300-1050 nm Silicon Detector, 10 MHz, 8-32. - 2051-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
3 GHz RF Analog Fiber Optic Receiver - MP-2320RX - Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Connector Type FC (optional feature); SC (optional feature)
Bandwidth 3000 MHz
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details