Broadcom Inc. SFH551/1-1 - 5MBd Receiver Diode with TTL out SP000063860

Description
The SFH551/1-1 is a low-cost 650nm digital receiver diode for simple optical data transmission with polymer optical fiber. It incorporates a photodetector with integrated IC and provides a TTL output signal. Maximum speed is 5MBd. The transparent plastic package has an aperture where the the 2.2mm fiber-end can be inserted and fixed with glue. This easy coupling method is extremely cost-effective.
Request a Quote Datasheet
Description
The SFH551/1-1 is a low-cost 650nm digital receiver diode for simple optical data transmission with polymer optical fiber. It incorporates a photodetector with integrated IC and provides a TTL output signal. Maximum speed is 5MBd. The transparent plastic package has an aperture where the the 2.2mm fiber-end can be inserted and fixed with glue. This easy coupling method is extremely cost-effective.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFH551/1-1 - 5MBd Receiver Diode with TTL out - SP000063860 - Broadcom Inc.
San Jose, CA, USA
SFH551/1-1 - 5MBd Receiver Diode with TTL out
SP000063860
SFH551/1-1 - 5MBd Receiver Diode with TTL out SP000063860
The SFH551/1-1 is a low-cost 650nm digital receiver diode for simple optical data transmission with polymer optical fiber. It incorporates a photodetector with integrated IC and provides a TTL output signal. Maximum speed is 5MBd. The transparent plastic package has an aperture where the the 2.2mm fiber-end can be inserted and fixed with glue. This easy coupling method is extremely cost-effective.

The SFH551/1-1 is a low-cost 650nm digital receiver diode for simple optical data transmission with polymer optical fiber. It incorporates a photodetector with integrated IC and provides a TTL output signal. Maximum speed is 5MBd.
The transparent plastic package has an aperture where the the 2.2mm fiber-end can be inserted and fixed with glue. This easy coupling method is extremely cost-effective.

Supplier's Site
Fibre Optic Transmitters - 334854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
334854
Fibre Optic Transmitters 334854
SFH 551/1-1

SFH 551/1-1

Supplier's Site
Fiber Optic Receivers - 516-2456-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2456-ND
Fiber Optic Receivers 516-2456-ND
Fiber Optic Receiver General Purpose 5MBd -22dBm 4.75V ~ 5.25V 4mA

Fiber Optic Receiver General Purpose 5MBd -22dBm 4.75V ~ 5.25V 4mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Transmitters Fiber Optic Receivers
Product Number SP000063860 334854 516-2456-ND
Product Name SFH551/1-1 - 5MBd Receiver Diode with TTL out Fibre Optic Transmitters Fiber Optic Receivers
Packaging Type Transparent Plastic Package
Photodiode Semiconductor Silicon
Data Rate 5 Mbps 0.0050 Gbps 5 Mbps
Signal Output: Transistor-Transistor Logic
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Small Form Factor Integrated Coherent Receiver - AFCP-ICRX2CC - Broadcom Inc.
Specs
Operating Temperature 23 to 176 F (-5 to 80 C)
View Details
Receiver Optical Sub-Assembly (ROSA) -  - MACOM
Specs
Photodiode Semiconductor Indium Gallium Arsenic
Amplifier Type Transimpedance
Connector Type LC
View Details