Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC RECEIVERS
BROADCOM INC.
HFBR-2414Z -- FIBER OPTIC RECEIVERS
Broadcom Inc.
Fiber Optic Receivers
HFBR-2414Z
Description
Fiber Optic Receiver General Purpose 4.75V ~ 5.25V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Fiber Optic Receiver General Purpose 4.75V ~ 5.25V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2414-ND
Fiber Optic Receivers
516-2414-ND
Fiber Optic Receiver General Purpose 4.75V ~ 5.25V
Fiber Optic Receiver General Purpose 4.75V ~ 5.25V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fiber Optic Receivers
Product Number
516-2414-ND
Product Name
Fiber Optic Receivers
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Balanced Optical Receiver, 900-1700 nm InGaAs Detector, 80 MHz, Free Space
1817-FS
Specs
Receiver Type
PIN Photodiode
Rise Time
3 ns
Bandwidth
0.0 to 80 MHz
View Details
RS Components, Ltd.
Fibre Optic Receivers
458678
Specs
Data Rate
16 Mbps
Rise Time
25 ns
View Details
L-com, Inc.
MPO male w/ pins pullable rack mount chassis with 4 LGX cassettes, 96 LC Single mode fiber OS2
FSP-MPM-4L1S-96LCSM
Specs
Cable Type
Single mode
Connector Type
LC
View Details
Broadcom Inc.
Optical Receiver for Industrial Applications with ST Port, RoHS Compliant
HFBR-2416Z
Specs
Receiver Type
PIN Photodiode
Packaging Type
Dual-in-Line Package
Photodiode Semiconductor
Silicon
View Details
2
suppliers