Broadcom Inc. 266 MBd Optical Receiver for Fibre Channel/Storage, 2x8, RoHS Compliant HFBR-2119TZ

Description
The HFBR-1119TZ/-2119TZ series of data links are high-performance, cost-efficient, transmitter and receiver modules for serial optical data communication applications specified at 266 MBd for Fibre Channel applications or for general-purpose fiber optic data link transmission. These modules are designed for 50 or 62.5 μm core multimode optical fiber and operate at a nominal wavelength of 1300 nm. They incorporate our highperformance, reliable, long-wavelength, optical devices and proven circuit technology to give long life and consistent performance.
Request a Quote Datasheet
Description
The HFBR-1119TZ/-2119TZ series of data links are high-performance, cost-efficient, transmitter and receiver modules for serial optical data communication applications specified at 266 MBd for Fibre Channel applications or for general-purpose fiber optic data link transmission. These modules are designed for 50 or 62.5 μm core multimode optical fiber and operate at a nominal wavelength of 1300 nm. They incorporate our highperformance, reliable, long-wavelength, optical devices and proven circuit technology to give long life and consistent performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
266 MBd Optical Receiver for Fibre Channel/Storage, 2x8, RoHS Compliant - HFBR-2119TZ - Broadcom Inc.
San Jose, CA, USA
266 MBd Optical Receiver for Fibre Channel/Storage, 2x8, RoHS Compliant
HFBR-2119TZ
266 MBd Optical Receiver for Fibre Channel/Storage, 2x8, RoHS Compliant HFBR-2119TZ
The HFBR-1119TZ/-2119TZ series of data links are high-performance, cost-efficient, transmitter and receiver modules for serial optical data communication applications specified at 266 MBd for Fibre Channel applications or for general-purpose fiber optic data link transmission. These modules are designed for 50 or 62.5 μm core multimode optical fiber and operate at a nominal wavelength of 1300 nm. They incorporate our highperformance, reliable, long-wavelength, optical devices and proven circuit technology to give long life and consistent performance.

The HFBR-1119TZ/-2119TZ series of data links are high-performance, cost-efficient, transmitter and receiver modules for serial optical data communication applications specified at 266 MBd for Fibre Channel applications or for general-purpose fiber optic data link transmission.
These modules are designed for 50 or 62.5 μm core multimode optical fiber and operate at a nominal wavelength of 1300 nm. They incorporate our highperformance, reliable, long-wavelength, optical devices and proven circuit technology to give long life and consistent performance.

Supplier's Site
Fiber Optic Receivers - 516-2051-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2051-ND
Fiber Optic Receivers 516-2051-ND
Fiber Optic Receiver General Purpose -28dBm 4.5V ~ 5.5V 185mA

Fiber Optic Receiver General Purpose -28dBm 4.5V ~ 5.5V 185mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2119TZ 516-2051-ND
Product Name 266 MBd Optical Receiver for Fibre Channel/Storage, 2x8, RoHS Compliant Fiber Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Compact 16-Pin DIP
Photodiode Semiconductor InGaAs
Amplifier Type Transimpedance
Cable Type Single Mode / Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Optical Receiver, Silicon, 320-1000 nm, 650 MHz, Free Space - 1607-AC-FS - Newport MKS
Specs
Rise Time 0.8000 ns
Bandwidth 0.0400 to 650 MHz
View Details
Fibre Optic Receivers - 2707763 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
2MBd Metal Housing Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant - HFBR-2505CFZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Dual-In-Line Package
Photodiode Semiconductor Silicon
View Details
3 suppliers
Receiver Optical Sub-Assembly (ROSA) -  - MACOM
Specs
Photodiode Semiconductor Indium Gallium Arsenic
Amplifier Type Transimpedance
Connector Type LC
View Details