Broadcom Inc. Fiber Optic Receivers HFBR-2414TZ

Description
Fiber Optic Receiver General Purpose 160MBd 4.75V ~ 5.25V 6.2mA
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 160MBd 4.75V ~ 5.25V 6.2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 516-2200-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2200-ND
Fiber Optic Receivers 516-2200-ND
Fiber Optic Receiver General Purpose 160MBd 4.75V ~ 5.25V 6.2mA

Fiber Optic Receiver General Purpose 160MBd 4.75V ~ 5.25V 6.2mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 516-2200-ND
Product Name Fiber Optic Receivers
Data Rate 160 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
High Speed Photodetector, 200-1100 nm UV-Silicon Detector, 118 MHz - 818-BB-27 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 118 MHz
View Details
Receiver Optical Sub-Assemblies (ROSAs) -  - Semtech Corp.
Specs
Receiver Type PIN Photodiode
Photodiode Semiconductor Indium Gallium Arsenic
Data Rate 11300 Mbps
View Details