Broadcom Inc. 125MBd SFP Transceiver for Fast Ethernet and FDDI Application with DMI Feature, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant HFBR-57E5APZ

Description
The HFBR-57E5APZ Small Form-Factor Pluggable LC transceiver gives the system designer a product to implement FDDI/Fast Ethernet network with DMI and SONET OC-3 (SDH STM-1) physical layers for ATM and other services. As an enhancement to the conventional SFP interface defined in SFF-8074i, the HFBR-57E5APZ is compatible to SFF-8472 (digital diagnostic interface for optical transceivers). Using the 2-wire serial interface defined in the SFF-8472 MSA, the HFBR-57E5APZ provides real-time information on temperature, LED bias current, LED average output power and receiver average input power. The interface also adds the ability to monitor the Receiver Loss of Signal (RX_LOS). This transceiver operates at a nominal wavelength of 1300 nm with a LC fiber connector interface. It is optimized to operate using both 50/125µm and 62.5/125µm multimode fiber.
Request a Quote Datasheet
Description
The HFBR-57E5APZ Small Form-Factor Pluggable LC transceiver gives the system designer a product to implement FDDI/Fast Ethernet network with DMI and SONET OC-3 (SDH STM-1) physical layers for ATM and other services. As an enhancement to the conventional SFP interface defined in SFF-8074i, the HFBR-57E5APZ is compatible to SFF-8472 (digital diagnostic interface for optical transceivers). Using the 2-wire serial interface defined in the SFF-8472 MSA, the HFBR-57E5APZ provides real-time information on temperature, LED bias current, LED average output power and receiver average input power. The interface also adds the ability to monitor the Receiver Loss of Signal (RX_LOS). This transceiver operates at a nominal wavelength of 1300 nm with a LC fiber connector interface. It is optimized to operate using both 50/125µm and 62.5/125µm multimode fiber.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125MBd SFP Transceiver for Fast Ethernet and FDDI Application with DMI Feature, Bail de-latch, Ext Temp (-40 to  85C), RoHS Compliant - HFBR-57E5APZ - Broadcom Inc.
San Jose, CA, USA
125MBd SFP Transceiver for Fast Ethernet and FDDI Application with DMI Feature, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant
HFBR-57E5APZ
125MBd SFP Transceiver for Fast Ethernet and FDDI Application with DMI Feature, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant HFBR-57E5APZ
The HFBR-57E5APZ Small Form-Factor Pluggable LC transceiver gives the system designer a product to implement FDDI/Fast Ethernet network with DMI and SONET OC-3 (SDH STM-1) physical layers for ATM and other services. As an enhancement to the conventional SFP interface defined in SFF-8074i, the HFBR-57E5APZ is compatible to SFF-8472 (digital diagnostic interface for optical transceivers). Using the 2-wire serial interface defined in the SFF-8472 MSA, the HFBR-57E5APZ provides real-time information on temperature, LED bias current, LED average output power and receiver average input power. The interface also adds the ability to monitor the Receiver Loss of Signal (RX_LOS). This transceiver operates at a nominal wavelength of 1300 nm with a LC fiber connector interface. It is optimized to operate using both 50/125µm and 62.5/125µm multimode fiber.

The HFBR-57E5APZ Small Form-Factor Pluggable LC transceiver gives the system designer a product to implement FDDI/Fast Ethernet network with DMI and SONET OC-3 (SDH STM-1) physical layers for ATM and other services.
As an enhancement to the conventional SFP interface defined in SFF-8074i, the HFBR-57E5APZ is compatible to SFF-8472 (digital diagnostic interface for optical transceivers). Using the 2-wire serial interface defined in the SFF-8472 MSA, the HFBR-57E5APZ provides real-time information on temperature, LED bias current, LED average output power and receiver average input power. The interface also adds the ability to monitor the Receiver Loss of Signal (RX_LOS).
This transceiver operates at a nominal wavelength of 1300 nm with a LC fiber connector interface. It is optimized to operate using both 50/125µm and 62.5/125µm multimode fiber.

Supplier's Site
Fiber Optic Transceiver Modules - 516-3041-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
516-3041-ND
Fiber Optic Transceiver Modules 516-3041-ND
Transceiver Module Ethernet 125MBd 1310nm 3V ~ 3.6V LC Duplex Pluggable, SFP

Transceiver Module Ethernet 125MBd 1310nm 3V ~ 3.6V LC Duplex Pluggable, SFP

Buy Now Datasheet
Fibre Optic Receivers - 1744197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1744197
Fibre Optic Receivers 1744197
Broadcom HFBR-57E5APZ

Broadcom HFBR-57E5APZ

Supplier's Site
Fibre Optic Receivers - 1743681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1743681
Fibre Optic Receivers 1743681
Broadcom HFBR-57E5APZ

Broadcom HFBR-57E5APZ

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd.
Product Category Fiber Optic Transceivers Fiber Optic Transceivers Fiber Optic Receivers
Product Number HFBR-57E5APZ 516-3041-ND 1744197
Product Name 125MBd SFP Transceiver for Fast Ethernet and FDDI Application with DMI Feature, Bail de-latch, Ext Temp (-40 to 85C), RoHS Compliant Fiber Optic Transceiver Modules Fibre Optic Receivers
Cable Type Single mode
Connector Type FDDI; LC LC
Wavelength 1300 nm (13000 Å) 1310 nm (13100 Å)
Data Rate 1.24 Gbps 0.1250 Gbps
Pigtail Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX: Radiation-resistant optical transceivers -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-U - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Ingiant Customized high reliability Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fiber Optic Transceiver Modules - SFP-XSM-80K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details