Broadcom Inc. Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant HFBR-2402Z

Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor. This product is also available in other popular industry-standard connectors: ST, SC and FC.
Request a Quote Datasheet
Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor. This product is also available in other popular industry-standard connectors: ST, SC and FC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant - HFBR-2402Z - Broadcom Inc.
San Jose, CA, USA
Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant
HFBR-2402Z
Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant HFBR-2402Z
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor. This product is also available in other popular industry-standard connectors: ST, SC and FC.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications.

The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor.

This product is also available in other popular industry-standard connectors: ST, SC and FC.

Supplier's Site
Fibre Optic Receivers - 2617469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
2617469
Fibre Optic Receivers 2617469
Low Cost 5MBd SMA FO Rx,Pb-Free

Low Cost 5MBd SMA FO Rx,Pb-Free

Supplier's Site
Fibre Optic Receivers - 2619705P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
2619705P
Fibre Optic Receivers 2619705P
Low Cost 5MBd SMA FO Rx,Pb-Free

Low Cost 5MBd SMA FO Rx,Pb-Free

Supplier's Site
Fibre Optic Receivers - 2619705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
2619705
Fibre Optic Receivers 2619705
Low Cost 5MBd SMA FO Rx,Pb-Free

Low Cost 5MBd SMA FO Rx,Pb-Free

Supplier's Site
Fiber Optic Receivers - 516-2053-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2053-ND
Fiber Optic Receivers 516-2053-ND
Fiber Optic Receiver General Purpose 5MBd -25.4dBm 4.75V ~ 5.25V 10mA

Fiber Optic Receiver General Purpose 5MBd -25.4dBm 4.75V ~ 5.25V 10mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2402Z 2617469 516-2053-ND
Product Name Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant Fibre Optic Receivers Fiber Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Dual-in-Line Package
Photodiode Semiconductor Silicon
Amplifier Type Transimpedance
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, NIR, 12 GHz, FC Multimode - 1544-A-50 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0320 ns
Bandwidth 0.0100 to 12000 MHz
View Details
Fibre Optic Receivers - 2707761 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Receiver Optical Sub-Assembly (ROSA) -  - MACOM
Specs
Photodiode Semiconductor Indium Gallium Arsenic
Amplifier Type Transimpedance
Connector Type LC
View Details
5 MBd High Performance Link Receiver - HFBR-2541ETZ - Broadcom Inc.
Specs
Data Rate 5 Mbps
Signal Output: Transistor-Transistor Logic
Stand Alone Stand Alone
View Details
2 suppliers